处理中...

首页  >  产品百科  >  USB4715T/Y9X

USB4715T/Y9X

产品分类: 其他接口芯片
产品描述: Low Speed/Full Speed/High Speed USB 2.0 High Speed Hub Controller USB 2.0 3.3V T/R 48-Pin VQFN EP
供应商型号: 579-USB4715T/Y9X
供应商: Mouser
标准整包数: 1
MICROCHIP TECHNOLOGY 其他接口芯片 USB4715T/Y9X

USB4715T/Y9X概述

    Comprehensive Overview of the USB4715 Hub Controller
    1. Product Introduction
    The USB4715 is a cutting-edge electronic component designed by Microchip Technology, tailored for diverse applications across industries such as automotive, infotainment, and commercial electronics. This single-chip USB 2.0 Hi-Speed hub controller offers a robust solution for implementing multi-port USB connectivity. With FlexConnect technology, it allows one of its downstream ports to be dynamically reconfigured into an upstream port, effectively enabling switching of USB host capabilities between multiple ports. Its versatility makes it ideal for products like media hubs, infotainment systems, automotive docking solutions, and point-of-sale terminals.
    2. Technical Parameters
    Below are the key technical specifications of the USB4715:
    - Ports: 4 downstream ports and 1 upstream port.
    - Operating Speed: Supports USB 2.0 High-Speed (480 Mbps), Full-Speed (12 Mbps), and Low-Speed (1.5 Mbps).
    - USB Battery Charging: Supports revisions 1.2, including DCP, CDP, and SDP profiles.
    - Apple Charging Profiles: Compliant with Apple and Chinese battery charging profiles.
    - Power Management: Implements USB Link Power Management (LPM).
    - Microcontroller: Integrated 32-bit microcontroller supports USB Power Delivery (PD) 3.0.
    - Supported Protocols: I2S, SPI, UART, GPIO, and SMBus bridging functionalities.
    - Operating Voltage: 3.3V supply voltage.
    - Thermal Range:
    - Commercial: 0°C to +70°C
    - Industrial: -40°C to +85°C
    - Automotive Grade 3: -40°C to +85°C
    - Package: 48-pin VQFN (7 x 7 mm).
    3. Product Features and Advantages
    The USB4715 excels with several distinct features:
    - FlexConnect: Enables dynamic switching between upstream and downstream ports, enhancing adaptability.
    - MultiTRAK™: Provides dedicated transaction translators per port for improved performance.
    - Power Management: Built-in capabilities for advanced power management and reduced energy consumption.
    - Programming Options: Flexible configuration through external straps, OTP memory, or SMBus slave port.
    - Durability: AEC-Q100 compliant, ensuring reliability in harsh environments.
    Its ability to handle various protocols, combined with its robust power management features, makes the USB4715 a competitive product for modern electronics where compactness, efficiency, and performance are crucial.
    4. Application Cases and Usage Suggestions
    The USB4715 finds application in numerous scenarios:
    - Automotive Industry: Used in infotainment systems and diagnostic tools.
    - Industrial Applications: Suitable for complex machinery with USB connectivity requirements.
    - Consumer Electronics: Ideal for docks and peripheral expansion hubs.
    Usage Suggestions:
    - Ensure proper grounding and power management to maximize signal integrity.
    - Utilize the FlexConnect feature to optimize port usage based on real-time demands.
    - Leverage the device's multi-protocol support for creating versatile bridges between different communication standards.
    5. Compatibility and Support
    The USB4715 supports compatibility with various electronic components, particularly those requiring USB hub functionality. Microchip provides comprehensive support through documentation, SDKs, and technical assistance to aid developers and manufacturers in integrating this component into their designs.
    6. Common Issues and Solutions
    Some common problems users might encounter include:
    - Port Configuration Mismanagement: Solution – Properly initialize configuration straps before connecting peripherals.
    - Signal Integrity Issues: Solution – Use external pull-up/pull-down resistors and enable internal pull-ups where necessary.
    - Incorrect Voltage Supply: Solution – Ensure stable 3.3V power supply to avoid malfunction.
    7. Conclusion and Recommendation
    The USB4715 represents a signific

USB4715T/Y9X参数

参数
通用封装 VQFN-48
安装方式 贴片安装,黏合安装
应用等级 商业级
零件状态 在售
包装方式 卷带装

USB4715T/Y9X厂商介绍

Microchip Technology是一家全球领先的半导体公司,总部位于美国亚利桑那州。公司成立于1989年,专注于设计、制造和销售各种微控制器、模拟、FPGA、连接、功率管理、分立和安全产品。

Microchip Technology的产品主要分为以下几类:
1. 微控制器(MCU):包括PIC、AVR和dsPIC系列,广泛应用于工业控制、消费电子、汽车电子等领域。
2. 模拟产品:包括电源管理、信号处理、接口和传感器等,用于提高系统性能和降低功耗。
3. 连接产品:包括以太网、无线和串行通信解决方案,实现设备间的高效数据传输。
4. FPGA(现场可编程门阵列):提供灵活的硬件解决方案,适用于高速数据处理和复杂逻辑设计。
5. 功率管理产品:包括电源模块、电池管理等,用于提高能效和延长设备寿命。
6. 分立产品:包括二极管、晶体管、MOSFET等,用于电路保护和信号放大。
7. 安全产品:包括加密模块、安全存储器等,保护数据安全和防止篡改。

Microchip Technology的优势在于其丰富的产品线、强大的研发能力和全球销售网络。公司不断推出创新产品,满足客户在不同应用领域的多样化需求。同时,Microchip还提供全面的技术支持和定制化解决方案,帮助客户缩短产品上市时间并降低开发成本。

USB4715T/Y9X数据手册

厂牌 PDF简要描述 下载
MICROCHIP TECHNOLOGY 其他接口芯片 MICROCHIP TECHNOLOGY USB4715T/Y9X USB4715T/Y9X数据手册

USB4715T/Y9X封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 4.83 ¥ 40.8135
25+ $ 4.5144 ¥ 38.1467
100+ $ 4.3632 ¥ 36.869
3000+ $ 4.1265 ¥ 34.8689
库存: 2923
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 40.81
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1437684-9 ¥ 474.9171
100-CG2293 ¥ 0
1061082100 ¥ 0
1411268 ¥ 3.2568
1411269 ¥ 4.1245
1411270 ¥ 14.0904
1411272 ¥ 21.2619
14230R-450 ¥ 308.0205
1437683-6 ¥ 326.8828
21700501 ¥ 451.5