处理中...

首页  >  产品百科  >  USB5806C-I/KD

USB5806C-I/KD

产品分类: 其他接口芯片
产品描述:
供应商型号: USB5806C-I/KD
供应商: 国内现货
标准整包数: 1000
MICROCHIP TECHNOLOGY 其他接口芯片 USB5806C-I/KD

USB5806C-I/KD概述

    USB5806C: Advanced 6-Port USB Hub Feature Controller
    Product Introduction
    The USB5806C is a cutting-edge hub feature controller IC designed by Microchip Technology, ideal for creating robust standalone USB hubs, docking stations, and multi-functional peripherals. This advanced device supports up to six downstream USB 3.1 Gen 1 / USB 2.0 ports, providing seamless connectivity across various applications including laptops, PCs, monitors, and peripheral devices. It offers numerous built-in features such as USB-IF Battery Charger Compliance (rev. 1.2), Power Delivery Billboard Device support, and customizable GPIO configurations, making it a versatile solution for modern embedded USB applications.
    Technical Parameters
    | Parameter | Value |

    | Ports | 6 downstream USB ports |
    | Data Rate | Up to 5 Gbps (USB 3.1 Gen 1) |
    | Voltage Tolerance | 5V tolerant USB 2.0 pins |
    | Supported Standards | USB 3.1 Gen 1, USB 2.0, USB-IF Battery Charging Rev. 1.2 |
    | Operating Voltage | 3.3V core, 1.2V for USB 3.1 pins |
    | Package | 100-pin (12mm x 12mm) VQFN |
    | Temperature Range | Commercial: 0°C to +70°C |
    | Industrial: -40°C to +85°C |
    Other key features include:
    - Integrated termination and pull-up/pull-down resistors.
    - Support for multiple battery charging protocols like DCP, CDP, and SDP.
    - FlexConnect: Ability to swap downstream and upstream ports dynamically.
    - PortSplit: Separate operation of USB 2.0 and USB 3.1 Gen 1 ports.
    - Power Management features: USB Link Power Management (LPM).
    Product Features and Advantages
    The USB5806C excels in delivering unparalleled flexibility and performance across its key features:
    1. Multiple Connectivity Options: Supports USB 3.1 Gen 1 at 5 Gbps, along with backward compatibility for USB 2.0, 1.5 Mbps, and 12 Mbps modes. The device integrates internal termination and pull-up resistors, minimizing external components.
    2. Battery Charging Compatibility: Supports charging all popular battery-powered devices with USB-IF BC1.2 compliance and Apple-specific charging emulation.
    3. Advanced Control Features: Built-in smart port controllers and an on-chip microcontroller manage IOs, VBUS, and signaling seamlessly.
    4. Customizable Configurations: Users can program custom configurations through OTP, SPI ROM, or SMBus, ensuring adaptability to evolving designs.
    5. Optimized Performance: Integrated features like PHYBoost and VariSense allow recovery of signal integrity and improved receiver sensitivity in suboptimal environments.
    Its high compatibility with operating systems such as Windows 10/8/7/XP, macOS, and Linux enhances usability, making it a reliable choice for diverse applications.
    Application Cases and Usage Recommendations
    The USB5806C finds extensive application in:
    - Laptop Docks and Peripheral Devices: It powers multi-functional docking stations that support multiple USB ports, Ethernet, and HDMI connections.
    - PC Motherboards and Monitors: Integrated into motherboards and monitor docks, facilitating superior data transfer rates and enhanced charging capabilities.
    - Embedded Systems: Ideal for IoT devices requiring intelligent USB interfaces with low-power and thermal management optimization.
    Recommendations:
    - Utilize the PortSwap feature to align USB signals directly to connectors, reducing PCB trace complexities.
    - Employ PortSplit for segregating USB 3.1 Gen 1 and USB 2.0 functionalities in specialized applications.
    - For complex setups, integrate the USB Power Delivery Billboard Device support to handle alternate mode negotiation failures.

USB5806C-I/KD参数

参数
通用封装 VQFN-100
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 托盘

USB5806C-I/KD厂商介绍

Microchip Technology是一家全球领先的半导体公司,总部位于美国亚利桑那州。公司成立于1989年,专注于设计、制造和销售各种微控制器、模拟、FPGA、连接、功率管理、分立和安全产品。

Microchip Technology的产品主要分为以下几类:
1. 微控制器(MCU):包括PIC、AVR和dsPIC系列,广泛应用于工业控制、消费电子、汽车电子等领域。
2. 模拟产品:包括电源管理、信号处理、接口和传感器等,用于提高系统性能和降低功耗。
3. 连接产品:包括以太网、无线和串行通信解决方案,实现设备间的高效数据传输。
4. FPGA(现场可编程门阵列):提供灵活的硬件解决方案,适用于高速数据处理和复杂逻辑设计。
5. 功率管理产品:包括电源模块、电池管理等,用于提高能效和延长设备寿命。
6. 分立产品:包括二极管、晶体管、MOSFET等,用于电路保护和信号放大。
7. 安全产品:包括加密模块、安全存储器等,保护数据安全和防止篡改。

Microchip Technology的优势在于其丰富的产品线、强大的研发能力和全球销售网络。公司不断推出创新产品,满足客户在不同应用领域的多样化需求。同时,Microchip还提供全面的技术支持和定制化解决方案,帮助客户缩短产品上市时间并降低开发成本。

USB5806C-I/KD数据手册

厂牌 PDF简要描述 下载
MICROCHIP TECHNOLOGY 其他接口芯片 MICROCHIP TECHNOLOGY USB5806C-I/KD USB5806C-I/KD数据手册

USB5806C-I/KD封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ ¥ 90.0384
2000+ ¥ 88.4448
3000+ ¥ 87.648
库存: 3000
起订量: 1000 增量: 168
交货地:
最小起订量为:1000
合计: ¥ 90038.4
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1437684-9 ¥ 474.9171
100-CG2293 ¥ 0
1061082100 ¥ 0
1411268 ¥ 3.2568
1411269 ¥ 4.1245
1411270 ¥ 14.0904
1411272 ¥ 21.2619
14230R-450 ¥ 308.0205
1437683-6 ¥ 326.8828
21700501 ¥ 451.5