处理中...

首页  >  产品百科  >  V175LC20CPX10

V175LC20CPX10

产品分类: 压敏电阻
厂牌: LITTELFUSE
产品描述: 270V 10KA 1 297V 175V 220J 7nF@1MHz 通孔安装
供应商型号: ZT-V175LC20CPX10
供应商: 海外现货
标准整包数: 1
LITTELFUSE 压敏电阻 V175LC20CPX10

V175LC20CPX10概述

    C-III Series Radial Leaded Varistors Technical Overview
    Product Introduction
    The C-III Series of radial leaded varistors by Littelfuse, Inc., represents a high-performance Metal-Oxide Varistor (MOV) solution designed specifically for environments requiring robust surge protection. Utilizing advanced dielectric material formulations, these varistors offer unparalleled energy absorption capabilities and are ideal for AC line surge protection devices (SPDs), as well as applications demanding high transient energy and peak current capacity in compact designs.
    These varistors feature excellent surge handling properties and multiple pulse absorption capabilities, making them a superior choice for industries such as telecommunications, renewable energy systems, data centers, and industrial electronics where reliable and efficient protection against voltage spikes is essential.
    Technical Parameters
    The following table summarizes key technical specifications for selected models within the C-III Series:
    | Part Number | Disc Size (mm) | Maximum Ratings (85°C) |
    |
    | V130LA5CP | 10 | Max Voltage: 130V RMS, Max Clamping Voltage: 225.5V, Max Peak Current: 25A |
    | V130LA10CP | 14 | Max Voltage: 130V RMS, Max Clamping Voltage: 225.5V, Max Peak Current: 50A |
    | V230LA10CP | 10 | Max Voltage: 230V RMS, Max Clamping Voltage: 396V, Max Peak Current: 25A |
    | V230LA20CP | 14 | Max Voltage: 230V RMS, Max Clamping Voltage: 396V, Max Peak Current: 50A |
    Other critical parameters include:
    - Operating temperature range: -55°C to +85°C (-55°C to +125°C for phenolic-coated versions).
    - Compliance with RoHS, REACH, and Halogen-Free standards.
    - High peak pulse current capability: 3500A to 10,000A (8/20µs waveform).
    Product Features and Advantages
    1. Environmental Compliance: The C-III Series is lead-free, halogen-free, and fully RoHS-compliant, ensuring environmental safety and regulatory compliance.
    2. High Energy Absorption: Supports transient energy absorption ranging from 40J to 530J (2ms rectangular wave).
    3. Wide Operating Voltage Range: Suitable for AC voltages between 130V and 1000V RMS.
    4. High Durability: Capable of handling repetitive surges with minimal degradation, supporting up to 20 pulses at high current levels.
    5. Versatile Form Factor: Available in various disc sizes (10mm, 14mm, 20mm) with customizable lead options.
    Application Cases and Usage Recommendations
    The C-III Series varistors are widely used in applications such as:
    - AC Line Protection: Ideal for safeguarding sensitive electronic equipment from voltage surges on utility lines.
    - Data Centers: Protect servers and networking equipment against transient spikes.
    - Industrial Control Systems: Ensures uninterrupted operation during electrical disturbances.
    Usage Suggestions:
    - Load Balancing: Ensure proper load balancing and adequate heat dissipation to maximize lifespan.
    - Surge Coordination: When deploying multiple varistors, carefully plan coordination to avoid cascading failures.
    - System Design Considerations: Always verify compatibility with the system's power profile and ambient temperature conditions.
    Compatibility and Support
    The C-III Series varistors are compatible with a variety of application circuits and are agency-approved for compliance with international standards such as UL1449, IEC 61051-1/2, and IEC 60950-1.
    Littelfuse provides comprehensive support, including technical documentation, customer service, and access to samples for prototyping purposes. Additionally, the phenolic-coated variants are available for high-temperature applications, offering improved thermal cycling performance and higher isolation voltage capabilities.
    Common Issues and Solutions
    1. Excessive Hea

V175LC20CPX10参数

参数
压敏电压 270V
最大交流电压 175V
电路数 1
最小压敏电压 -
最大直流电压 -
不同频率时的电容 7nF@1MHz
浪涌电流 10KA
能量 220J
最大压敏电压 297V
安装方式 通孔安装
零件状态 在售

V175LC20CPX10厂商介绍

Littelfuse是一家全球领先的电路保护和功率控制解决方案提供商,成立于1927年,总部位于美国伊利诺伊州芝加哥。公司致力于为汽车、工业、消费电子和通信市场提供创新的产品和服务。

Littelfuse的主营产品分为以下几类:
1. 电路保护:包括保险丝、气体放电管、瞬态电压抑制二极管等,用于保护电子设备免受过电流和过电压的损害。
2. 功率控制:包括固态继电器、功率模块等,用于控制和分配电力。
3. 传感器:包括光敏传感器、压力传感器等,用于检测环境参数并提供反馈信号。
4. 电子元件:包括电阻、电容、电感等,用于构建和优化电子电路。

Littelfuse的产品广泛应用于汽车、工业控制、消费电子、通信、医疗等领域。公司的优势在于:
1. 技术领先:Littelfuse拥有强大的研发能力,不断推出创新产品,满足市场需求。
2. 品质可靠:公司严格把控产品质量,确保产品性能稳定可靠。
3. 客户服务:Littelfuse提供专业的技术支持和定制化解决方案,满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和销售网络,能够快速响应客户需求。

V175LC20CPX10数据手册

厂牌 PDF简要描述 下载
LITTELFUSE 压敏电阻 LITTELFUSE V175LC20CPX10 V175LC20CPX10数据手册

V175LC20CPX10封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.487 ¥ 4.0807
库存: 0
起订量: 135 增量: 500
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
05D180K ¥ 0.1372
05D361K ¥ 0.113
05D470K ¥ 0.1372
05D561K ¥ 0.1165
07D241K ¥ 0.1111
07D270K ¥ 0.1242
07D271K ¥ 0.1869
07D271KJ ¥ 0.2156
07D330K ¥ 0.1296
07D431K ¥ 0.1901