处理中...

首页  >  产品百科  >  V3.5MLA0603NA

V3.5MLA0603NA

产品分类: 压敏电阻
厂牌: LITTELFUSE
产品描述: 5.35V 30A 1 3.7V 7V 3.5V 2.5V 100mJ 1.27nF@1MHz 0603 贴片安装 1.6mm*800μm*1mm
供应商型号: 576-V3.5MLA0603NA
供应商: Mouser
标准整包数: 1
LITTELFUSE 压敏电阻 V3.5MLA0603NA

V3.5MLA0603NA概述

    MLA Varistor Series Technical Overview
    Product Introduction
    The MLA Varistor Series is a family of surface-mount multilayer varistors (MLVs) produced by Littelfuse, Inc., which serves as advanced transient voltage surge suppression devices. These components utilize Littelfuse’s innovative multilayer fabrication technology, making them suitable for a wide range of applications where electromagnetic compatibility (EMC) and transient suppression are critical. Designed primarily for protecting integrated circuits and electronic components at the circuit board level, the MLA Varistor Series is well-suited for suppressing various transient events such as EFT (Electrical Fast Transient), surge voltages, and ESD (Electrostatic Discharge). The product line is RoHS-compliant and halogen-free, ensuring it aligns with modern environmental regulations.
    Technical Parameters
    The MLA Varistor Series offers a diverse range of chip sizes, from 0402 to 1210, catering to different application needs. Key technical parameters include:
    - Operating Voltage Range: 3.5V to 120V DC.
    - Surge Current Rating (8/20µs): Up to 500A.
    - Surge Energy Rating (10/1000µs): Up to 2.5J.
    - Clamping Voltage (8/20µs): Typically between 13V and 260V.
    - Capacitance: Low values up to 70pF (0402 size).
    - Operating Temperature Range: -40°C to +125°C.
    - Storage Temperature Range: -40°C to +150°C.
    - Bi-directional Clamping: Ensures efficient voltage suppression across both polarities.
    Additionally, the MLA Varistors exhibit excellent energy absorption and current-handling capabilities, making them ideal for demanding environments.
    Product Features and Advantages
    - Compact Size: Offered in leadless chip sizes, enabling space-saving designs.
    - Enhanced Reliability: Ceramic semiconductor construction ensures durability and longevity.
    - Wide Temperature Range: Offers superior performance compared to conventional Zener diodes and plastic-housed components.
    - Custom Capacitance Options: The ‘L’ suffix provides a low-capacitance variant for specific ESD-sensitive applications.
    - Compliance and Environmental Responsibility: RoHS-compliant and halogen-free design aligns with global regulatory standards.
    The MLA Varistors outperform traditional TVS Zeners in many applications due to their small footprint, higher surge current handling, and lower cost.
    Application Case Studies and Usage Tips
    The MLA Varistors are widely used in various applications:
    - Circuit Board Protection: Protecting ICs, transistors, and other sensitive components from EFT and surge voltages.
    - ESD Protection: Compliant with standards like IEC 61000-4-2 and MIL-STD-883 Method 3015.7.
    - Automotive Applications: The AUML Series provides specialized solutions for the automotive industry.
    Usage Recommendations:
    - Place MLA Varistors close to the protected components to minimize parasitic inductance.
    - Use appropriate PCB layout techniques to maximize surge current handling efficiency.
    - Consider low-capacitance versions for ESD-sensitive circuits.
    Compatibility and Support
    The MLA Series is compatible with standard reflow and wave soldering processes, facilitating integration into modern manufacturing workflows. Littelfuse also provides robust support through extensive documentation, technical assistance, and a network of authorized distributors.
    Common Issues and Solutions
    | Issue | Solution |

    | High leakage current | Verify if operating within the specified voltage range. |
    | Damage after high-energy surges | Ensure the MLA's surge energy rating matches or exceeds the application needs. |
    | Incorrect soldering profile | Follow the recommended soldering profiles for optimal thermal management. |
    Conclusion and Recomme

V3.5MLA0603NA参数

参数
压敏电压 5.35V
电路数 1
不同频率时的电容 1.27nF@1MHz
最大压敏电压 7V
能量 100mJ
最大交流电压 2.5V
浪涌电流 30A
最大直流电压 3.5V
最小压敏电压 3.7V
长*宽*高 1.6mm*800μm*1mm
通用封装 0603
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 散装

V3.5MLA0603NA厂商介绍

Littelfuse是一家全球领先的电路保护和功率控制解决方案提供商,成立于1927年,总部位于美国伊利诺伊州芝加哥。公司致力于为汽车、工业、消费电子和通信市场提供创新的产品和服务。

Littelfuse的主营产品分为以下几类:
1. 电路保护:包括保险丝、气体放电管、瞬态电压抑制二极管等,用于保护电子设备免受过电流和过电压的损害。
2. 功率控制:包括固态继电器、功率模块等,用于控制和分配电力。
3. 传感器:包括光敏传感器、压力传感器等,用于检测环境参数并提供反馈信号。
4. 电子元件:包括电阻、电容、电感等,用于构建和优化电子电路。

Littelfuse的产品广泛应用于汽车、工业控制、消费电子、通信、医疗等领域。公司的优势在于:
1. 技术领先:Littelfuse拥有强大的研发能力,不断推出创新产品,满足市场需求。
2. 品质可靠:公司严格把控产品质量,确保产品性能稳定可靠。
3. 客户服务:Littelfuse提供专业的技术支持和定制化解决方案,满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和销售网络,能够快速响应客户需求。

V3.5MLA0603NA数据手册

厂牌 PDF简要描述 下载
LITTELFUSE 压敏电阻 LITTELFUSE V3.5MLA0603NA V3.5MLA0603NA数据手册

V3.5MLA0603NA封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.874 ¥ 7.3853
10+ $ 0.5221 ¥ 4.4117
100+ $ 0.3465 ¥ 2.9279
250+ $ 0.3212 ¥ 2.7141
500+ $ 0.2668 ¥ 2.2541
1000+ $ 0.2084 ¥ 1.7613
2500+ $ 0.1717 ¥ 1.451
5000+ $ 0.1685 ¥ 1.4237
10000+ $ 0.1596 ¥ 1.3486
库存: 1834
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 7.38
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
05D180K ¥ 0.1372
05D561K ¥ 0.1165
07D241K ¥ 0.1111
07D270K ¥ 0.1242
07D271K ¥ 0.1176
07D271K ¥ 0.1869
07D271KJ ¥ 0.2156
07D330K ¥ 0.1296
07D361K ¥ 0.1196
07D471K ¥ 0.1196