处理中...

首页  >  产品百科  >  10-555322-21S

10-555322-21S

产品分类:
厂牌: AMPHENOL
产品描述: Conn Circular SKT 3 POS Solder Cup ST Jam Nut 3 Terminal 1 Port
供应商型号: WES-10-555322-21S
供应商: 海外现货
标准整包数: 1
AMPHENOL  10-555322-21S

10-555322-21S概述

    Amphenol QWL Series Heavy Duty Cylindrical Connectors: Comprehensive Technical Overview
    Product Introduction
    The Amphenol QWL Series Heavy Duty Cylindrical Connectors is a meticulously designed family of connectors engineered to deliver superior performance under extreme conditions. Primarily used in environments demanding robustness and reliability, such as marine applications, ground support systems, and other industrial sectors, the QWL Series serves as an environmental connector that offers unmatched serviceability and durability. The connectors are tailored for compact, heavy-duty industrial use, supporting both power distribution and signal transmission across various electrical setups.
    Key features include:
    - High current capacity for critical power distribution.
    - Rugged construction with shock-resistant resilient inserts.
    - Excellent weatherproofing capabilities for hostile conditions.
    - Versatility through support for multiple contact configurations and insert arrangements.
    These connectors find their applications in domains like shipboard installations, ground support systems, and other high-stress scenarios where dependable connectivity is paramount.
    Technical Parameters
    Below is a summarized list of the critical technical specifications for the QWL Series:
    | Attribute | Specification |

    | Current Capacity | High currents for efficient power distribution |
    | Shell Material | High-strength aluminum with Anodized Alumilite 225 coating |
    | Operating Temperature Range | -55°C to +125°C |
    | Durability | 500 mating/unmating cycles |
    | Environmental Resistance | MIL-C-22992 compliant; withstands salt spray, vibration, moisture |
    | Water Immersion Capability | 4-hour submersion at 1 atmosphere |
    | Contact Plating | Silver-plated or Gold-over-Silver options |
    | Shell Sizes | Equivalent to MS shell sizes, accommodating a variety of cable types |
    The robust build and precise engineering ensure the QWL Series excels in environments with severe climatic and operational challenges.
    Product Features and Advantages
    The QWL Series stands out with its unique characteristics and competitive advantages:
    1. Exceptional Service:
    - High-strength aluminum shells coated with Anodized Alumilite 225 for corrosion resistance and enhanced longevity.
    - Resilient inserts and gaskets to ensure watertight seals even under harsh conditions.
    2. Versatility:
    - Offers both MS-standard and custom insert patterns to suit a wide array of multi-conductor cable applications.
    - Compatible with all standard cable types, providing flexibility for system integrators.
    3. User-Friendly Design:
    - Easy-to-use double-stub coupling threads and left-hand accessory threads for foolproof operation.
    - Single-keyway mating for simplified installation.
    4. Serviceability:
    - Quick coupling and easily maintained double stub threads allow rapid field servicing.
    Application Case Studies and Usage Recommendations
    The QWL Series has been employed successfully in several demanding scenarios:
    1. Shipboard Installations:
    - Installed in environments with high humidity, vibration, and mechanical stress, ensuring reliable connectivity between critical systems.
    2. Ground Support Power Distribution:
    - Used for robust interconnections in industrial power grids, where high current capacity is essential.
    Usage Recommendations:
    - For underwater or damp environments, ensure proper sealing with compatible accessories.
    - Optimiz

10-555322-21S厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

10-555322-21S数据手册

厂牌 PDF简要描述 下载
AMPHENOL AMPHENOL 10-555322-21S 10-555322-21S数据手册

10-555322-21S封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 23.7416 ¥ 201.0914
库存: 6
起订量: 8 增量: 0
交货地:
最小起订量为:1
合计: ¥ 201.09
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
#636CY-470M=P3 ¥ 14.2296
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.891.606 ¥ 484.9515
0.891.607 ¥ 484.9515
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879