处理中...

首页  >  产品百科  >  10252743-1

10252743-1

产品分类:
厂牌: AMPHENOL
产品描述: MINIATURE CYLINDRICAL ConnECTORS
供应商型号: WES-10252743-1
供应商: 海外现货
标准整包数: 1
AMPHENOL  10252743-1

10252743-1概述

    # Amphenol® JT/LJT Subminiature Cylindrical Connectors: Comprehensive Overview
    Product Introduction
    Amphenol® JT/LJT subminiature cylindrical connectors are designed to meet the stringent demands of aerospace industries. These connectors come in two series—JT (MIL-DTL-38999 Series II) and LJT (MIL-DTL-38999 Series I), offering a lightweight and compact solution for high-contact-density applications. With their innovative features such as quick positive coupling, scoop-proof design, and multiple shell sizes, these connectors excel in applications requiring reliable performance, even in harsh environments.
    Main Functions:
    - Reliable signal transmission.
    - High contact density with minimal space usage.
    - Excellent resistance to environmental conditions like moisture and vibration.
    Applications:
    - Aerospace systems.
    - Defense equipment.
    - Industrial automation.
    - Telecommunications infrastructure.
    Technical Parameters
    Below are the key technical specifications of Amphenol® JT/LJT connectors:
    | Specification | Value |

    | Shell Sizes | 8 to 24 |
    | Contact Arrangements | 2 to 128 circuits |
    | Contact Sizes | 8, 10, 12, 16, 20, 22M, 22D |
    | Termination Types | Crimp, Solder, PCB, Wire Wrap |
    | Contact Ratings | Up to 900 volts |
    | Temperature Range | Standard: -55°C to +125°C; High Temp: up to +200°C |
    | Connector Finish | Cadmium over nickel, electroless nickel, gold-plated |
    Product Features and Advantages
    Unique Features:
    1. Compact Design: Lightweight and space-saving for modern electronic systems.
    2. Error-Proof Mating: Utilizes five-key/keyway polarization and a three-point bayonet lock system for foolproof alignment.
    3. EMI Shielding: Grounding fingers standard in LJT series for enhanced electromagnetic interference shielding.
    4. Flexible Configurations: Supports multiple contact options including coaxial, twinaxial, thermocouple, and fiber optic.
    Market Advantage:
    These connectors are highly competitive due to their robust construction, superior electrical performance, and compatibility with MIL standards, ensuring they meet military-grade reliability requirements while maintaining cost-effectiveness.
    Application Cases and Use Recommendations
    Example Scenarios:
    1. Military Radar Systems: Used in high-frequency RF applications where secure data transfer is critical.
    2. Avionics Control Units: Installed in aircraft control panels for critical avionic connections.
    Recommendations:
    - Ensure proper selection based on operating environment (temperature, humidity).
    - Implement strain relief mechanisms to prevent cable damage under stress.
    - Regularly inspect and maintain the connector seals to ensure long-term reliability.
    Compatibility and Support
    Amphenol® JT/LJT connectors offer seamless integration with other MIL-standard parts and devices. The manufacturer provides comprehensive support including:
    - Availability of application tools.
    - RoHS-compliant product options.
    - Extensive technical documentation and after-sales service.
    Common Issues and Solutions
    Typical Problems and Solutions:
    1. Connector Misalignment
    Solution: Check the key/keyway alignment before mating.

    2. Pin Damage During Crimping
    Solution: Use the correct crimping tool and technique to avoid bending pins.
    3. Poor Electrical Contact
    Solution: Verify proper cleaning and insertion depth of contacts.
    Conclusion and Recommendation
    The Amphenol® JT/LJT series represents an advanced solution for high-reliability electronic applications

10252743-1厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

10252743-1数据手册

厂牌 PDF简要描述 下载
AMPHENOL AMPHENOL 10252743-1 10252743-1数据手册

10252743-1封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 264.792 ¥ 2242.7882
库存: 3
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 2242.78
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
#636CY-470M=P3 ¥ 14.2296
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.891.606 ¥ 484.9515
0.891.607 ¥ 484.9515
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879