处理中...

首页  >  产品百科  >  10-555222-55P

10-555222-55P

产品分类:
厂牌: AMPHENOL
产品描述: Conn Circular PIN Solder Cup ST Box Mount 1 Port
供应商型号: WES-10-555222-55P
供应商: 海外现货
标准整包数: 1
AMPHENOL  10-555222-55P

10-555222-55P概述

    Amphenol QWL Series Cylindrical Connectors: A Comprehensive Overview
    1. Product Introduction
    The Amphenol QWL Series Cylindrical Connectors are heavy-duty connectors designed specifically for compact industrial applications. These connectors are well-suited for environments that demand physical robustness and operational reliability, such as shipboard installations and ground support power distribution systems. The series provides exceptional performance, durability, and versatility, making them a cost-effective alternative to military-qualified designs.
    2. Technical Parameters
    The following table summarizes key technical specifications for the Amphenol QWL Series:
    | Feature | Specification |

    | Contact Type | Solder or Crimp |
    | Insert Arrangements | Multiple MS shell sizes with corresponding insert arrangements |
    | Current Capacity | High current capability for power distribution networks |
    | Shell Material | High-strength aluminum with Alumilite 225 hard anodic finish |
    | Operating Temperature Range | -55°C to +125°C |
    | Humidity Resistance | Up to 98% relative humidity |
    | Durability | Over 500 mating/unmating cycles |
    | Environmental Protection | Weather-tight with gaskets or O-rings |
    3. Product Features and Advantages
    The Amphenol QWL Series offers several distinct advantages:
    - Exceptional Service: Constructed with durable materials like aluminum shells with anodized finishes and resilient inserts.
    - Serviceability: Easy coupling and uncoupling, along with user-friendly threading mechanisms.
    - Versatility: Supports multiple contact configurations, including both MS-standard and custom patterns, accommodating a wide variety of multi-conductor cables.
    - Compatibility: Equivalent MS shell sizes ensure seamless integration with existing standard cable types.
    4. Application Cases and Usage Recommendations
    The QWL Series is ideal for:
    - Shipboard electrical systems requiring robust connections.
    - Ground-based power distribution networks for industrial facilities.
    - Military-grade applications where reliability is paramount.
    Usage Suggestions:
    - Utilize the "O" rings and gaskets for critical weatherproofing in harsh environments.
    - Choose appropriate cable sealing adapters based on cable diameter to ensure proper strain relief.
    5. Compatibility and Support
    The QWL Series connectors are compatible with a comprehensive range of accessories, including cable clamps, sealing adapters, and protective caps. Amphenol Corporation provides extensive technical support, including documentation and after-sales service, ensuring optimal usage and maintenance.
    6. Common Issues and Solutions
    Here are some typical concerns users might encounter:
    - Issue: Connector not fitting properly.
    - Solution: Verify the correct shell size and insert arrangement specified for your application.
    - Issue: Poor sealing leading to moisture ingress.
    - Solution: Use appropriate gaskets or O-rings and ensure correct installation procedures.
    7. Conclusion and Recommendation
    The Amphenol QWL Series cylindrical connectors are a top-tier solution for demanding industrial applications, offering superior performance, durability, and adaptability. They stand out in their ability to withstand severe environmental conditions while maintaining ease of use and maintenance. We highly recommend these connectors for applications requiring high-reliability connections in tough settings.
    Contact your local sales office or visit [Amphenol's

10-555222-55P厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

10-555222-55P数据手册

厂牌 PDF简要描述 下载
AMPHENOL AMPHENOL 10-555222-55P 10-555222-55P数据手册

10-555222-55P封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 17.5466 ¥ 148.6197
库存: 239
起订量: 11 增量: 0
交货地:
最小起订量为:1
合计: ¥ 148.61
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
#636CY-470M=P3 ¥ 14.2296
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.891.606 ¥ 484.9515
0.891.607 ¥ 484.9515
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879