处理中...

首页  >  产品百科  >  10-074832-17P

10-074832-17P

产品分类:
厂牌: AMPHENOL
产品描述: Conn Circular PIN 4 POS Solder RA Cable Mount 4 Terminal 1 Port
供应商型号: WES-10-074832-17P
供应商: 海外现货
标准整包数: 1
AMPHENOL  10-074832-17P

10-074832-17P概述

    Amphenol QWL Series Cylindrical Connectors: Product Overview
    1. Product Introduction
    The Amphenol QWL Series of cylindrical connectors is a specialized line of heavy-duty connectors designed for demanding industrial environments. These connectors are known for their exceptional durability and versatility, making them suitable for applications requiring high mechanical strength and environmental protection. The QWL series includes multiple configurations such as wall mount receptacles, cable connecting plugs, box mount receptacles, and flange mount plugs. These connectors are extensively utilized in industries like marine, aviation, telecommunications, and defense due to their robust construction and adaptability.
    2. Technical Parameters
    The technical specifications of the QWL series connectors include:
    - Contact Configurations: Supports both pin and socket contacts with a range of insert arrangements for power and signal applications.
    - Environmental Protection: Offers water immersion up to 4 hours at 1 atmosphere and salt spray resistance for enhanced corrosion protection.
    - Durability: Withstands 500 mating/unmating cycles without degradation.
    - Temperature Range: Operates efficiently within the temperature range of -55°C to +125°C.
    - Material: High-strength aluminum shells with an Anodized Alumilite 225 finish for increased corrosion resistance and mechanical strength.
    - Mounting Options: Available in wall mount, box mount, and flange mount styles.
    - Current Capacity: Supports high current applications for power distribution networks.
    3. Product Features and Advantages
    The QWL series connectors stand out due to several unique features:
    - Exceptional Durability: Constructed with shock-resistant resilient inserts and weather-tight seals.
    - Versatility: Offers both MS standard and custom insert patterns, accommodating various multi-conductor cable types.
    - Serviceability: Simple and quick coupling mechanisms ensure easy maintenance.
    - Rugged Design: Meets MIL-C-22992 standards, ensuring reliability under severe conditions.
    - Customization: Allows for precise configurations to meet specific application requirements.
    4. Application Case Studies and Usage Recommendations
    The QWL series connectors are ideal for critical applications such as shipboard installations, ground support power distribution systems, and military-grade equipment. Their adaptability makes them suitable for high-vibration environments, such as aircraft and vehicles.
    - Marine Applications: In marine environments, the waterproof design ensures connectors remain functional despite exposure to sea water and harsh weather conditions.
    - Industrial Use: Used in industrial settings where connectors need to withstand frequent use and extreme conditions.
    - Recommendations: It is advisable to use the QWL series connectors with the appropriate sealing adapters and cable clamps to maximize performance and longevity.
    5. Compatibility and Support
    Amphenol offers a comprehensive range of accessories for the QWL series, including cable sealing adapters, protection caps, and banding clamps. These accessories ensure seamless integration into existing systems and enhance overall system reliability. Additionally, Amphenol provides technical support and warranty services, assuring customers of continuous assistance throughout the product lifecycle.
    6. Common Issues and Solutions
    Some common issues users might encounter include improper sealing or incorrect assembly. Here are some solutions:
    - Issue: Water ingress: Ensure proper installation of sealing adapters and caps.
    - Solution: Use recommended cable clamps and sealing rods to prevent moisture entry.
    - Issue: Misalignment during mating: Check for correct alignment keys during assembly.
    - Solution: Use the appropriate insert rotation codes to avoid cross-mating.
    7. Conclusion and Recommendation<

10-074832-17P厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

10-074832-17P数据手册

厂牌 PDF简要描述 下载
AMPHENOL AMPHENOL 10-074832-17P 10-074832-17P数据手册

10-074832-17P封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 4.2952 ¥ 36.3803
库存: 130
起订量: 44 增量: 0
交货地:
最小起订量为:1
合计: ¥ 36.38
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
#636CY-470M=P3 ¥ 14.2296
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.891.606 ¥ 484.9515
0.891.607 ¥ 484.9515
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879