处理中...

首页  >  产品百科  >  10-555423-55S

10-555423-55S

产品分类:
厂牌: AMPHENOL
产品描述: Conn Circular SKT Solder ST Panel Mount 1 Port
供应商型号: WES-10-555423-55S
供应商: 海外现货
标准整包数: 1
AMPHENOL  10-555423-55S

10-555423-55S概述

    Amphenol QWL Series Cylindrical Connectors: A Comprehensive Technical Overview
    Product Introduction
    The Amphenol QWL Series offers a robust family of cylindrical connectors specifically designed for demanding industrial environments. These connectors excel in heavy-duty applications, such as shipboard installations and ground support power distribution systems. With their high strength aluminum shells featuring an Alumilite 225 hard anodic finish and shock-resistant resilient inserts, they ensure reliable performance even under the harshest conditions. The series supports both MIL-C-22992 environmental connector standards and MS shell sizes, making them compatible with standard cable types.
    Technical Parameters
    The QWL Series connectors are equipped with several advanced technical specifications:
    - Current Capacity: High current capability for efficient power distribution.
    - Construction: High-strength aluminum shells, shock-resistant inserts, and gaskets for water-tight connections.
    - Serviceability: Quick coupling mechanism, double stub threads, and left-hand accessory threads for easy maintenance.
    - Versatility: Both MS and custom insert patterns to accommodate various multi-conductor cable types.
    Performance metrics include:
    - Thermal Shock: Five cycles between -55°C and +125°C.
    - Moisture Resistance: Ten cycles between +25°C and +65°C at 90%-98% humidity.
    - Durability: 500 mating/unmating cycles.
    - Salt Spray Test: 48-hour exposure to 5% saline solution.
    - Vibration: Testing at frequencies from 10Hz to 55Hz and up to 2000Hz.
    - High Impact: Resistance to nine hammer blows from heights of 1, 3, and 5 feet.
    Product Features and Advantages
    The QWL Series combines exceptional durability with practicality:
    - Exceptional Service: High-strength aluminum shells with superior corrosion resistance.
    - Foolproof Operation: Easy-to-use double stub threads and simple keyway mating ensure quick and error-free connections.
    - Wide Versatility: Available in various shell sizes and insert configurations, allowing integration into diverse applications.
    - Complete Accessories: Offers a comprehensive range of accessories including sealing adapters, cable clamps, and protective caps.
    Application Cases and Usage Suggestions
    These connectors are ideal for:
    - Shipboard equipment requiring durable electrical interfaces.
    - Ground support systems that need reliable connectivity in harsh environments.
    - Power distribution networks where physical strength and dependability are paramount.
    Usage Suggestions:
    - Use cable sealing adapters and clamp bars to enhance moisture protection during outdoor applications.
    - Consider adding grip banding clamps to manage cable bundling securely.
    - For critical installations, apply the right thread sealant to ensure maximum protection against environmental factors.
    Compatibility and Support
    The QWL Series is highly compatible with other Amphenol products and industry-standard devices. Manufacturers provide extensive technical support, including downloadable manuals and localized sales offices for specific inquiries. They also maintain stringent quality control standards, certified under ISO-9001 and AS-9100.
    Common Issues and Solutions
    Here are some typical issues users might encounter and their solutions:
    - Water Ingress: Apply appropriate sealing plugs or sealing rods to protect unused grommet holes.
    - Misalignment During Connection: Ensure correct alignment using single keyway mating to avoid cross-threading.
    - Connector Damage: Regularly inspect and replace worn parts to prevent failure.
    Conclusion and Recommendation
    Overall, the Amphenol QWL Series Cylindrical Connectors represent a top-tier solution for industrial applications demanding high reliability and performance. Their unique combination of durability, versatility, and ease of use makes them indis

10-555423-55S厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

10-555423-55S数据手册

厂牌 PDF简要描述 下载
AMPHENOL AMPHENOL 10-555423-55S 10-555423-55S数据手册

10-555423-55S封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 24.4024 ¥ 206.6883
库存: 57
起订量: 8 增量: 0
交货地:
最小起订量为:1
合计: ¥ 206.68
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
#636CY-470M=P3 ¥ 14.2296
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.891.606 ¥ 484.9515
0.891.607 ¥ 484.9515
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879