处理中...

首页  >  产品百科  >  10-555312-98P

10-555312-98P

产品分类:
厂牌: AMPHENOL
产品描述: Conn Circular PIN Solder Cup ST Jam Nut 1 Port
供应商型号: WES-10-555312-98P
供应商: 海外现货
标准整包数: 1
AMPHENOL  10-555312-98P

10-555312-98P概述

    Amphenol QWL Series Heavy Duty Cylindrical Connectors: A Comprehensive Overview
    Product Introduction
    The Amphenol QWL Series offers a robust solution for demanding industrial environments, providing cylindrical connectors designed to meet rigorous standards. These connectors are specifically tailored for applications requiring exceptional durability and reliability, such as shipboard installations and ground support power distribution systems. The QWL Series excels where physical strength and dependability are critical, making them an excellent choice for various sectors including defense, aerospace, marine, and telecommunications.
    Technical Parameters
    The technical specifications of the QWL Series are designed to ensure optimal performance under challenging conditions:
    | Parameter | Value |

    | Operating Temperature Range | -55°C to +125°C |
    | Contact Material | Silver Plated Contacts |
    | Current Capacity | Up to 60 Amps per contact |
    | Voltage Rating | Up to 600 Volts |
    | Insert Arrangements | Available in multiple configurations |
    | Shell Sizes | Equivalent to MIL-DTL-26482, covering a wide range |
    | Environmental Protection | MIL-C-22992 compliant |
    | Resistance to Fluid Immersion | Up to 20 hours |
    | Weather Tight Connections | Achieved with integrated O-rings and gaskets |
    Product Features and Advantages
    The QWL Series stands out due to its unique combination of features:
    - High Current Capacity: Suitable for power distribution networks and large equipment inputs.
    - Rugged Construction: Built with high-strength aluminum shells featuring an Alumilite 225 hard anodic finish and shock-resistant resilient inserts.
    - Serviceability: Designed for easy maintenance with quick coupling, double stub threads, and left-hand accessory threads.
    - Versatility: Offers both MS and custom insert patterns, accommodating a wide variety of multi-conductor cables.
    Application Cases and Usage Recommendations
    The QWL Series connectors are ideal for environments where connectivity needs to withstand extreme conditions. Common applications include:
    - Marine environments requiring robust waterproofing.
    - Military vehicles needing reliable power distribution.
    - Industrial machinery where consistent performance under vibration and shock is crucial.
    For optimal usage:
    - Ensure proper sealing during installation to maintain environmental integrity.
    - Regularly inspect and maintain connections to prevent corrosion and degradation.
    Compatibility and Support
    Amphenol provides a comprehensive range of accessories for the QWL Series, ensuring seamless integration into diverse systems. These include:
    - Cable sealing adapters and clamp assemblies.
    - Protection caps and grip banding clamps.
    - Customized contact inserts for specific applications.
    Support services are available through Amphenol’s global network of offices, offering technical assistance and after-sales service.
    Common Issues and Solutions
    Here are some typical issues encountered and their solutions:
    1. Sealing Failure: Ensure proper assembly of sealing components according to guidelines.
    2. Contact Corrosion: Regularly clean and apply corrosion inhibitors.
    3. Misalignment During Coupling: Use the correct keyway alignment and ensure even tightening of threads.
    Conclusion and Recommendation
    The Amphenol QWL Series is an outstanding choice for industrial applications demanding high reliability and performance. Its robust construction, versatility, and extensive support make it a

10-555312-98P厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

10-555312-98P数据手册

厂牌 PDF简要描述 下载
AMPHENOL AMPHENOL 10-555312-98P 10-555312-98P数据手册

10-555312-98P封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 17.818 ¥ 150.9185
库存: 6
起订量: 11 增量: 0
交货地:
最小起订量为:1
合计: ¥ 150.91
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
#636CY-470M=P3 ¥ 14.2296
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.891.606 ¥ 484.9515
0.891.607 ¥ 484.9515
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879