处理中...

首页  >  产品百科  >  52601-G20-6LF

52601-G20-6LF

产品分类:
厂牌: AMPHENOL
产品描述:
供应商型号: Q-52601-G20-6LF
供应商: 期货订购
标准整包数: 625
AMPHENOL  52601-G20-6LF

52601-G20-6LF概述

    # Quickie™ Connector System Technical Overview
    1. Product Introduction
    The Quickie™ Connector System (Product Specification No. BUS-12-082) is an innovative insulation-piercing connector designed specifically for low-power applications requiring printed wiring board-to-flat cable interconnections. These connectors provide reliable connections between PCBs and round conductor flat flexible cables. This product family includes both Quickie™ I, Quickie™ II, and Quickie™ III headers, each supporting different pin configurations and plating options.
    Main Applications:
    - Industrial Automation
    - Telecommunications Equipment
    - Medical Devices
    - Consumer Electronics
    - Automotive Electronics
    2. Technical Parameters
    General Characteristics:
    - Header Contacts: Full-hard phosphor bronze material (QQ-B-750, Composition A)
    - Latching Mechanism: Molded-in plastic latch (optional)
    - Strain Relief: Optional to reduce cable stress
    - Polarization: Molded-in optional keying feature ensures proper alignment
    - Contacts per Row: Up to 32
    Key Performance Metrics:
    | Parameter | Value |

    | Operating Temperature | -65°C to +105°C |
    | Insulation Resistance | ≥50,000 megohms |
    | Dielectric Withstanding Voltage | 1,000V RMS @ 60Hz |
    | Mating Force | Up to 142.4 N (for 32-pin configuration) |
    | Contact Resistance | ≤10 milliohms |
    | Current Rating | 1.0 ampere DC |
    3. Product Features and Advantages
    Unique Features:
    1. Insulation Piercing Design: Reduces installation time and complexity.
    2. Self-Stripping Receptacle Contacts: Compatible with AWG #28 stranded or AWG #30 solid cables.
    3. High Durability: Withstands up to 100 mating cycles without performance degradation.
    4. Flexible Pin Configurations: Available in round and square pin styles to suit various applications.
    Market Competitiveness:
    - High reliability and durability ensure long-term performance.
    - Cost-effective solution for repetitive or maintenance-intensive applications.
    - Easy integration into existing systems due to standardized pin configurations.
    4. Application Cases and Usage Tips
    Typical Use Cases:
    - Industrial Control Systems: Connecting sensors to control panels via flat cables.
    - Automotive Instrument Clusters: Linking display modules to data buses.
    - Medical Monitoring Equipment: Reliably transmitting signals between sensors and processing units.
    Usage Recommendations:
    - Ensure correct alignment of headers and receptacles during installation to avoid misalignment issues.
    - Utilize strain relief components in high-vibration environments to extend product lifespan.
    - Conduct periodic inspections to verify insulation resistance and contact integrity.
    5. Compatibility and Support
    Compatibility:
    - Compatible with standard round conductor flat flexible cables (e.g., BUS-12-001).
    - Supports gold-on-gold or tin-to-tin plating for optimal mating performance.
    - Interchangeable across different header and receptacle populations.
    Support and Maintenance:
    - FCI provides comprehensive technical support and qualification inspection services.
    - Lifetime availability of spare parts ensures continuity of operations.
    - Regular software updates are provided to enhance functionality and address emerging challenges.
    6. Common Issues and Solutions
    | Problem | Solution |

    | Insufficient Insertion Force | Ensure correct cable gauge and mating sequence |
    | Intermittent Contact Failures | Check for oxidation and clean terminals |
    | Mating Mechanism Failure | Replace worn-out latches and recheck alignment |
    7.

52601-G20-6LF参数

参数
零件状态 在售

52601-G20-6LF厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

52601-G20-6LF数据手册

厂牌 PDF简要描述 下载
AMPHENOL AMPHENOL 52601-G20-6LF 52601-G20-6LF数据手册

52601-G20-6LF封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1875+ $ 1.759 ¥ 14.6
库存: 6250
起订量: 1875 增量: 625
交货地:
最小起订量为:1875
合计: ¥ 27375
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0 375 10 ¥ 26.8347
0 522 03 ¥ 1214.2197
0 522 04 ¥ 1405.9598
00110410002 ¥ 0
00111520802 ¥ 0
00111920202 ¥ 398.7265
00114124 ¥ 350.3159
00175520402 ¥ 0
00175520602 ¥ 0
00175520802 ¥ 0