处理中...

首页  >  产品百科  >  M2000/2-282Z

M2000/2-282Z

产品分类:
厂牌: AMPHENOL
产品描述:
供应商型号: TS-M2000/2-282Z
供应商: 海外现货
标准整包数: 0
AMPHENOL  M2000/2-282Z

M2000/2-282Z概述

    Amphenol PCD D-Sub Connectors: Comprehensive Product Overview
    Amphenol PCD offers a wide range of D-Sub connectors designed for various industrial and military applications. These connectors are subminiature, rack-and-panel style connectors with polarized shells, making them ideal for environments where space and weight are critical considerations. Below is a detailed overview of the product, including technical specifications, key features, applications, and support details.
    1. Product Introduction
    Type: D-Sub Connectors
    Primary Function: Subminiature rack-and-panel connectors providing high reliability and density through pin-and-socket machined contacts.
    Applications:
    - Military systems
    - Communication Command, Control, Computers, Intelligence, Surveillance, and Reconnaissance (C4I)
    - Missile systems
    - Commercial aerospace
    - Avionics
    - In-flight entertainment systems
    These connectors are available in multiple qualified product list (QPL) options, ensuring compliance with MIL-DTL-24308 standards.
    2. Technical Parameters
    General Characteristics
    - Shell Material: Steel/Brass
    - Insulator Material: Glass-filled polyester UL 94-0 (natural color)
    - Contact Material: Copper alloy
    - Contact Finish: Cadmium/Zinc/Nickel/Zinc Nickel/Gold
    - Electrical Performance:
    - Contact Rating: 7.5A max (standard), 5.0A max (high density)
    - Test Voltage: 1000 Vrms
    - Insulation Resistance: > 5000 MΩ
    - Contact Resistance: 7.3 mΩ (standard), 12 mΩ (high density)
    - Mechanical Durability: 500 insertion/removal cycles
    - Wire Gauge: AWG 20-26 (standard), AWG 22-28 (high density)
    - Operating Temperature Range: -55°C to +125°C
    - Environmental Resistance: Qualified to MIL-DTL-24308 standards
    Connectivity Options
    - Solder cup termination
    - Crimp termination
    - Straight/Right-angle PC tail termination
    Shell Sizes:
    9, 15, 25, 37, and 50 positions
    Pin Counts: Ranging from 9 to 104 positions
    3. Product Features and Advantages
    Key Features:
    - High Reliability: Pin-and-socket machined contacts ensure consistent performance in demanding environments.
    - Versatility: Multiple shell sizes and pin counts cater to a broad range of applications.
    - Compact Design: Subminiature form factor facilitates integration in tight spaces.
    - Environmental Resilience: Salt spray resistance and damp heat durability ensure long-term reliability.
    Advantages:
    - Weight and Size Optimization: Ideal for aerospace, military, and aviation sectors where size and weight are critical.
    - High Electrical Performance: Low contact resistance and high insulation resistance make these connectors suitable for power and signal transmission.
    - Wide Compatibility: Available in magnetic and non-magnetic configurations for diverse application needs.
    4. Application Case Studies and Usage Recommendations
    Application Example 1: Military Radar Systems
    - Usage Scenario: Used as signal connectors in radar modules requiring high-density connectivity.
    - Recommendations:
    - Ensure proper front or rear mounting with appropriate panel cutout dimensions.
    - Use strain relief backshells for enhanced durability.
    Application Example 2: Avionic Systems
    - Usage Scenario: Employed in avionics control panels for interfacing with multiple sensors.
    - Recommendations:
    - Consider using the floating mount option to accommodate misalignment during assembly.
    - Pair with gaskets for additional environmental protection.
    5. Compatibility and Support
    Compatibility:
    - Amphenol's D-Sub connectors are compatible with various PCB layouts, including standard and high-density arrangements.
    - Available in multiple finishes, including cadmium yellow passivation, zinc yellow passivation, and nickel plati

M2000/2-282Z参数

参数
安装方式 墙壁安装,支架安装

M2000/2-282Z厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

M2000/2-282Z数据手册

厂牌 PDF简要描述 下载
AMPHENOL AMPHENOL M2000/2-282Z M2000/2-282Z数据手册

M2000/2-282Z封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 4422
起订量: 0 增量: 2
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0 375 10 ¥ 26.8347
0 522 03 ¥ 1214.2197
0 522 04 ¥ 1405.9598
00110410002 ¥ 0
00111520802 ¥ 0
00111920202 ¥ 398.7265
00114124 ¥ 350.3159
00175520402 ¥ 0
00175520602 ¥ 0
00175520802 ¥ 0