处理中...

首页  >  产品百科  >  HFW14S-2STAE1HLF

HFW14S-2STAE1HLF

产品分类: FFC/FPC连接器
厂牌: AMPHENOL
产品描述: 1mm 5.3mm 金 贴片安装
供应商型号: Q-HFW14S-2STAE1HLF
供应商: 期货订购
标准整包数: 2000
AMPHENOL FFC/FPC连接器 HFW14S-2STAE1HLF

HFW14S-2STAE1HLF概述

    # FCI Flex Connectors Overview: Innovative Solutions for Diverse Applications
    Product Introduction
    FCI’s Flex Connectors are a versatile and cost-effective solution designed to meet the demands of modern electronic applications. The series includes several models like HFW, HLW, SFW, and SLW, each with its unique advantages. These connectors are ideal for a wide range of industries, including industrial control, business retail, instrumentation, brown goods (consumer electronics), printers, car multimedia devices, and mobile devices.
    Technical Parameters
    The key technical specifications for the FCI Flex Connectors are outlined below:
    HFW Series:
    - Pitch: 1.00mm
    - Orientation: Right angle and vertical options
    - Cable Termination: Non-ZIF
    - Cable Types: FFC/FPC/CIC
    - Board Termination: Surface mount
    - Contact Location: Top and bottom
    - Height: 1.9mm (right angle), 5.3mm (vertical)
    - Plating Options: Lead-free matte tin and gold-flash
    HLW Series:
    - Pitch: 1.00mm
    - Orientation: Right angle and vertical options
    - Cable Termination: Non-ZIF
    - Cable Types: FFC/FPC/CIC
    - Board Termination: Through hole
    - Contact Location: Top (right angle), N/A (vertical)
    - Height: 3.9mm (right angle), 5.9mm (vertical)
    - Lead-Free Plating: Available
    SFW Series:
    - Pitch: 1.00mm
    - Orientation: Right angle and vertical options
    - Cable Termination: Non-ZIF
    - Cable Types: FFC/FPC/CIC
    - Board Termination: Surface mount
    - Contact Location: Right angle and vertical options
    - Height: 2.7mm (right angle), 5.3mm (vertical)
    - Plating Options: Lead-free matte tin and gold-flash
    - Optional Cable Lock: Available (Right Angle)
    SLW Series:
    - Pitch: 1.00mm
    - Orientation: Right angle and vertical options
    - Cable Termination: ZIF
    - Cable Types: FFC/FPC/CIC
    - Board Termination: Through hole
    - Contact Location: Bottom
    - Height: 4.0mm (right angle), 5.5mm (vertical)
    - Lead-Free Plating: Available
    Product Features and Advantages
    The FCI Flex Connectors stand out due to their innovative design and robust functionality:
    - Versatility: Multiple orientations, termination methods, and contact locations cater to diverse applications.
    - Economical: Cost-effective solutions that maximize value without compromising performance.
    - Innovative Design: Features such as ZIF with prehold, back-side flip actuators, and visual confirmation enhance usability.
    - High-Quality Assurance: Ensures reliable connections for critical applications.
    Application Cases and Usage Suggestions
    These connectors excel in various environments:
    - Industrial Control Systems: Suitable for intricate circuitry requiring high-density connections.
    - Consumer Electronics: Ideal for compact devices where space efficiency is crucial.
    - Automotive Multimedia Devices: Reliable under harsh conditions.
    Usage Suggestions:
    - Always ensure proper grounding and shielding to prevent interference.
    - Consider using optional cable locks for enhanced stability in demanding applications.
    Compatibility and Support
    The connectors are compatible with a variety of FFC/FPC/CIC cables and boards. FCI provides comprehensive support including technical documentation, customer service, and maintenance services. For further details, contact [Communications@fci.com](mailto:Communications@fci.com) or visit [www.fci.com](http://www.fci.com).
    Common Issues and Solutions
    Here are some common issues and practical solutions:
    - Issue: Poor cable retention.
    - Solution: Ensure correct insertion technique and consider using cable locks.
    - Issue: Incorrect alignment.
    - Solution: Verify proper alignment using visual indicators on the connector housing.
    Conclusion and Recommendation
    Overall, the FCI Flex Connectors series is a superior choice for those seeking reliable, innovative, and co

HFW14S-2STAE1HLF参数

参数
连接器/触头类型 -
端接 -
间距 1mm
针脚数 -
板上高度 5.3mm
额定电流 -
扁平柔性类型 -
触头镀层
外壳颜色 -
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

HFW14S-2STAE1HLF厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

HFW14S-2STAE1HLF数据手册

厂牌 PDF简要描述 下载
AMPHENOL FFC/FPC连接器 AMPHENOL HFW14S-2STAE1HLF HFW14S-2STAE1HLF数据手册

HFW14S-2STAE1HLF封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
2000+ ¥ 1.822
库存: 20000
起订量: 4000 增量: 2000
交货地:
最小起订量为:2000
合计: ¥ 3644
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0015388160 ¥ 38.4846
0015388210 ¥ 0
006208530410000+ ¥ 0
04 6232123015 800+ ¥ 0
046227004100800+ ¥ 2.5553
046232103103800+ ¥ 2.074
046232109103800+ ¥ 3.4636
046232127102800+ ¥ 5.0709
046244421010800+ ¥ 4.1065
046288024600846+ ¥ 9.1256