处理中...

首页  >  产品百科  >  2220J1K00682GCT

2220J1K00682GCT

产品分类: 陶瓷电容
产品描述: 6.8nF ±2% C0G(NP0) 1KV 2220 贴片安装 5.7mm(长度)*5mm(宽度)
供应商型号: DMT-2220J1K00682GCT
供应商: 海外现货
标准整包数: 1
KNOWLES ELECTRONICS 陶瓷电容 2220J1K00682GCT

2220J1K00682GCT概述

    # Syfer Standard Multi-Layer Ceramic Capacitors (MLCC) Datasheet
    Product Introduction
    Syfer's Standard MLCC Surface Mount Capacitors represent a versatile and reliable solution for various electronic applications. These capacitors are designed to cater to general-purpose and high-reliability requirements, ensuring optimal performance in compact and demanding environments. Built using Syfer's exclusive "wet process," these devices feature precious metal electrodes and are offered in case sizes ranging from 0603 to 8060, with capacitance values spanning from 0.47pF to 22µF. Available in two primary dielectric types—C0G/NP0 and X7R—these MLCCs are ideal for use across multiple industries, including telecommunications, automotive electronics, consumer electronics, and industrial equipment.
    Key Features:
    - C0G/NP0 Dielectric: Ultra-stable temperature coefficient of ±30ppm/°C.
    - X7R Dielectric: Offers excellent temperature stability within a range of -55°C to +125°C with a capacitance variation of ±15%.
    - Applications: General-purpose circuits, power supply filtering, signal coupling, decoupling, and high-frequency applications.
    Technical Parameters
    Below are the key specifications of the Standard MLCC Ranges:
    | Parameter | Specification |

    | Capacitance Range | 0.47pF to 22µF |
    | Temperature Coefficient | C0G/NP0: ±30ppm/°C |
    X7R: ±15% (-55°C to +125°C) |
    | Dissipation Factor (DF) | C0G/NP0: Cr >50pF = 0.0015; Cr ≤50pF = 0.0015(15/Cr+0.7) |
    X7R: ≤0.025 |
    | Insulation Resistance | ≥100GΩ or 1000 seconds (whichever is less) |
    | Dielectric Withstand Voltage | Up to 10kV (model dependent) |
    | Ageing Rate | C0G/NP0: Zero |
    X7R: <2% per time decade |
    Dimensional Specifications
    The table below outlines the dimensional details for each case size:
    | Case Size | Length (L1) | Width (W) | Thickness (T) | Termination Band (L2) |

    | 0603 | 1.6 mm / 0.063" | 0.8 mm / 0.031" | 0.40 mm / 0.015" | 0.10 mm / 0.004" |
    | 0805 | 2.0 mm / 0.08" | 1.25 mm / 0.05" | 0.75 mm / 0.03" | 0.13 mm / 0.005" |
    | ... | ... | ... | ... | ... |
    Product Features and Advantages
    1. Reliability and Stability: The C0G/NP0 dielectric offers negligible capacitance loss over time, while X7R provides excellent thermal stability.
    2. Compact Size: The broad range of case sizes ensures suitability for miniaturized designs.
    3. High Performance: Low dissipation factor and excellent dielectric withstand voltage make these MLCCs ideal for critical applications.
    4. Enhanced Mechanical Robustness: The FlexiCapTM termination enhances the mechanical durability of the capacitor, allowing it to handle higher board deflection and thermal cycling without failure.
    Application Cases and Usage Recommendations
    Typical Applications:
    - Decoupling and bypassing in digital circuits.
    - Signal filtering and coupling in RF communication systems.
    - Energy storage and pulse conditioning in power supplies.

    Usage Suggestions:
    - Ensure the capacitor's voltage and temperature ratings align with the application requirements.
    - Use wave soldering only with caution, particularly for larger chips, and prefer reflow soldering to minimize thermal stress.
    - Opt for Sn/Ni-plated terminations when performing wave soldering to reduc

2220J1K00682GCT参数

参数
电容值 6.8nF
容差 ±2%
温度系数 C0G(NP0)
额定电压 1KV
长*宽*高 5.7mm(长度)*5mm(宽度)
通用封装 2220
安装方式 贴片安装
零件状态 在售

2220J1K00682GCT厂商介绍

Knowles Electronics是一家全球领先的微型声学和传感器解决方案供应商,专注于为客户提供高性能的微型声学、音频处理技术和传感器解决方案。公司的产品主要分为三大类:声学产品、传感器产品和微电子机械系统(MEMS)产品。

1. 声学产品:包括微型麦克风、扬声器、受话器等,广泛应用于智能手机、平板电脑、笔记本电脑、可穿戴设备等领域。

2. 传感器产品:包括压力传感器、惯性传感器等,应用于汽车、工业、医疗、消费电子等领域。

3. MEMS产品:包括MEMS麦克风、MEMS传感器等,应用于智能手机、智能家居、物联网等领域。

Knowles Electronics的优势在于:

1. 技术创新:公司持续投入研发,拥有多项专利技术,为客户提供高性能、高可靠性的产品。

2. 定制化服务:根据客户需求,提供定制化的解决方案,满足不同应用场景的需求。

3. 全球布局:在全球设有研发中心、生产基地和销售网络,为客户提供快速响应和优质服务。

4. 品质保证:公司严格遵循国际质量管理体系,确保产品质量和性能。

2220J1K00682GCT数据手册

厂牌 PDF简要描述 下载
KNOWLES ELECTRONICS 陶瓷电容 KNOWLES ELECTRONICS 2220J1K00682GCT 2220J1K00682GCT数据手册

2220J1K00682GCT封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 3.1584 ¥ 26.6885
库存: 4490
起订量: 800 增量: 0
交货地:
最小起订量为:1
合计: ¥ 26.68
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242