处理中...

首页  >  产品百科  >  2220J6K00180JCT

2220J6K00180JCT

产品分类: 陶瓷电容
产品描述: 18pF ±5% C0G(NP0) 6KV 2220 贴片安装 5.7mm(长度)*5mm(宽度)
供应商型号: DMT-2220J6K00180JCT
供应商: 海外现货
标准整包数: 1
KNOWLES ELECTRONICS 陶瓷电容 2220J6K00180JCT

2220J6K00180JCT概述

    # Standard MLCC Capacitors: Technical Overview
    Product Introduction
    Syfer Technologies presents its Standard MLCC (Multi-Layer Ceramic Chip Capacitors), a comprehensive range designed for versatile applications across various industries. These capacitors come in sizes ranging from 0603 to 8060, covering a broad spectrum of dimensions suitable for different PCB layouts and requirements. The capacitors utilize either C0G/NP0 or X7R dielectrics, offering precision in performance and reliability.
    Key Features:
    - Designed for general-purpose and high-reliability applications.
    - Utilize a unique wet process for manufacturing.
    - Incorporate precious metal electrodes to ensure durability.
    These capacitors are suited for applications demanding precise capacitance, including telecommunications, automotive electronics, industrial controls, and consumer electronics.
    Technical Parameters
    Capacitance Range
    - 0.47pF to 22µF
    Temperature Coefficients of Capacitance (TCC)
    - C0G/NP0: ± 30 ppm/°C (Zero Ageing)
    - X7R: ± 15% over the temperature range -55°C to +125°C
    Dissipation Factor (DF)
    - C0G/NP0: Cr > 50pF → ≤0.0015, Cr ≤ 50pF → 0.0015(15 ÷ Cr + 0.7)
    - X7R: ≤ 0.025
    Insulation Resistance (IR)
    - 100GΩ or 1000 seconds (whichever is lower)
    Dielectric Withstand Voltage (DWV)
    - Applied voltage: 5 ± 1 seconds, charging current: 50mA max
    Ageing Rate
    - C0G/NP0: Zero ageing
    - X7R: < 2% per time decade
    Dimensions
    | Case Size | Length (L1) | Width (W) | Thickness (T) | Termination Band (L2) |

    | 0603 | 1.6 mm ± 0.2 | 0.8 mm ± 0.2 | 0.4 mm | 0.10 mm |
    | 0805 | 2.0 mm ± 0.3 | 1.25 mm ± 0.2 | 0.4 mm | 0.13 mm |
    | 1206 | 3.2 mm ± 0.3 | 1.6 mm ± 0.2 | 0.4 mm | 0.25 mm |
    | ... | ... | ... | ... | ... |
    Ordering Information
    Ordering codes follow a structured format:
    - Chip Size: Size identifier
    - Termination: Material type (e.g., J = Matte Tin Plating, H = Tin-Lead)
    - Voltage Rating: e.g., 010 = 10V, 200 = 200V
    - Capacitance Value: Specific value in pF or µF, with tolerance (e.g., F = ±1%, K = ±10%)
    - Packaging: e.g., T = Reel (7”), B = Bulk Pack
    Product Characteristics and Advantages
    Unique Features
    1. C0G/NP0 Dielectric:
    Offers extremely stable temperature characteristics with negligible ageing, making it ideal for frequency-sensitive applications like RF circuits and oscillators.

    2. X7R Dielectric:
    Provides a good balance of stability and compact size, suitable for coupling, decoupling, and filtering in harsh environments.
    3. Wet Process Manufacturing:
    Ensures consistent performance and reliability by minimizing defects during fabrication.
    4. FlexiCap™ Termination:
    Improves mechanical resilience, allowing for enhanced board flexibility and resistance to temperature cycling up to 125°C.
    Market Competitiveness
    - Offers tight tolerances for critical applications requiring precision capacitance values.
    - Compatible with RoHS and REACH directives, ensuring environmental compliance.
    - Customizable options allow tailoring to specific customer requirements, making it a flexible solution for varied applications.
    Application Cases and Usage Recommendations
    Application Examples
    1. Telecommunications:
    Used in RF filters and resonators due to the low-loss and temperature stability of the C0G/NP0 dielectric.
    2. Automotive Electronics:
    Decoupling capacitors in power supply lines, leveraging the robustness of the X7R dielectric.
    3. Industrial Control Systems:
    Supports filtering in

2220J6K00180JCT参数

参数
电容值 18pF
容差 ±5%
温度系数 C0G(NP0)
额定电压 6KV
长*宽*高 5.7mm(长度)*5mm(宽度)
通用封装 2220
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

2220J6K00180JCT厂商介绍

Knowles Electronics是一家全球领先的微型声学和传感器解决方案供应商,专注于为客户提供高性能的微型声学、音频处理技术和传感器解决方案。公司的产品主要分为三大类:声学产品、传感器产品和微电子机械系统(MEMS)产品。

1. 声学产品:包括微型麦克风、扬声器、受话器等,广泛应用于智能手机、平板电脑、笔记本电脑、可穿戴设备等领域。

2. 传感器产品:包括压力传感器、惯性传感器等,应用于汽车、工业、医疗、消费电子等领域。

3. MEMS产品:包括MEMS麦克风、MEMS传感器等,应用于智能手机、智能家居、物联网等领域。

Knowles Electronics的优势在于:

1. 技术创新:公司持续投入研发,拥有多项专利技术,为客户提供高性能、高可靠性的产品。

2. 定制化服务:根据客户需求,提供定制化的解决方案,满足不同应用场景的需求。

3. 全球布局:在全球设有研发中心、生产基地和销售网络,为客户提供快速响应和优质服务。

4. 品质保证:公司严格遵循国际质量管理体系,确保产品质量和性能。

2220J6K00180JCT数据手册

厂牌 PDF简要描述 下载
KNOWLES ELECTRONICS 陶瓷电容 KNOWLES ELECTRONICS 2220J6K00180JCT 2220J6K00180JCT数据手册

2220J6K00180JCT封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 3.1315 ¥ 26.4613
库存: 241
起订量: 800 增量: 0
交货地:
最小起订量为:1
合计: ¥ 26.46
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242