处理中...

首页  >  产品百科  >  C062T474K5X5CR

C062T474K5X5CR

产品分类: 陶瓷电容
厂牌: KEMET
产品描述: 470nF ±10% 50V 通孔安装 7.37mm*2.29mm*7.37mm
供应商型号: 80-C062T474K5X5CR
供应商: Mouser
标准整包数: 1
KEMET 陶瓷电容 C062T474K5X5CR

C062T474K5X5CR概述

    Multilayer Ceramic Capacitors: Axial & Radial Leaded – Technical Overview
    Product Introduction
    Multilayer ceramic capacitors (MLCCs) are versatile electronic components widely used in numerous industries. Available in both leaded and surface-mounted versions, leaded styles come in molded and conformally coated designs with either axial or radial leads. Despite their diverse physical configurations, all MLCCs share a common core: the "chip," which consists of alternating dielectric layers and metal electrodes fused together through high-temperature firing. This process enables these capacitors to deliver high capacitance in a compact space.
    Key applications include resonant circuits, bypassing, coupling, and filtering in RF and signal processing systems. Their ability to withstand harsh environments makes them ideal for automotive, aerospace, industrial, and consumer electronics.
    Technical Parameters
    Below are key technical specifications for KEMET's leaded ceramic capacitors:
    | Temperature Characteristic | Capacitance Range | Voltage Rating | Capacitance Stability |
    ||
    | C0G/NP0 | -/+ 30 ppm/°C (-55°C to +125°C) | Up to 500 VDC | Stable; ±0% drift |
    | X7R | -/+ 15% (-55°C to +125°C) | Up to 500 VDC | Stable; ±15% drift |
    | Z5U | -/+ 22%/-56% (+10°C to +85°C)| Up to 500 VDC | General-purpose; ±22%/-56% drift |
    Additional performance metrics include:
    - Equivalent Series Resistance (ESR): Low, improving overall efficiency.
    - Dielectric Withstanding Voltage: 2.5 x rated voltage for 60 seconds.
    - Operating Frequency: Typically 1 kHz to 1 MHz.
    These parameters ensure broad applicability across different operational requirements and environmental conditions.
    Product Features and Advantages
    - C0G/NP0 (Class I): Exceptional temperature stability with no capacitance drift, making it ideal for precision applications such as oscillators and filters.
    - X7R (Class II): High volumetric efficiency with excellent long-term stability, suitable for bypass and coupling in power supply circuits.
    - Z5U (Class III): Offers the highest capacitance density at a lower cost, ideal for general-purpose applications requiring less stringent stability.
    The combination of small footprint, robust construction, and superior electrical performance gives these capacitors a competitive edge in demanding environments.
    Application Cases and Usage Recommendations
    - Automotive: X7R capacitors are frequently used in engine control units (ECUs) due to their ability to handle temperature fluctuations (-55°C to +125°C).
    - Industrial Control Systems: C0G capacitors excel in RF matching circuits and timing applications.
    - Consumer Electronics: Z5U capacitors are economical solutions for bulk decoupling in power supplies.
    Usage Tips:
    1. Environmental Conditions: Always operate within specified temperature and voltage ranges to avoid drift or permanent damage.
    2. Thermal Management: Use proper heat sinks or mounting configurations to prevent excessive temperature rises.
    3. Storage: Store capacitors in dry environments to prevent moisture absorption, which can degrade insulation resistance.
    Compatibility and Support
    KEMET MLCCs exhibit excellent compatibility with a variety of printed circuit boards (PCBs) and systems. They are fully supported by KEMET’s global technical support network, offering comprehensive datasheets, application notes, and troubleshooting resources. Custom configurations are also available upon request.
    Common Issues and Solutions
    | Issue | Cause | Solution |
    |
    | Decreased capacitance over time | Aging of Class II/III capacitors | Heat the

C062T474K5X5CR参数

参数
电容值 470nF
容差 ±10%
温度系数 -
额定电压 50V
长*宽*高 7.37mm*2.29mm*7.37mm
安装方式 通孔安装
包装方式 散装

C062T474K5X5CR厂商介绍

KEMET(基美电子)是一家全球领先的电子元件制造商,成立于1919年,总部位于美国南卡罗来纳州格林维尔。KEMET专注于为电子设备提供高质量的电容器、电感器、滤波器、保护元件等被动元件。

KEMET的产品主要分为以下几类:
1. 电容器:包括陶瓷电容器、铝电容器、钽电容器等,广泛应用于消费电子、工业控制、汽车电子等领域。
2. 电感器:包括铁氧体电感器、功率电感器等,用于电源管理、信号处理等。
3. 滤波器:包括EMI滤波器、信号滤波器等,用于抑制电磁干扰、提高信号质量。
4. 保护元件:包括保险丝、浪涌保护器等,用于保护电路免受过电流、过电压等损害。

KEMET的优势在于:
1. 产品线丰富:提供多种类型的被动元件,满足不同客户的需求。
2. 技术领先:拥有多项专利技术,产品性能优越。
3. 品质可靠:严格的质量控制体系,确保产品的稳定性和可靠性。
4. 服务全球:在全球设有多个生产基地和销售网络,为客户提供及时、便捷的服务。

C062T474K5X5CR数据手册

厂牌 PDF简要描述 下载
KEMET 陶瓷电容 KEMET C062T474K5X5CR C062T474K5X5CR数据手册

C062T474K5X5CR封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 8.924 ¥ 75.4078
10+ $ 5.907 ¥ 49.9142
50+ $ 5.2164 ¥ 44.0786
100+ $ 4.428 ¥ 37.4166
500+ $ 4.2525 ¥ 35.9336
1000+ $ 4.0425 ¥ 34.1591
库存: 29
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 75.4
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242