处理中...

首页  >  产品百科  >  C317C471J2G5TA

C317C471J2G5TA

产品分类: 陶瓷电容
厂牌: KEMET
产品描述: 470pF ±5% C0G(NP0) 200V 通孔安装 3.81mm*2.54mm*5.08mm
供应商型号: 399-4241-ND
供应商: Digi-Key
标准整包数: 1
KEMET 陶瓷电容 C317C471J2G5TA

C317C471J2G5TA概述

    Goldmax C0G Radial Leaded Multilayer Ceramic Capacitors: A Comprehensive Overview
    1. Product Introduction
    The Goldmax C0G capacitors, part of KEMET's premier line of multilayer ceramic capacitors, offer exceptional reliability and performance across various applications. These capacitors feature a C0G dielectric, characterized by its "Class I stable" nature, which ensures excellent temperature compensation and stability, making them ideal for applications that demand precise capacitance and low losses. Key advantages include an operating temperature range of −55°C to +125°C and compatibility with RoHS, REACH, and Pb-free standards.
    2. Technical Parameters
    Below is a concise overview of the key technical specifications:
    | Parameter | Value/Specification |

    | Capacitance Range | 1 pF to 0.47 µF |
    | Voltage Ratings | 25 V, 50 V, 100 V, 200 V, 250 V |
    | Capacitance Tolerance | ±0.5 pF, ±1%, ±2%, ±5%, ±10% |
    | Temperature Stability | ±30 ppm/°C (from -55°C to +125°C) |
    | Dielectric | C0G, offering negligible temperature coefficient of capacitance |
    | Thermal Properties | Extremely low ESR and ESL (suitable for high-frequency applications) |
    | Withstand Voltage | 250% of rated voltage |
    | Insulation Resistance | ≥100 GΩ or 1,000 MΩ·µF (at 25°C) |
    | Dissipation Factor (DF) | ≤0.1% at 25°C |
    3. Product Features and Advantages
    - Stability and Precision: The C0G dielectric ensures negligible changes in capacitance across all operating temperatures, making these capacitors ideal for precision-timing circuits.
    - Broad Application Spectrum: Suitable for tuning, blocking, decoupling, bypass, transient voltage suppression, and energy storage.
    - Robust Construction: Conformal coating offers excellent moisture resistance and flame retardancy (UL 94V-0 compliant).
    - Lead-Free Compatibility: Fully compliant with RoHS, REACH, and halogen-free standards.
    - Outstanding Performance: High current handling capability, low ESR, and negligible aging.
    4. Application Case Studies and Usage Recommendations
    Applications:
    - Resonant circuits
    - RF filtering and signal conditioning
    - Timing and synchronization systems
    - High-current ripple circuits
    Usage Suggestions:
    For high-reliability applications such as automotive ignition systems, radar modules, or medical devices, ensure that the selected capacitor voltage rating exceeds the expected operational voltage. For sensitive timing circuits, select components with tighter tolerances like ±0.5 pF or ±1%.<

C317C471J2G5TA参数

参数
电容值 470pF
容差 ±5%
温度系数 C0G(NP0)
额定电压 200V
长*宽*高 3.81mm*2.54mm*5.08mm
安装方式 通孔安装
零件状态 在售
包装方式 散装,袋装

C317C471J2G5TA厂商介绍

KEMET(基美电子)是一家全球领先的电子元件制造商,成立于1919年,总部位于美国南卡罗来纳州格林维尔。KEMET专注于为电子设备提供高质量的电容器、电感器、滤波器、保护元件等被动元件。

KEMET的产品主要分为以下几类:
1. 电容器:包括陶瓷电容器、铝电容器、钽电容器等,广泛应用于消费电子、工业控制、汽车电子等领域。
2. 电感器:包括铁氧体电感器、功率电感器等,用于电源管理、信号处理等。
3. 滤波器:包括EMI滤波器、信号滤波器等,用于抑制电磁干扰、提高信号质量。
4. 保护元件:包括保险丝、浪涌保护器等,用于保护电路免受过电流、过电压等损害。

KEMET的优势在于:
1. 产品线丰富:提供多种类型的被动元件,满足不同客户的需求。
2. 技术领先:拥有多项专利技术,产品性能优越。
3. 品质可靠:严格的质量控制体系,确保产品的稳定性和可靠性。
4. 服务全球:在全球设有多个生产基地和销售网络,为客户提供及时、便捷的服务。

C317C471J2G5TA数据手册

厂牌 PDF简要描述 下载
KEMET 陶瓷电容 KEMET C317C471J2G5TA C317C471J2G5TA数据手册

C317C471J2G5TA封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.575 ¥ 4.8588
10+ $ 0.3172 ¥ 2.6288
1000+ $ 0.1573 ¥ 1.3038
2500+ $ 0.1401 ¥ 1.1613
5000+ $ 0.1375 ¥ 1.1399
库存: 744
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 4.85
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242