处理中...

首页  >  产品百科  >  C052G332J5G5CR

C052G332J5G5CR

产品分类:
厂牌: KEMET
产品描述: Cap Ceramic 0.0033uF 50V C0G 5% Radial 5.08mm (0.01%FR) 125°C Bulk
供应商型号: 80-CCR05CG332JR
供应商: Mouser
标准整包数: 1
KEMET  C052G332J5G5CR

C052G332J5G5CR概述

    Multilayer Ceramic Capacitors: A Comprehensive Guide
    Product Introduction
    Multilayer ceramic capacitors (MLCCs) are widely used electronic components available in axial and radial leaded styles. These capacitors offer high capacitance in compact physical volumes, making them indispensable in numerous applications. They are utilized across industries such as telecommunications, automotive electronics, consumer electronics, and industrial control systems. Key applications include bypassing, coupling, filtering, and timing circuits.
    Technical Parameters
    Below are the essential technical specifications for KEMET’s leaded MLCCs:
    | Parameter | COG (Class I) | X7R (Class II) | Z5U (Class III) |
    ||
    | Temperature Coefficient | ± 30 ppm/°C | ± 15% over -55°C to +125°C | +22% / -56% over +10°C to +85°C |
    | Dissipation Factor | 0.10% | 0.5% | 4.0% |
    | Dielectric Strength | 2.5 × Rated Voltage | 2.5 × Rated Voltage | 2.5 × Rated Voltage |
    | Insulation Resistance | ≥1,000 MΩ-µF | ≥1,000 MΩ-µF | ≥1,000 MΩ-µF |
    | Capacitance Range | <1 pF to 1 µF | 100 pF to 4.7 µF | 100 pF to 10 µF |
    These parameters highlight the robustness and versatility of MLCCs in handling various operational conditions.
    Product Features and Advantages
    1. Compact Size: High capacitance density enables space-saving designs.
    2. Wide Operating Temperature Range: Supports critical operations in extreme environmental conditions.
    3. Stability: COG class capacitors exhibit exceptional temperature stability, making them ideal for precision applications.
    4. Versatility: Different classes cater to diverse needs, from general-purpose bypass capacitors to high-stability resonators.
    Application Case Studies and Usage Recommendations
    Case Study 1: Automotive Applications
    In automotive ECUs, COG capacitors are chosen for their temperature stability, ensuring reliable operation under varying temperatures (-40°C to +125°C).
    Recommendation: Use COG capacitors for critical circuits where temperature stability is paramount.
    Case Study 2: Consumer Electronics
    X7R capacitors are commonly used in coupling and filtering applications. Their ability to maintain capacitance over a broad temperature range makes them suitable for portable devices.
    Recommendation: For portable electronics requiring compact design, consider X7R capacitors due to their balance of performance and size.
    Case Study 3: Industrial Control Systems
    Z5U capacitors excel in cost-sensitive applications where volume efficiency is critical. They provide reasonable stability within moderate temperature ranges.
    Recommendation: Opt for Z5U capacitors when budget constraints are a concern and minimal drift is acceptable.
    Compatibility and Support
    KEMET MLCCs are compatible with standard mounting techniques and industry-standard PCB layouts. The company provides comprehensive technical support and maintenance resources, ensuring seamless integration and long-term reliability.
    Common Issues and Solutions
    1. Issue: Decreased Capacitance Over Time
    - Solution: Implement periodic re-heating procedures or choose COG-class capacitors for long-term stability.

    2. Issue: Increased Impedance at Higher Frequencies
    - Solution: Optimize circuit layout to minimize series inductance effects by using shorter leads and appropriate grounding.
    3. Issue: High Dissipation Factor
    - Solution: Select X7R capacitors for applications where moderate dissipation is acceptable or consider COG capacitors for ultra-low dissipation requirements

C052G332J5G5CR厂商介绍

KEMET(基美电子)是一家全球领先的电子元件制造商,成立于1919年,总部位于美国南卡罗来纳州格林维尔。KEMET专注于为电子设备提供高质量的电容器、电感器、滤波器、保护元件等被动元件。

KEMET的产品主要分为以下几类:
1. 电容器:包括陶瓷电容器、铝电容器、钽电容器等,广泛应用于消费电子、工业控制、汽车电子等领域。
2. 电感器:包括铁氧体电感器、功率电感器等,用于电源管理、信号处理等。
3. 滤波器:包括EMI滤波器、信号滤波器等,用于抑制电磁干扰、提高信号质量。
4. 保护元件:包括保险丝、浪涌保护器等,用于保护电路免受过电流、过电压等损害。

KEMET的优势在于:
1. 产品线丰富:提供多种类型的被动元件,满足不同客户的需求。
2. 技术领先:拥有多项专利技术,产品性能优越。
3. 品质可靠:严格的质量控制体系,确保产品的稳定性和可靠性。
4. 服务全球:在全球设有多个生产基地和销售网络,为客户提供及时、便捷的服务。

C052G332J5G5CR数据手册

厂牌 PDF简要描述 下载
KEMET KEMET C052G332J5G5CR C052G332J5G5CR数据手册

C052G332J5G5CR封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 4.646 ¥ 39.2587
10+ $ 3.377 ¥ 28.5357
100+ $ 2.808 ¥ 23.7276
200+ $ 2.6568 ¥ 22.45
500+ $ 2.541 ¥ 21.4715
2500+ $ 2.352 ¥ 19.8744
库存: 69
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 39.25
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
#636CY-470M=P3 ¥ 14.2296
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.891.606 ¥ 484.9515
0.891.607 ¥ 484.9515
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879