处理中...

首页  >  产品百科  >  C412C223K1R5TA7200

C412C223K1R5TA7200

产品分类: 陶瓷电容
厂牌: KEMET
产品描述: 22nF ±10% X7R 100V 插件 通孔安装 4.32mm(长度)*4.32mm(宽度)
供应商型号: 80-C412C223K1R-TR
供应商: Mouser
标准整包数: 1
KEMET 陶瓷电容 C412C223K1R5TA7200

C412C223K1R5TA7200概述

    # KEMET Aximax X7R Multilayer Ceramic Capacitors: Product Overview and Analysis
    1. Product Introduction
    KEMET's Aximax conformally coated axial leaded ceramic capacitors are designed with the X7R dielectric, which is characterized as a "temperature stable" material suitable for Class II applications. These capacitors excel in bypass, decoupling, filtering, and transient voltage suppression functions. With a robust construction that supports a maximum operating temperature of 125°C, these capacitors are well-suited for demanding industrial and commercial applications.
    Key attributes include a conformal coating that ensures flame retardancy as per UL 94V–0 standards, a wide operating temperature range of -55°C to +125°C, and compatibility with RoHS and REACH regulations. Additionally, the capacitors are Pb-free, ensuring compliance with modern environmental standards.
    2. Technical Specifications
    Key Electrical Characteristics:
    - Capacitance Range: 10 pF to 10 μF
    - Voltage Ratings: 25 V, 50 V, 100 V, 200 V, and 250 V
    - Capacitance Tolerances: ±5%, ±10%, and ±20%
    - Dielectric Material: X7R (Temperature Stable)
    - Leads: Matte Tin-plated leads offering excellent solderability
    - Encapsulation: Meets UL 94V–0 flame retardant standards
    - Maximum Aging Rate: 3.0% capacitance loss per decade hour
    Mechanical Characteristics:
    - Lead Dimensions: Standard length: 1 inch (25.4 mm)
    - Case Sizes: Vary based on diameter and length (e.g., 0.095" × 0.170", 0.120" × 0.170")
    Environmental Compliance:
    - RoHS and REACH compliant
    - Halogen-free
    3. Product Features and Advantages
    Unique Features:
    - Axial Leaded Design: Simplifies mounting and handling.
    - Conformal Coating: Enhances durability and moisture resistance.
    - Temperature Stability: X7R dielectric minimizes capacitance changes across temperature ranges (-55°C to +125°C).
    - Wide Voltage Range: Offers flexibility in diverse applications.
    - 100% Pure Matte Tin Plated Leads: Ensures superior solderability and corrosion resistance.
    Market Competitiveness:
    These capacitors outperform many competitors due to their high reliability, thermal stability, and compact size. Their versatility in supporting multiple voltage and capacitance configurations makes them ideal for applications requiring precision and performance.
    4. Applications and Usage Recommendations
    Typical Applications:
    - Decoupling and bypass circuits in power supplies
    - Filtering in signal conditioning systems
    - Transient voltage suppression in communication equipment
    Use Case Examples:
    1. Power Supply Filter: Used in telecommunications infrastructure to stabilize voltage levels and filter out noise.
    2. Industrial Automation: Supports motor control applications where precise timing and filtering are essential.
    Usage Tips:
    - Ensure proper alignment of leads during assembly to prevent mechanical stress.
    - Use a gradual preheat during manual soldering to avoid thermal shock.
    - Verify the environmental conditions match the capacitor's specifications before installation.
    5. Compatibility and Support
    Compatibility:
    - Compatible with a broad range of soldering processes, including wave soldering and hand soldering.
    - Suitable for various PCB layouts, especially those with axial lead mounting capabilities.
    Manufacturer Support:
    KEMET offers comprehensive technical support and extensive documentation, including performance and reliability data, to assist engineers in selecting and integrating these capacitors into their designs.
    6. Common Issues and Solutions
    | Issue | Solution |

    | Capacitance Loss Over Time | Monitor the application's environmental conditions; apply a lower aging rate capacitor if necessary. |
    | Soldering Defects | Follow recommended soldering profiles strictly, ensuring preheating steps are gradual. |
    | Mechani

C412C223K1R5TA7200参数

参数
电容值 22nF
容差 ±10%
温度系数 X7R
额定电压 100V
长*宽*高 4.32mm(长度)*4.32mm(宽度)
通用封装 插件
安装方式 通孔安装
零件状态 在售
包装方式 卷带包装

C412C223K1R5TA7200厂商介绍

KEMET(基美电子)是一家全球领先的电子元件制造商,成立于1919年,总部位于美国南卡罗来纳州格林维尔。KEMET专注于为电子设备提供高质量的电容器、电感器、滤波器、保护元件等被动元件。

KEMET的产品主要分为以下几类:
1. 电容器:包括陶瓷电容器、铝电容器、钽电容器等,广泛应用于消费电子、工业控制、汽车电子等领域。
2. 电感器:包括铁氧体电感器、功率电感器等,用于电源管理、信号处理等。
3. 滤波器:包括EMI滤波器、信号滤波器等,用于抑制电磁干扰、提高信号质量。
4. 保护元件:包括保险丝、浪涌保护器等,用于保护电路免受过电流、过电压等损害。

KEMET的优势在于:
1. 产品线丰富:提供多种类型的被动元件,满足不同客户的需求。
2. 技术领先:拥有多项专利技术,产品性能优越。
3. 品质可靠:严格的质量控制体系,确保产品的稳定性和可靠性。
4. 服务全球:在全球设有多个生产基地和销售网络,为客户提供及时、便捷的服务。

C412C223K1R5TA7200数据手册

厂牌 PDF简要描述 下载
KEMET 陶瓷电容 KEMET C412C223K1R5TA7200 C412C223K1R5TA7200数据手册

C412C223K1R5TA7200封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.4945 ¥ 4.1785
10+ $ 0.3094 ¥ 2.614
100+ $ 0.2105 ¥ 1.7783
1000+ $ 0.1307 ¥ 1.1042
5000+ $ 0.122 ¥ 1.0312
10000+ $ 0.108 ¥ 0.9126
25000+ $ 0.0987 ¥ 0.834
50000+ $ 0.0924 ¥ 0.7808
库存: 14939
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 4.17
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242