处理中...

首页  >  产品百科  >  C317C220K2G5TA7301

C317C220K2G5TA7301

产品分类: 陶瓷电容
厂牌: KEMET
产品描述: 22pF ±10% C0G(NP0) 200V 插件 通孔安装 3.81mm*2.54mm*5.08mm
供应商型号: 80-C317C220K2G-TR
供应商: Mouser
标准整包数: 1
KEMET 陶瓷电容 C317C220K2G5TA7301

C317C220K2G5TA7301概述

    KEMET Goldmax C0G Multilayer Ceramic Capacitor Technical Overview
    1. Product Introduction
    KEMET's Goldmax series of conformally coated radial leaded multilayer ceramic capacitors, featuring C0G dielectric, are engineered to meet the most demanding performance standards in electronic applications. These capacitors offer stable electrical properties and excellent thermal performance, making them ideal for use in resonant circuits, timing circuits, and other applications where high precision, minimal capacitance drift, and robust reliability are critical.
    The C0G dielectric is classified as a Class I "stable" material according to the Electronics Industries Alliance (EIA). This classification ensures the capacitor exhibits no significant changes in capacitance over time, voltage, or temperature ranges. Applications benefiting from these properties include power supplies, oscillators, and RF circuits.
    2. Technical Parameters
    | Parameter | Value |

    | Operating Temperature Range | -55°C to +125°C |
    | Capacitance Tolerance | ±0.5 pF, ±1%, ±2%, ±5%, ±10% |
    | Rated Voltage Ranges | 25 V, 50 V, 100 V, 200 V, 250 V |
    | Capacitance Range | 1 pF to 0.47 µF |
    | Dielectric Withstanding Voltage | 250% of rated voltage |
    | Insulation Resistance | ≥ 100 GΩ |
    | Dissipation Factor (DF) | ≤ 0.1% |
    | Capacitance Change per Temperature | ±30 ppm/°C over -55°C to +125°C |
    | Lead Finish | 100% matte tin (Sn), SnPb (60/40) options available |
    Notes:
    - The conformal coating provides enhanced protection against environmental contaminants such as moisture and dust.
    - The devices are RoHS, REACH, and halogen-free compliant when specified with tin (Sn) lead finishes.
    3. Product Features and Advantages
    - Extreme Thermal Stability: Maintains capacitance with minimal variation across a wide temperature range (-55°C to +125°C).
    - Non-Polarized Design: Eliminates polarity-related installation concerns.
    - Excellent Solderability: Pure matte tin plating ensures superior solder joint reliability.
    - RoHS Compliance: Compliant with lead-free manufacturing practices.
    - Wide Voltage Range: Options available from 25 V to 250 V to suit diverse application needs.
    - Low Equivalent Series Resistance (ESR) and Equivalent Series Inductance (ESL): Ideal for high-frequency applications.
    - Fire Safety: Meets UL 94V-0 flame retardancy standards.
    4. Application Cases and Use Suggestions
    Applications Include:
    - Timing circuits and tuning circuits
    - Filtering, bypass, and decoupling in sensitive electronic systems
    - Pulse circuits and high-current applications
    - Transient voltage suppression
    Use Case Example:
    In RF communication systems, these capacitors can be used in oscillators to stabilize frequency output, ensuring consistent signal transmission.
    Optimization Suggestion:
    For high-reliability applications, users should select capacitors with tighter tolerances (e.g., ±0.5 pF or ±1%) to ensure optimal performance. Additionally, conformal coatings enhance durability in harsh environments such as industrial control systems or automotive electronics.
    5. Compatibility and Support
    Compatibility:
    These Goldmax capacitors are compatible with most standard PC

C317C220K2G5TA7301参数

参数
电容值 22pF
容差 ±10%
温度系数 C0G(NP0)
额定电压 200V
长*宽*高 3.81mm*2.54mm*5.08mm
通用封装 插件
安装方式 通孔安装
零件状态 在售
包装方式 卷带包装

C317C220K2G5TA7301厂商介绍

KEMET(基美电子)是一家全球领先的电子元件制造商,成立于1919年,总部位于美国南卡罗来纳州格林维尔。KEMET专注于为电子设备提供高质量的电容器、电感器、滤波器、保护元件等被动元件。

KEMET的产品主要分为以下几类:
1. 电容器:包括陶瓷电容器、铝电容器、钽电容器等,广泛应用于消费电子、工业控制、汽车电子等领域。
2. 电感器:包括铁氧体电感器、功率电感器等,用于电源管理、信号处理等。
3. 滤波器:包括EMI滤波器、信号滤波器等,用于抑制电磁干扰、提高信号质量。
4. 保护元件:包括保险丝、浪涌保护器等,用于保护电路免受过电流、过电压等损害。

KEMET的优势在于:
1. 产品线丰富:提供多种类型的被动元件,满足不同客户的需求。
2. 技术领先:拥有多项专利技术,产品性能优越。
3. 品质可靠:严格的质量控制体系,确保产品的稳定性和可靠性。
4. 服务全球:在全球设有多个生产基地和销售网络,为客户提供及时、便捷的服务。

C317C220K2G5TA7301数据手册

厂牌 PDF简要描述 下载
KEMET 陶瓷电容 KEMET C317C220K2G5TA7301 C317C220K2G5TA7301数据手册

C317C220K2G5TA7301封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.322 ¥ 2.7209
10+ $ 0.1967 ¥ 1.6617
100+ $ 0.1311 ¥ 1.1078
1000+ $ 0.0902 ¥ 0.7622
2500+ $ 0.0702 ¥ 0.5932
10000+ $ 0.0648 ¥ 0.5476
25000+ $ 0.0609 ¥ 0.5146
50000+ $ 0.0567 ¥ 0.4791
库存: 3990
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 2.72
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242