处理中...

首页  >  产品百科  >  C124T333K5X5CS

C124T333K5X5CS

产品分类: 陶瓷电容
厂牌: KEMET
产品描述: 33nF ±10% 50V 通孔安装 6.35mm(长度)
供应商型号:
供应商:
标准整包数: 0
KEMET 陶瓷电容 C124T333K5X5CS

C124T333K5X5CS概述

    # KEMET Multilayer Ceramic Capacitors: Comprehensive Technical Overview
    Product Introduction
    Multilayer ceramic capacitors (MLCCs) are a staple in electronic circuitry, offering robust performance in various physical sizes and configurations. They come in both leaded and surface-mounted versions, catering to a broad spectrum of applications. KEMET offers leaded MLCCs with axial and radial leads, ensuring compatibility with diverse design needs. The basic construction of these capacitors involves a "chip" comprising alternating dielectric and metal layers. Upon high-temperature firing, this assembly forms a monolithic block with high capacitance density in a compact footprint. Key features include non-polarized operation, making them ideal for direct current (DC) applications.
    Technical Parameters
    KEMET's MLCCs are categorized into three temperature classes based on their electrical characteristics:
    Class I (Temperature Compensating)
    - Temperature Coefficient: 0 ± 30 ppm/°C
    - Operating Range: -55°C to +125°C
    - Applications: Resonant circuits, requiring high stability.
    Class II (Stable)
    - Maximum Capacitance Change: ±15%
    - Operating Range: -55°C to +125°C
    - Applications: Bypass, coupling, and frequency-discriminating circuits.
    Class III (General Purpose)
    - Maximum Capacitance Change: +22% to -56%
    - Operating Range: +10°C to +85°C
    - Applications: Non-critical bypass and coupling functions.
    Additional Specifications:
    - Rated Voltage: Max continuous DC working voltage varies based on type.
    - Capacitance Measurement Conditions: Dependent on class and range.
    - Dielectric Withstanding Voltage: 2.5 times the rated voltage for 60 seconds.
    Product Features and Advantages
    KEMET's leaded MLCCs stand out due to their high volumetric efficiency, superior stability in Class I capacitors, and flexibility in operational environments. Their ability to handle varying voltages, frequencies, and temperatures makes them versatile for modern electronics. Additionally, Class II and III capacitors offer improved capacitance stability under load conditions, while maintaining cost-effective design solutions.
    Application Cases and Usage Tips
    Typical Applications:
    - Power Supplies: Filtering and smoothing currents.
    - Telecommunications: Signal processing and filtering.
    - Automotive: Engine control modules and sensor integration.
    Usage Recommendations:
    - Ensure proper derating to extend lifespan.
    - Optimize PCB layout to minimize series inductance.
    - Consider environmental conditions during selection.
    Compatibility and Support
    KEMET's MLCCs exhibit strong compatibility with various electronic systems. The company provides comprehensive support through detailed datasheets, application notes, and technical assistance to facilitate seamless integration into designs.
    Common Issues and Solutions
    | Issue | Solution |

    | Decreased Capacitance | Check voltage and temperature conditions |
    | Increased Dissipation | Reduce operating temperatures |
    | Leakage Current | Verify insulation resistance |
    Summary and Recommendation
    KEMET's multilayer ceramic capacitors represent a pinnacle of innovation in passive components. Their exceptional thermal and electrical characteristics make them indispensable in numerous industries. Given their reliability, ease of use, and wide range of configurations, we highly recommend these capacitors for any project requiring high-performance passive components. Whether designing consumer electronics or industrial machinery, KEMET MLCCs provide a reliable foundation for success.

C124T333K5X5CS参数

参数
电容值 33nF
容差 ±10%
温度系数 -
额定电压 50V
长*宽*高 6.35mm(长度)
安装方式 通孔安装

C124T333K5X5CS厂商介绍

KEMET(基美电子)是一家全球领先的电子元件制造商,成立于1919年,总部位于美国南卡罗来纳州格林维尔。KEMET专注于为电子设备提供高质量的电容器、电感器、滤波器、保护元件等被动元件。

KEMET的产品主要分为以下几类:
1. 电容器:包括陶瓷电容器、铝电容器、钽电容器等,广泛应用于消费电子、工业控制、汽车电子等领域。
2. 电感器:包括铁氧体电感器、功率电感器等,用于电源管理、信号处理等。
3. 滤波器:包括EMI滤波器、信号滤波器等,用于抑制电磁干扰、提高信号质量。
4. 保护元件:包括保险丝、浪涌保护器等,用于保护电路免受过电流、过电压等损害。

KEMET的优势在于:
1. 产品线丰富:提供多种类型的被动元件,满足不同客户的需求。
2. 技术领先:拥有多项专利技术,产品性能优越。
3. 品质可靠:严格的质量控制体系,确保产品的稳定性和可靠性。
4. 服务全球:在全球设有多个生产基地和销售网络,为客户提供及时、便捷的服务。

C124T333K5X5CS数据手册

厂牌 PDF简要描述 下载
KEMET 陶瓷电容 KEMET C124T333K5X5CS C124T333K5X5CS数据手册

C124T333K5X5CS封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242