处理中...

首页  >  产品百科  >  C052C223K5R5TA7301

C052C223K5R5TA7301

产品分类: 陶瓷电容
厂牌: KEMET
产品描述: 22nF ±10% X7R 50V 通孔安装 4.83mm*2.29mm*5.97mm
供应商型号: 80-C052C223K5R5TA-TR
供应商: Mouser
标准整包数: 1
KEMET 陶瓷电容 C052C223K5R5TA7301

C052C223K5R5TA7301概述

    # KEMET Multilayer Ceramic Capacitors: Axial & Radial Leaded
    Product Introduction
    Multilayer ceramic capacitors (MLCCs) manufactured by KEMET Electronics Corporation are a vital component in modern electronic systems. These capacitors are available in a variety of physical sizes and configurations, with options for axial and radial leaded designs. Unlike single-layer capacitors, MLCCs provide compactness and high capacitance values, making them ideal for a broad range of applications, including signal coupling, decoupling, filtering, and resonant circuits. KEMET's product line includes leaded capacitors that come in molded and conformally coated forms, catering to diverse needs such as environmental resistance and mechanical robustness.
    These capacitors are fabricated using layers of ceramic dielectric interspersed with metal electrodes. Once sintered at high temperatures, they form a monolithic structure, offering exceptional performance in minimal space. Termination materials differ based on the intended application, ensuring versatility across industries like telecommunications, automotive electronics, consumer electronics, and industrial equipment.
    Technical Parameters
    The following technical specifications outline the key performance parameters of KEMET's MLCCs:
    | Parameter | Value |

    | Temperature Coefficients | C0G (Class I): ±30 ppm/°C
    X7R (Class II): ±15%
    Z5U (Class III): +22%, -56% |
    | Rated Voltage | Up to 50V (varies by model) |
    | Capacitance Range | 1 pF to 100 µF |
    | Dielectric Strength | 2.5 x Rated DC Voltage |
    | Dissipation Factor | C0G: 0.10%; X7R: ≤2.5%; Z5U: ≤4.0% |
    | Insulation Resistance | ≥1,000 MΩ or ≥100 GΩ |
    | Operating Temperature Range | C0G: -55°C to +125°C
    X7R: -55°C to +125°C
    Z5U: +10°C to +85°C |
    Product Features and Advantages
    KEMET's multilayer ceramic capacitors stand out due to their robust design and superior performance attributes. Here are some key advantages:
    1. High Capacitance Density: Small physical footprint allows for compact designs.
    2. Stability: The C0G class offers excellent temperature stability, making it ideal for precision applications.
    3. Versatility: Available in multiple temperature characteristics (C0G, X7R, Z5U), catering to different application needs.
    4. High Reliability: Constructed with high-quality materials and manufacturing processes, ensuring long operational life.
    5. Environmental Protection: Conformal coatings provide enhanced resistance to moisture, dust, and corrosive agents.
    Application Cases and Usage Recommendations
    Applications:
    - Signal Coupling/Coupling Filters: X7R capacitors are ideal for coupling filters in RF circuits due to their stable performance over temperature.
    - Power Decoupling: MLCCs with high capacitance and low equivalent series resistance (ESR) are preferred in power supply decoupling scenarios.
    - Resonant Circuits: C0G capacitors are recommended for applications requiring precise tuning and minimal drift over temperature.
    Usage Recommendations:
    - Ensure proper derating of the voltage to avoid premature aging or degradation.
    - Select capacitors with appropriate temperature characteristics based on the ambient operating environment.
    - Avoid exceeding the self-resonant frequency for best impedance performance.
    Compatibility and Support
    KEMET MLCCs are compatible with a wide array of electronic components and systems. Their modular design ensures seamless integration into existing PCB layouts. KEMET offers comprehensive technical support, including datasheets, application notes, and engineering assistance. Additionally, their extensive global network provides reliable after-sales service and warranty coverage.
    Common Issues and Solutions
    | Issue

C052C223K5R5TA7301参数

参数
电容值 22nF
容差 ±10%
温度系数 X7R
额定电压 50V
长*宽*高 4.83mm*2.29mm*5.97mm
安装方式 通孔安装
应用等级 工业级
包装方式 卷带装

C052C223K5R5TA7301厂商介绍

KEMET(基美电子)是一家全球领先的电子元件制造商,成立于1919年,总部位于美国南卡罗来纳州格林维尔。KEMET专注于为电子设备提供高质量的电容器、电感器、滤波器、保护元件等被动元件。

KEMET的产品主要分为以下几类:
1. 电容器:包括陶瓷电容器、铝电容器、钽电容器等,广泛应用于消费电子、工业控制、汽车电子等领域。
2. 电感器:包括铁氧体电感器、功率电感器等,用于电源管理、信号处理等。
3. 滤波器:包括EMI滤波器、信号滤波器等,用于抑制电磁干扰、提高信号质量。
4. 保护元件:包括保险丝、浪涌保护器等,用于保护电路免受过电流、过电压等损害。

KEMET的优势在于:
1. 产品线丰富:提供多种类型的被动元件,满足不同客户的需求。
2. 技术领先:拥有多项专利技术,产品性能优越。
3. 品质可靠:严格的质量控制体系,确保产品的稳定性和可靠性。
4. 服务全球:在全球设有多个生产基地和销售网络,为客户提供及时、便捷的服务。

C052C223K5R5TA7301数据手册

厂牌 PDF简要描述 下载
KEMET 陶瓷电容 KEMET C052C223K5R5TA7301 C052C223K5R5TA7301数据手册

C052C223K5R5TA7301封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.736 ¥ 6.2192
10+ $ 0.4531 ¥ 3.8287
100+ $ 0.2849 ¥ 2.4074
500+ $ 0.216 ¥ 1.8252
1000+ $ 0.2117 ¥ 1.7887
2000+ $ 0.1793 ¥ 1.5149
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242