处理中...

首页  >  产品百科  >  C326C334M5U5TA7301

C326C334M5U5TA7301

产品分类: 陶瓷电容
厂牌: KEMET
产品描述: 330nF ±20% Z5U 50V 插件 通孔安装 3.18mm(宽度)
供应商型号: 399-C326C334M5U5TA7301TR-ND
供应商: Digi-Key
标准整包数: 1
KEMET 陶瓷电容 C326C334M5U5TA7301

C326C334M5U5TA7301概述

    Goldmax Multilayer Ceramic Capacitors: Comprehensive Overview
    Product Introduction
    KEMET’s Goldmax series offers multilayer ceramic capacitors with radial leads that are conformally coated, making them suitable for a variety of general-purpose applications. These capacitors utilize Z5U dielectric material, offering dielectric properties that allow them to perform well in bypass and decoupling circuits. They support a broad range of voltages (25V to 250V) and are designed to operate within the temperature range of +10°C to +85°C.
    The series is compliant with environmental standards such as RoHS and REACH, ensuring that they are free of hazardous substances like lead. With lead spacing options of 0.100", 0.200", 0.250", and 0.400", the Goldmax series provides versatility for integration into different circuit designs.
    Technical Specifications
    | Parameter | Specifications |

    | Operating Temperature | +10°C to +85°C |
    | Capacitance Range | 100 pF to 10 µF |
    | Capacitance Tolerance | ±20%, +80%/-20% |
    | Rated Voltages | 25V, 50V, 100V, 200V, 250V |
    | Dielectric Characteristics | Z5U, Class III material |
    | Leaded Technology | Radial leaded |
    | Encapsulation Standard | UL 94V–0 flammable resistance standard |
    | Lead Material | Matte Sn or SnPb |
    | Insulation Resistance | ≥ 100 MΩ·µF or ≥ 10 GΩ |
    | Dissipation Factor | Up to 4% |
    | Capacitance Stability | ±22% to -56% over the temperature range |
    Key Features and Advantages
    1. General-Purpose Application: Designed for bypass and decoupling circuits where dielectric loss and stability are less critical.
    2. Conformal Coating Protection: Prevents moisture and contaminants from degrading performance.
    3. Wide Operating Temperature Range: Supports devices requiring reliable performance across moderate temperature fluctuations.
    4. Non-Polar Device: Simplifies installation in circuits where polarity is not a concern.
    5. Enhanced Solderability: 100% pure matte tin-plated leads improve soldering quality.
    6. Material Compliance: Lead-free and compliant with RoHS and REACH standards.
    Application Case Studies and Recommendations
    Goldmax capacitors are widely used in applications such as:
    - Bypassing noise in power supply lines.
    - Decoupling circuits to stabilize voltage levels.
    - General electronics where limited temperature fluctuations are expected.
    Use Case Example: In audio equipment, these capacitors can help reduce electromagnetic interference while maintaining signal clarity by filtering out unwanted noise.
    Recommendation: Ensure the capacitor's voltage rating exceeds the working voltage of the circuit to avoid premature failure due to dielectric breakdown. Always check the temperature coefficient if the application involves significant temperature changes.
    Compatibility and Support
    The Goldmax series is compatible with most standard PCB assembly processes and tools. KEMET provides extensive technical support and guarantees reliability through internal qualification processes. The product supports various packaging formats, including bulk bags, ammo packs, and tape and reel options, facilitating ease of handling during manufacturing.
    Common Issues and Solutions
    1. Issue: Reduced capacitance after prolonged operation.
    - Solution: This is due to the aging rate of Z5U dielectric; consider periodic testing and replacing capacitors if necessary.
    2. Issue: Poor soldering adhesion.
    - Solution: Verify the quality of tin plating on leads and adjust soldering p

C326C334M5U5TA7301参数

参数
电容值 330nF
容差 ±20%
温度系数 Z5U
额定电压 50V
长*宽*高 3.18mm(宽度)
通用封装 插件
安装方式 通孔安装

C326C334M5U5TA7301厂商介绍

KEMET(基美电子)是一家全球领先的电子元件制造商,成立于1919年,总部位于美国南卡罗来纳州格林维尔。KEMET专注于为电子设备提供高质量的电容器、电感器、滤波器、保护元件等被动元件。

KEMET的产品主要分为以下几类:
1. 电容器:包括陶瓷电容器、铝电容器、钽电容器等,广泛应用于消费电子、工业控制、汽车电子等领域。
2. 电感器:包括铁氧体电感器、功率电感器等,用于电源管理、信号处理等。
3. 滤波器:包括EMI滤波器、信号滤波器等,用于抑制电磁干扰、提高信号质量。
4. 保护元件:包括保险丝、浪涌保护器等,用于保护电路免受过电流、过电压等损害。

KEMET的优势在于:
1. 产品线丰富:提供多种类型的被动元件,满足不同客户的需求。
2. 技术领先:拥有多项专利技术,产品性能优越。
3. 品质可靠:严格的质量控制体系,确保产品的稳定性和可靠性。
4. 服务全球:在全球设有多个生产基地和销售网络,为客户提供及时、便捷的服务。

C326C334M5U5TA7301数据手册

厂牌 PDF简要描述 下载
KEMET 陶瓷电容 KEMET C326C334M5U5TA7301 C326C334M5U5TA7301数据手册

C326C334M5U5TA7301封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
2500+ $ 0.1199 ¥ 1.003
库存: 0
起订量: 2500 增量: 1
交货地:
最小起订量为:2500
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242