处理中...

首页  >  产品百科  >  C317C150J2G5TA7301

C317C150J2G5TA7301

产品分类: 陶瓷电容
厂牌: KEMET
产品描述: 15pF ±5% C0G(NP0) 200V 通孔安装 5.08mm(高度)
供应商型号: 80-C317C150J2G-TR
供应商: Mouser
标准整包数: 1
KEMET 陶瓷电容 C317C150J2G5TA7301

C317C150J2G5TA7301概述

    KEMET Goldmax Conformally Coated Ceramic Capacitor Technical Review
    Product Introduction
    KEMET's Goldmax conformally coated radial leaded multilayer ceramic capacitors (MLCCs) represent a highly specialized electronic component designed for critical performance applications. These capacitors utilize the C0G dielectric, which falls under Class I of the Electronics Industries Alliance (EIA) classification, renowned for its temperature compensation properties and excellent stability. The C0G dielectric offers minimal change in capacitance with respect to temperature, voltage, and time, making it ideal for resonant circuits and applications demanding precise capacitance stability. These components support an operating temperature range of -55°C to +125°C and comply with UL Standard 94V–0, ensuring robust flame resistance.
    The Goldmax series provides a radially-leaded configuration, conformal coating, and a variety of lead spacings (0.100", 0.200", 0.250", and 0.400"). They are RoHS-compliant, lead-free, and Halogen-free, offering a versatile solution for modern electronic designs while adhering to environmental standards. The product supports commercial-grade DC voltage ratings of 25V, 50V, 100V, 200V, and 250V and capacitance ranges from 1.0 pF to 0.47 µF.
    Key Technical Specifications
    The Goldmax capacitors excel in multiple technical aspects, detailed below:
    | Parameter | Value |

    | Operating Temperature | -55°C to +125°C |
    | Capacitance Tolerance | ±0.5 pF, ±1%, ±2%, ±5%, ±10% |
    | Voltage Ratings | 25V, 50V, 100V, 200V, 250V |
    | Capacitance Range | 1.0 pF to 0.47 µF |
    | Temperature Coefficient | ±30 ppm/°C |
    | Insulation Resistance | ≥1,000 MΩ·µF or ≥100 GΩ |
    | Dissipation Factor | ≤0.1% |
    | Dielectric Withstanding Voltage | 250% of rated voltage |
    These specifications highlight the device's ability to maintain stable performance across varying temperatures and voltages, ensuring reliable functionality in harsh environments.
    Product Features and Advantages
    The Goldmax capacitors are distinguished by several unique features:
    1. Temperature Stability: Offers negligible capacitance drift across temperature variations (-55°C to +125°C), making it ideal for temperature-sensitive applications.
    2. Non-Polarized Design: Eliminates concerns related to polarity in circuit design.
    3. High Thermal Stability: Exceptional performance in high-temperature environments.
    4. Low ESR and ESL: Minimizes losses in pulse and high-current applications.
    5. Conformal Coating Protection: Provides enhanced durability against moisture and contaminants.
    6. Wide Voltage Range: Suitable for a broad spectrum of applications requiring different voltage thresholds.
    7. RoHS Compliance: Meets environmental regulations, facilitating global market deployment.
    These features collectively enhance the competitiveness of Goldmax capacitors in precision electronics and safety-critical systems.
    Applications and Usage Recommendations
    Goldmax capacitors are well-suited for a variety of applications, including:
    - Critical Timing Circuits: Ensures precise timing due to its stable capacitance.
    - Filtering and Decoupling: Ideal for removing noise in power supply lines.
    - Transient Voltage Suppression: Protects sensitive compone

C317C150J2G5TA7301参数

参数
电容值 15pF
容差 ±5%
温度系数 C0G(NP0)
额定电压 200V
长*宽*高 5.08mm(高度)
安装方式 通孔安装
应用等级 工业级
包装方式 卷带装

C317C150J2G5TA7301厂商介绍

KEMET(基美电子)是一家全球领先的电子元件制造商,成立于1919年,总部位于美国南卡罗来纳州格林维尔。KEMET专注于为电子设备提供高质量的电容器、电感器、滤波器、保护元件等被动元件。

KEMET的产品主要分为以下几类:
1. 电容器:包括陶瓷电容器、铝电容器、钽电容器等,广泛应用于消费电子、工业控制、汽车电子等领域。
2. 电感器:包括铁氧体电感器、功率电感器等,用于电源管理、信号处理等。
3. 滤波器:包括EMI滤波器、信号滤波器等,用于抑制电磁干扰、提高信号质量。
4. 保护元件:包括保险丝、浪涌保护器等,用于保护电路免受过电流、过电压等损害。

KEMET的优势在于:
1. 产品线丰富:提供多种类型的被动元件,满足不同客户的需求。
2. 技术领先:拥有多项专利技术,产品性能优越。
3. 品质可靠:严格的质量控制体系,确保产品的稳定性和可靠性。
4. 服务全球:在全球设有多个生产基地和销售网络,为客户提供及时、便捷的服务。

C317C150J2G5TA7301数据手册

厂牌 PDF简要描述 下载
KEMET 陶瓷电容 KEMET C317C150J2G5TA7301 C317C150J2G5TA7301数据手册

C317C150J2G5TA7301封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.5635 ¥ 4.7616
10+ $ 0.245 ¥ 2.0698
100+ $ 0.2162 ¥ 1.8269
500+ $ 0.1617 ¥ 1.3664
1000+ $ 0.1447 ¥ 1.2229
2500+ $ 0.1145 ¥ 0.9674
10000+ $ 0.1058 ¥ 0.8943
25000+ $ 0.1008 ¥ 0.8518
50000+ $ 0.0935 ¥ 0.7897
库存: 1438
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 4.76
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242