处理中...

首页  >  产品百科  >  C066T104K1X5CR7301

C066T104K1X5CR7301

产品分类: 陶瓷电容
厂牌: KEMET
产品描述: 100nF ±10% X7R 100V 通孔安装 7.37mm*2.29mm*7.37mm
供应商型号:
供应商:
标准整包数: 0
KEMET 陶瓷电容 C066T104K1X5CR7301

C066T104K1X5CR7301概述

    Multilayer Ceramic Capacitors Technical Overview
    Product Introduction
    Multilayer ceramic capacitors (MLCCs) are a widely used electronic component, available in various physical sizes and configurations, such as leaded and surface-mounted chips. They consist of multiple layers of ceramic dielectric interspersed with metal electrodes. This design enables MLCCs to deliver high capacitance in a compact volume, making them ideal for numerous applications across different industries. MLCCs can be found in audio equipment, telecommunications, automotive systems, and power supplies.
    Key applications include:
    - Coupling and decoupling circuits.
    - Filtering and timing circuits.
    - Power supply smoothing.
    - Noise suppression in signal lines.
    Technical Parameters
    | Parameter | Value |

    | Type | Multilayer Ceramic Capacitors |
    | Temperature Characteristics | C0G (Class I), X7R (Class II), Z5U (Class III) |
    | Temperature Range | -55°C to +125°C (C0G/X7R), +10°C to +85°C (Z5U) |
    | Capacitance Range | Variable |
    | Voltage Ratings | Rated up to 500V |
    | Equivalent Series Resistance (ESR) | Low |
    | Self-resonant Frequency | Dependent on capacitor size and configuration |
    | Dielectric Withstanding Voltage | 2.5x Rated Voltage for 60 Seconds |
    Product Features and Advantages
    1. Compact Size: Provides high capacitance density, minimizing space requirements.
    2. Wide Temperature Range: Ensures stable performance across various environmental conditions.
    3. Superior Insulation Resistance: Maintains integrity under high voltage conditions.
    4. Robust Construction: Resistant to mechanical stress and vibration.
    5. High Reliability: Long lifespan with minimal degradation over time.
    Application Case Studies and Usage Recommendations
    - Power Supply Decoupling: Place MLCCs close to power-hungry ICs to reduce noise and improve system stability. Use X7R or Z5U types for their cost-effectiveness.
    - Signal Filtering: Incorporate C0G MLCCs for applications requiring precise frequency response due to their stable temperature characteristics.
    - Temperature Sensitivity: For applications where capacitance needs to remain constant regardless of temperature, choose C0G MLCCs.
    Recommendations:
    - Always ensure proper derating to extend component life.
    - Consider environmental factors like humidity and temperature fluctuations when selecting the appropriate type.
    Compatibility and Support
    KEMET offers comprehensive support through datasheets, application notes, and technical assistance. Their products are compatible with standard PCB layouts and soldering processes, facilitating easy integration into existing designs.
    Common Issues and Solutions
    | Issue | Solution |

    | Excessive Voltage Leading to Breakdown | Ensure operating voltage stays below rated levels |
    | High Temperature Degradation | Use high-temperature tolerant types like X7R |
    | Insulation Leakage | Verify cleanliness of PCB and components |
    Summary and Recommendation
    Multilayer ceramic capacitors are indispensable in modern electronics, offering excellent performance across diverse applications. Their combination of high capacitance density, thermal stability, and long-term reliability makes them a top choice for engineers designing robust systems. While they require careful consideration regarding temperature and voltage limits, adhering to best practices ensures optimal functionality and longevity. Highly recommended for critical applications demanding precision and reliability.

C066T104K1X5CR7301参数

参数
电容值 100nF
容差 ±10%
温度系数 X7R
额定电压 100V
长*宽*高 7.37mm*2.29mm*7.37mm
安装方式 通孔安装

C066T104K1X5CR7301厂商介绍

KEMET(基美电子)是一家全球领先的电子元件制造商,成立于1919年,总部位于美国南卡罗来纳州格林维尔。KEMET专注于为电子设备提供高质量的电容器、电感器、滤波器、保护元件等被动元件。

KEMET的产品主要分为以下几类:
1. 电容器:包括陶瓷电容器、铝电容器、钽电容器等,广泛应用于消费电子、工业控制、汽车电子等领域。
2. 电感器:包括铁氧体电感器、功率电感器等,用于电源管理、信号处理等。
3. 滤波器:包括EMI滤波器、信号滤波器等,用于抑制电磁干扰、提高信号质量。
4. 保护元件:包括保险丝、浪涌保护器等,用于保护电路免受过电流、过电压等损害。

KEMET的优势在于:
1. 产品线丰富:提供多种类型的被动元件,满足不同客户的需求。
2. 技术领先:拥有多项专利技术,产品性能优越。
3. 品质可靠:严格的质量控制体系,确保产品的稳定性和可靠性。
4. 服务全球:在全球设有多个生产基地和销售网络,为客户提供及时、便捷的服务。

C066T104K1X5CR7301数据手册

厂牌 PDF简要描述 下载
KEMET 陶瓷电容 KEMET C066T104K1X5CR7301 C066T104K1X5CR7301数据手册

C066T104K1X5CR7301封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242