处理中...

首页  >  产品百科  >  USCFR00H104Z00

USCFR00H104Z00

产品分类: 超级电容
厂牌: KEMET
产品描述: 100mF 5.5V 150Ω -20%~80% 通孔安装 15.5mm(宽度)*15.5mm(高度)
供应商型号: TS-USCFR00H104Z00
供应商: 海外现货
标准整包数: 15
KEMET 超级电容 USCFR00H104Z00

USCFR00H104Z00概述

    Introduction to KEMET FR Series Supercapacitors
    KEMET's FR Series Supercapacitors, also referred to as Electric Double-Layer Capacitors (EDLCs), offer an innovative solution for high-energy storage needs across various industries. Designed for use in DC circuits, these supercapacitors serve as a reliable backup power source with excellent performance and reliability. The FR Series combines features of traditional capacitors and batteries, making them suitable for long-term backup applications where power continuity is crucial.
    Technical Parameters of FR Series Supercapacitors
    The FR Series supercapacitors exhibit the following key technical specifications:
    - Operating Temperature Range: -40°C to +85°C
    - Maximum Operating Voltage: 5.5 VDC
    - Capacitance Values: Available in capacitance ranges from 0.022 F to 1.0 F
    - Capacitance Tolerance: ±20%
    - ESR (Equivalent Series Resistance): Ranges from 0.022 Ω to 1.6 Ω depending on the capacitance value
    - Current Handling: Up to 60 mA for 30 minutes
    - Voltage Holding: Minimum voltage holding of 4.2 V
    - RoHS Compliance: Fully compliant with environmental regulations
    Dimensions: The physical dimensions vary based on the capacitance rating but include standard parameters like body height (H), length (ℓ), and diameter (ø D).
    Key Features and Advantages of the FR Series
    The FR Series Supercapacitors boast several distinguishing advantages:
    - Wide Operating Temperature Range: Ensures reliable operation in extreme environmental conditions.
    - Maintenance-Free Design: Eliminates the need for periodic maintenance or replacements.
    - Reliable Against Leakage: High resistance to liquid leakage enhances product longevity.
    - High Energy Density: Capable of storing significant amounts of energy in a compact form factor.
    - Lead-Free Construction: Adheres to RoHS compliance, making it environmentally friendly.
    These features make the FR Series particularly well-suited for applications requiring robustness and efficiency, such as backup power solutions for embedded systems.
    Application Case Studies and Usage Recommendations
    The FR Series finds extensive use in scenarios where energy storage and power backup are critical:
    - Embedded Memory Backup: Ideal for powering devices like set-top boxes, gaming consoles, and televisions during unexpected power outages.
    - Motor Driver Systems: Provides supplementary power for motor operations, ensuring smooth transitions during transient events.
    Usage Suggestions:
    - Always ensure that the operating voltage does not exceed the specified maximum limit to avoid potential damage.
    - For best results, utilize the recommended charge resistors provided in the datasheet to achieve optimal charging times and ESR performance.
    Compatibility and Support
    The FR Series supercapacitors are fully compatible with modern electronic designs, supporting both lead-free soldering processes and RoHS standards. KEMET offers comprehensive support through detailed technical documentation and customer service to assist users throughout the integration process.
    Common Issues and Solutions
    Below are some common challenges encountered when using FR Series supercapacitors and their corresponding solutions:
    - Problem: Voltage drop during extended usage
    Solution: Regular monitoring of voltage levels and timely recharge can prevent excessive discharge.
    - Problem: Increased ESR over time
    Solution: Periodically recalibrate equipment or replace supercapacitors if resistance levels become unacceptable.
    Conclusion and Recommendation
    The KEMET FR Series Supercapacitors represent a breakthrough in energy storage technology, offering unmatched reliability and versatility. With its broad temperature range, high energy density, and compatibility with modern systems, the FR Series stands out as an excellent choice for engineers looking to i

USCFR00H104Z00参数

参数
电容值 100mF
工作寿命 -
额定电压 5.5V
ESR-等效串联电阻 150Ω
容差 -20%~80%
长*宽*高 15.5mm(宽度)*15.5mm(高度)
安装方式 通孔安装
应用等级 工业级

USCFR00H104Z00厂商介绍

KEMET(基美电子)是一家全球领先的电子元件制造商,成立于1919年,总部位于美国南卡罗来纳州格林维尔。KEMET专注于为电子设备提供高质量的电容器、电感器、滤波器、保护元件等被动元件。

KEMET的产品主要分为以下几类:
1. 电容器:包括陶瓷电容器、铝电容器、钽电容器等,广泛应用于消费电子、工业控制、汽车电子等领域。
2. 电感器:包括铁氧体电感器、功率电感器等,用于电源管理、信号处理等。
3. 滤波器:包括EMI滤波器、信号滤波器等,用于抑制电磁干扰、提高信号质量。
4. 保护元件:包括保险丝、浪涌保护器等,用于保护电路免受过电流、过电压等损害。

KEMET的优势在于:
1. 产品线丰富:提供多种类型的被动元件,满足不同客户的需求。
2. 技术领先:拥有多项专利技术,产品性能优越。
3. 品质可靠:严格的质量控制体系,确保产品的稳定性和可靠性。
4. 服务全球:在全球设有多个生产基地和销售网络,为客户提供及时、便捷的服务。

USCFR00H104Z00数据手册

厂牌 PDF简要描述 下载
KEMET 超级电容 KEMET USCFR00H104Z00 USCFR00H104Z00数据手册

USCFR00H104Z00封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
15+ $ 3.8308 ¥ 32.5618
1200+ $ 2.3868 ¥ 20.2878
库存: 45
起订量: 75 增量: 1
交货地:
最小起订量为:15
合计: ¥ 488.42
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
2.7DMG1M-MYS8X16 ¥ 0
ADCR-S03R0SB505MB ¥ 8.3375
BCAP0003 P270 S01 ¥ 33.87
BCAP0003 P270 X01 ¥ 29.7356
BCAP0003 P300 X12 ¥ 37.79
BCAP0350 P270 S18 ¥ 149.5523
BCE005R5V104FS ¥ 2.346
BCE005R5V155FS ¥ 3.036
BLIC03R8L506FAQ ¥ 5.52
BMOD0002 P005 B02 ¥ 80.7524