处理中...

首页  >  产品百科  >  C346C105M1U5TA7301

C346C105M1U5TA7301

产品分类: 陶瓷电容
厂牌: KEMET
产品描述: 1μF ±20% Z5U 100V 通孔安装 4.07mm(高度)
供应商型号: 399-C346C105M1U5TA7301TR-ND
供应商: Digi-Key
标准整包数: 1
KEMET 陶瓷电容 C346C105M1U5TA7301

C346C105M1U5TA7301概述

    KEMET Goldmax 300 Series Ceramic Capacitors Technical Overview
    Product Introduction
    KEMET's Goldmax 300 Series is a range of radial leaded multilayer ceramic capacitors that utilize Z5U dielectric. These capacitors are suitable for general-purpose applications requiring low cost while maintaining moderate performance levels. Their primary function is to provide bypass and decoupling capabilities in various electronic circuits, including consumer electronics, telecommunications, automotive, and industrial applications.
    Technical Parameters
    | Parameter | Specifications |

    | Operating Temperature Range | +10°C to +85°C |
    | Capacitance Range | 100 pF to 10 µF |
    | Voltage Ratings | 25 V, 50 V, 100 V, 200 V, 250 V |
    | Capacitance Tolerance | ±20%, +80%/-20% |
    | Dielectric Withstanding Voltage | 250% of rated voltage |
    | Dissipation Factor (DF) | ≤ 4.0% |
    | Insulation Resistance | ≥ 100 MΩ·μF |
    | Lead Spacing | 0.100", 0.200", 0.250", 0.400" |
    | Lead Material | Pure matte tin-plated or SnPb (on request) |
    | Environmental Compliance | RoHS, REACH, halogen-free |
    Product Features and Advantages
    - Radial Leaded Technology: Provides robust mechanical support for mounting on printed circuit boards.
    - Conformal Coating: Offers protection against moisture, dust, and other environmental contaminants.
    - Wide Operating Voltage Range: Suitable for diverse power supplies and signal conditioning circuits.
    - Non-Polarized Design: Eliminates installation concerns related to polarity.
    - Excellent Solderability: Matte tin plating ensures superior solder joint integrity.
    - Flame Retardant Encapsulation: Meets UL 94V-0 standards, ensuring fire safety.
    - RoHS/REACH Compliance: Meets global environmental regulations, making it environmentally friendly.
    Application Cases and Usage Suggestions
    The Goldmax 300 Series capacitors are ideal for bypass and decoupling applications in circuits where cost efficiency is critical. Some common use cases include:
    - Audio Circuits: Used for noise reduction and signal filtering.
    - Power Supplies: Essential for stabilizing voltage across different stages.
    - Telecommunication Equipment: Enhances signal quality in modems and transceivers.
    Usage Suggestions:
    - Ensure proper heat dissipation when operating near the maximum temperature range to maximize lifespan.
    - Use conformal coatings as needed in humid environments to prevent moisture ingress.
    - Optimize PCB layout to minimize parasitic inductance and resistance for better performance.
    Compatibility and Support
    The Goldmax series is compatible with a variety of standard PCB manufacturing processes. KEMET provides comprehensive technical support, including application notes and design assistance. Additionally, the product is backed by extensive reliability testing, which includes high-temperature life, biased humidity, and storage life assessments.
    Common Issues and Solutions
    | Problem | Solution |

    | Capacitance drift due to temperature changes | Select appropriate capacitor rating for ambient temperature range. |
    | Reduced insulation resistance | Ensure correct handling and storage practices to avoid moisture absorption. |
    | Poor solder joints | Use flux during soldering and inspect for proper wetting. |
    Conclusion and Recommendation
    The Goldmax 300 Series ceramic capacitors from KEMET offer an attractive balance of performance and cost-effectiveness. Their general-purpose nature, combined with their ability to withstand harsh environments and maintain reliability, makes them highly suitable for a broad spectrum of electronic applications. This product is strongly recommended for designers looking to implement cost-effective solutions without compromising on quality or performance.
    Rating: ★★★★☆ (4/5) – Excellent f

C346C105M1U5TA7301参数

参数
电容值 1μF
容差 ±20%
温度系数 Z5U
额定电压 100V
长*宽*高 4.07mm(高度)
安装方式 通孔安装
包装方式 卷带装

C346C105M1U5TA7301厂商介绍

KEMET(基美电子)是一家全球领先的电子元件制造商,成立于1919年,总部位于美国南卡罗来纳州格林维尔。KEMET专注于为电子设备提供高质量的电容器、电感器、滤波器、保护元件等被动元件。

KEMET的产品主要分为以下几类:
1. 电容器:包括陶瓷电容器、铝电容器、钽电容器等,广泛应用于消费电子、工业控制、汽车电子等领域。
2. 电感器:包括铁氧体电感器、功率电感器等,用于电源管理、信号处理等。
3. 滤波器:包括EMI滤波器、信号滤波器等,用于抑制电磁干扰、提高信号质量。
4. 保护元件:包括保险丝、浪涌保护器等,用于保护电路免受过电流、过电压等损害。

KEMET的优势在于:
1. 产品线丰富:提供多种类型的被动元件,满足不同客户的需求。
2. 技术领先:拥有多项专利技术,产品性能优越。
3. 品质可靠:严格的质量控制体系,确保产品的稳定性和可靠性。
4. 服务全球:在全球设有多个生产基地和销售网络,为客户提供及时、便捷的服务。

C346C105M1U5TA7301数据手册

厂牌 PDF简要描述 下载
KEMET 陶瓷电容 KEMET C346C105M1U5TA7301 C346C105M1U5TA7301数据手册

C346C105M1U5TA7301封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ $ 1.0259 ¥ 8.5018
库存: 0
起订量: 1000 增量: 1
交货地:
最小起订量为:1000
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242