处理中...

首页  >  产品百科  >  C0603C105Z4VAC7867

C0603C105Z4VAC7867

产品分类: 陶瓷电容
厂牌: KEMET
产品描述: 1μF -20%~80% Y5V(F) 16V 0603 贴片安装 1.6mm(长度)*800μm(宽度)
供应商型号:
供应商:
标准整包数: 0
KEMET 陶瓷电容 C0603C105Z4VAC7867

C0603C105Z4VAC7867概述

    Surface Mount Multilayer Ceramic Chip Capacitors (SMD MLCCs) with Y5V Dielectric: Comprehensive Technical Overview
    1. Product Introduction
    KEMET Electronics Corporation offers a diverse line of Surface Mount Multilayer Ceramic Chip Capacitors (SMD MLCCs) featuring the Y5V dielectric. These capacitors are designed to cater to commercial-grade applications requiring general-purpose functionality. Known for their compactness and performance versatility, these MLCCs are suitable for decoupling, bypass, and similar applications where precise capacitance stability isn't critical. The Y5V dielectric classifies these components under Class III materials, ideal for applications that prioritize cost-effectiveness over high precision.
    Key Features:
    - Operating temperature range: -30°C to +85°C.
    - Pb-free, RoHS, and REACH compliant.
    - Case sizes: EIA 0402, 0603, 0805, 1206, and 1210.
    - Voltage ratings: 6.3 V, 10 V, 16 V, 25 V, and 50 V.
    - Capacitance range: 0.022 µF to 22 µF.
    - Capacitance tolerances: ±20% and +80%/-20%.
    These capacitors stand out due to their non-polar design and 100% pure matte tin-plated termination finish, enhancing solderability and reliability.
    2. Technical Parameters
    Below is a concise summary of the key technical parameters:
    | Parameter | Value |

    | Operating Temperature | -30°C to +85°C |
    | Capacitance Change (TCC) | +22%, -82% (from -30°C to +85°C) |
    | Aging Rate | Up to 7% capacitance loss/decade |
    | Dielectric Withstanding Voltage (DWV) | 250% of rated voltage |
    | Dissipation Factor (DF) | ≤ 10% (6.3 V & 10 V), ≤ 7% (16 V & 25 V), ≤ 5% (50 V) |
    | Insulation Resistance (IR) | ≥ 10 GΩ (100 µF or higher) |
    | Post-Environmental Limits | See manufacturer specifications |
    The table above reflects the robust capabilities of these capacitors, making them suitable for various commercial electronic systems.
    3. Product Characteristics and Advantages
    The Y5V MLCCs excel in several aspects:
    - Wide Operating Temperature Range: Ensures stable performance across varying environmental conditions.
    - Non-Polar Design: Reduces complexities during PCB assembly and minimizes installation concerns.
    - Excellent Solderability: Due to 100% matte tin-plated terminations, enabling seamless integration into modern electronics.
    - Class III Flexibility: Suitable for applications that do not demand high capacitance stability but need affordability and ease of use.
    These advantages position these capacitors competitively in applications such as consumer electronics, automotive infotainment systems, and telecommunications equipment.
    4. Application Case Studies and Usage Recommendations
    Y5V MLCCs are commonly deployed in:
    - Decoupling Circuits: Supporting power supply stability.
    - Bypass Applications: Reducing noise in sensitive circuits.
    - Temperature-Limited Environments: Due to their -30°C to +85°C operating range.
    Usage Suggestions:
    - Ensure compliance with recommended soldering profiles for best results.
    - Verify correct tape and reel dimensions based on case size.
    - Implement density level B land patterns for optimal reflow soldering performance.
    For example, in battery management systems, Y5V capacitors can provide reliable bypassing functionality while tolerating thermal and operational stress.
    5. Compatibility and Support
    These capacitors are highly compatible with industry-standard PCB designs and tools, adhering to IPC-7351 guidelines. KEMET provides comprehensive support, including detailed soldering profiles and land pattern recommendations. Users are encouraged to contact KEMET for specialized packaging options or inquiries about custom termination finishes.
    6. Common Issues and Solutions
    Here are some common problems encou

C0603C105Z4VAC7867参数

参数
电容值 1μF
容差 -20%~80%
温度系数 Y5V(F)
额定电压 16V
长*宽*高 1.6mm(长度)*800μm(宽度)
通用封装 0603
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

C0603C105Z4VAC7867厂商介绍

KEMET(基美电子)是一家全球领先的电子元件制造商,成立于1919年,总部位于美国南卡罗来纳州格林维尔。KEMET专注于为电子设备提供高质量的电容器、电感器、滤波器、保护元件等被动元件。

KEMET的产品主要分为以下几类:
1. 电容器:包括陶瓷电容器、铝电容器、钽电容器等,广泛应用于消费电子、工业控制、汽车电子等领域。
2. 电感器:包括铁氧体电感器、功率电感器等,用于电源管理、信号处理等。
3. 滤波器:包括EMI滤波器、信号滤波器等,用于抑制电磁干扰、提高信号质量。
4. 保护元件:包括保险丝、浪涌保护器等,用于保护电路免受过电流、过电压等损害。

KEMET的优势在于:
1. 产品线丰富:提供多种类型的被动元件,满足不同客户的需求。
2. 技术领先:拥有多项专利技术,产品性能优越。
3. 品质可靠:严格的质量控制体系,确保产品的稳定性和可靠性。
4. 服务全球:在全球设有多个生产基地和销售网络,为客户提供及时、便捷的服务。

C0603C105Z4VAC7867数据手册

厂牌 PDF简要描述 下载
KEMET 陶瓷电容 KEMET C0603C105Z4VAC7867 C0603C105Z4VAC7867数据手册

C0603C105Z4VAC7867封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242