处理中...

首页  >  产品百科  >  C410C222K1R5TA7200

C410C222K1R5TA7200

产品分类: 陶瓷电容
厂牌: KEMET
产品描述: 2.2nF ±10% X7R 100V 插件 通孔安装 4.32mm(长度)
供应商型号: 399-4463-2-ND
供应商: Digi-Key
标准整包数: 5000
KEMET 陶瓷电容 C410C222K1R5TA7200

C410C222K1R5TA7200概述

    # KEMET Aximax X7R Ceramic Capacitor Technical Overview
    KEMET's Aximax conformally coated axial leaded ceramic capacitors in X7R dielectric are designed to offer superior performance in various electronic applications. These capacitors feature a robust design with multiple advantages that make them ideal for modern electronics requirements.
    Product Introduction
    The Aximax series is a high-performance, multilayer ceramic capacitor designed to support commercial-grade applications with precise electrical properties. These capacitors are equipped with a 125°C maximum operating temperature and a conformal coating that enhances reliability. The X7R dielectric ensures temperature stability, making these capacitors particularly suitable for use in environments where fluctuations in temperature are common.
    Primary Features:
    - Type: Axial leaded multilayer ceramic capacitor
    - Dielectric: X7R, characterized as a "temperature stable" material
    - Capacitance Range: 10 pF to 10 μF
    - Voltage Ratings: 25 V, 50 V, 100 V, 200 V, 250 V
    - Tolerances: ±5%, ±10%, ±20%
    - Applications: Decoupling, bypass, filtering, and transient voltage suppression
    These capacitors are non-polarized, which simplifies their installation and reduces potential errors. They also feature a lead finish that ensures excellent solderability, making assembly processes more efficient.
    Technical Specifications
    Performance Parameters
    - Operating Temperature Range: -55°C to +125°C
    - Capacitance Change with Reference to 25°C & 0 VDC Applied: ±15%
    - Dielectric Withstanding Voltage: 250% of rated voltage (tested for 5±1 second with current not exceeding 50 mA at 25°C)
    - Dissipation Factor (DF): Maximum 3.5% (depending on size and voltage)
    - Insulation Resistance: High, meeting minimum requirements for GΩ limits per style and size
    Physical Dimensions
    | Series Size | Length (in/mm) | Diameter (in/mm) | Lead Diameter (in/mm) | Lead Length (in/mm) |

    | C410 | 0.170/4.32 | 0.095/2.41 | 0.020 (+0.001/-0.003) | 1.0 (25.4) |
    | C412 | 0.170/4.32 | 0.120/3.05 | 0.020 (+0.001/-0.003) | 1.0 (25.4) |
    Electrical Capacitance Range
    The Aximax capacitors provide a broad capacitance range tailored to different voltage requirements. Below are some examples for the C410 style:
    | Voltage Rating | Capacitance Range |

    | 25 V | 10 pF to 1.0 µF |
    | 50 V | 10 pF to 1.0 µF |
    | 100 V | 10 pF to 1.0 µF |
    | 200 V | 10 pF to 1.0 µF |
    | 250 V | 10 pF to 1.0 µF |
    Product Features and Advantages
    Unique Characteristics
    1. Axial Leaded Form Factor: Simplifies placement and routing in dense printed circuit boards (PCBs).
    2. Conformal Coating: Protects against moisture, chemicals, and mechanical damage, ensuring long-term reliability.
    3. UL 94V–0 Compliance: Meets stringent flammability standards, making it suitable for safety-critical applications.
    4. Temperature Stability: X7R dielectric offers consistent capacitance across temperatures, maintaining performance in varying conditions.
    5. Lead-Free & Eco-Friendly: Pb-free, RoHS, and REACH compliant, aligning with environmental regulations.
    Market Positioning
    KEMET Aximax capacitors excel in scenarios requiring a combination of reliability, temperature stability, and compact form factors. Their application-specific design makes them an excellent choice for industries such as automotive, industrial control systems, consumer electronics, and telecommunications.
    Applications and Usage Suggestions
    Typical Applications
    - Decoupling & Bypassing: Used in power supply circuits to filter noise and maintain clean signals.
    - Filtering: Enhances signal integrity by reducin

C410C222K1R5TA7200参数

参数
电容值 2.2nF
容差 ±10%
温度系数 X7R
额定电压 100V
长*宽*高 4.32mm(长度)
通用封装 插件
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

C410C222K1R5TA7200厂商介绍

KEMET(基美电子)是一家全球领先的电子元件制造商,成立于1919年,总部位于美国南卡罗来纳州格林维尔。KEMET专注于为电子设备提供高质量的电容器、电感器、滤波器、保护元件等被动元件。

KEMET的产品主要分为以下几类:
1. 电容器:包括陶瓷电容器、铝电容器、钽电容器等,广泛应用于消费电子、工业控制、汽车电子等领域。
2. 电感器:包括铁氧体电感器、功率电感器等,用于电源管理、信号处理等。
3. 滤波器:包括EMI滤波器、信号滤波器等,用于抑制电磁干扰、提高信号质量。
4. 保护元件:包括保险丝、浪涌保护器等,用于保护电路免受过电流、过电压等损害。

KEMET的优势在于:
1. 产品线丰富:提供多种类型的被动元件,满足不同客户的需求。
2. 技术领先:拥有多项专利技术,产品性能优越。
3. 品质可靠:严格的质量控制体系,确保产品的稳定性和可靠性。
4. 服务全球:在全球设有多个生产基地和销售网络,为客户提供及时、便捷的服务。

C410C222K1R5TA7200数据手册

厂牌 PDF简要描述 下载
KEMET 陶瓷电容 KEMET C410C222K1R5TA7200 C410C222K1R5TA7200数据手册

C410C222K1R5TA7200封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5000+ $ 0.0853 ¥ 0.714
10000+ $ 0.0806 ¥ 0.6745
15000+ $ 0.0782 ¥ 0.6547
25000+ $ 0.0756 ¥ 0.6327
35000+ $ 0.0741 ¥ 0.62
库存: 10000
起订量: 5000 增量: 1
交货地:
最小起订量为:5000
合计: ¥ 3570
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242