处理中...

首页  >  产品百科  >  C062T104K1X5CR

C062T104K1X5CR

产品分类: 陶瓷电容
厂牌: KEMET
产品描述: 100nF ±10% X7R 100V 通孔安装 7.37mm*2.29mm*7.37mm
供应商型号: 80-C062T104K1X5CR
供应商: Mouser
标准整包数: 1
KEMET 陶瓷电容 C062T104K1X5CR

C062T104K1X5CR概述

    Multilayer Ceramic Capacitors: Axial & Radial Leaded Product Overview
    Product Introduction
    Multilayer ceramic capacitors (MLCCs) represent a critical component in modern electronic systems, offering high capacitance in compact physical dimensions. These capacitors are available in axial and radial leaded versions, as well as surface-mount chips, making them highly versatile for diverse applications. The core of the capacitor comprises alternating layers of dielectric material interspersed with metal electrodes. These elements are fused together through high-temperature firing to create a monolithic block. Conductive terminations are added at the ends to establish contact with the electrodes, enabling efficient energy storage.
    MLCCs are commonly used in bypass, coupling, filtering, and resonance applications. Their design makes them suitable for a broad range of industries, including automotive, telecommunications, consumer electronics, and industrial automation.
    Technical Parameters
    Below are the key technical specifications of KEMET's leaded multilayer ceramic capacitors:
    | Parameter | Specification |

    | Capacitance Range | 10 pF to 1 µF |
    | Voltage Ratings | 6.3 V to 50 V |
    | Temperature Characteristics | C0G (Class I): ±0 ±30 ppm/°C (-55°C to +125°C)
    X7R (Class II): ±15% (-55°C to +125°C)
    Z5U (Class III): +22% -56% (+10°C to +85°C) |
    | Equivalent Series Resistance (ESR) | Low (dependent on part size and type) |
    | Dielectric Strength | 2.5 × Rated Voltage for 60 seconds |
    | Operating Temperature Range | -55°C to +125°C |
    | Mounting Style | Axial and Radial Leads |
    These parameters ensure optimal performance in challenging environments, while the flexibility in specifications supports diverse application requirements.
    Product Features and Advantages
    1. Compact Size: MLCCs deliver high capacitance in a minimal footprint, allowing for dense PCB layouts.
    2. Temperature Stability: C0G capacitors offer excellent stability across a wide temperature range, ideal for resonant circuits.
    3. Versatile Operating Conditions: Designed to operate effectively at extreme temperatures and voltages, ensuring reliability in harsh environments.
    4. High-Quality Dielectric Materials: Utilizes advanced formulations that minimize dielectric losses, enhancing overall efficiency.
    5. Cost-Effective Solution: Competitive pricing compared to alternative technologies, while maintaining superior performance.
    Application Cases and Usage Recommendations
    KEMET multilayer ceramic capacitors are widely used in various applications, including:
    1. Resonant Circuits: C0G capacitors are preferred due to their excellent temperature stability and low dissipation factor, making them ideal for oscillators and RF filters.
    2. Coupling and Bypass Functions: X7R capacitors provide high capacitance stability over a broad temperature range, suitable for signal conditioning and decoupling.
    3. General-Purpose Applications: Z5U capacitors are employed in less demanding scenarios where cost is a primary concern.
    Usage Tips:
    - Always ensure the capacitor's voltage rating exceeds the expected maximum voltage in your circuit.
    - Avoid exposing capacitors to temperatures exceeding their operational limits to maintain long-term reliability.
    Compatibility and Support
    KEMET's leaded MLCCs are compatible with standard industry connectors and mounting hardware, facilitating easy integration into existing designs. The company offers robust customer support, including technical documentation, design assistance, and warranty coverage. Users can also access detailed application notes and case studies via the official KEMET website.

C062T104K1X5CR参数

参数
电容值 100nF
容差 ±10%
温度系数 X7R
额定电压 100V
长*宽*高 7.37mm*2.29mm*7.37mm
安装方式 通孔安装

C062T104K1X5CR厂商介绍

KEMET(基美电子)是一家全球领先的电子元件制造商,成立于1919年,总部位于美国南卡罗来纳州格林维尔。KEMET专注于为电子设备提供高质量的电容器、电感器、滤波器、保护元件等被动元件。

KEMET的产品主要分为以下几类:
1. 电容器:包括陶瓷电容器、铝电容器、钽电容器等,广泛应用于消费电子、工业控制、汽车电子等领域。
2. 电感器:包括铁氧体电感器、功率电感器等,用于电源管理、信号处理等。
3. 滤波器:包括EMI滤波器、信号滤波器等,用于抑制电磁干扰、提高信号质量。
4. 保护元件:包括保险丝、浪涌保护器等,用于保护电路免受过电流、过电压等损害。

KEMET的优势在于:
1. 产品线丰富:提供多种类型的被动元件,满足不同客户的需求。
2. 技术领先:拥有多项专利技术,产品性能优越。
3. 品质可靠:严格的质量控制体系,确保产品的稳定性和可靠性。
4. 服务全球:在全球设有多个生产基地和销售网络,为客户提供及时、便捷的服务。

C062T104K1X5CR数据手册

厂牌 PDF简要描述 下载
KEMET 陶瓷电容 KEMET C062T104K1X5CR C062T104K1X5CR数据手册

C062T104K1X5CR封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 2.944 ¥ 24.8768
10+ $ 2.2655 ¥ 19.1435
50+ $ 1.9548 ¥ 16.5181
100+ $ 1.62 ¥ 13.689
500+ $ 1.296 ¥ 10.9512
1000+ $ 1.134 ¥ 9.5823
2000+ $ 1.0605 ¥ 8.9612
5000+ $ 1.029 ¥ 8.6951
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242