处理中...

首页  >  产品百科  >  C330C824K5R5TA

C330C824K5R5TA

产品分类: 陶瓷电容
厂牌: KEMET
产品描述: 820nF ±10% X7R 50V 通孔安装 7.11mm*4.07mm*9.14mm
供应商型号: 399-9831-ND
供应商: Digi-Key
标准整包数: 1
KEMET 陶瓷电容 C330C824K5R5TA

C330C824K5R5TA概述

    Goldmax Ceramic Capacitors: A Comprehensive Overview
    1. Product Introduction
    The Goldmax series of radial leaded multilayer ceramic capacitors from KEMET Electronics offers high-performance components designed for a wide array of electronic applications. These capacitors feature an X7R dielectric, which is a Class II temperature-stable material suitable for bypass, decoupling, and frequency discriminating circuits. The X7R dielectric provides predictable changes in capacitance with respect to time and voltage, ensuring consistent performance within a broad temperature range.
    The capacitors are available in various configurations, including different lead spacings (0.100", 0.200", and 0.250") and are conformally coated for enhanced protection against environmental factors. They comply with industry standards such as RoHS, REACH, and UL 94V–0, making them environmentally friendly and safe for use in diverse industrial settings.
    2. Technical Parameters
    - Operating Temperature Range: −55°C to +125°C
    - Capacitance Values: 100 pF to 10 µF
    - Capacitance Tolerances: ±5%, ±10%, ±20%
    - Voltage Ratings: 25 VDC, 50 VDC, 100 VDC, 200 VDC, 250 VDC
    - Leaded Form Factor: Radial leads, available in straight and shoulder bend configurations
    - Lead Finishes: 100% matte tin (Sn), SnPb (60/40)
    - Insulation Resistance: Dependent on size and capacitance, see tables for specific values
    - Dielectric Withstanding Voltage: Up to 250% of rated voltage
    3. Product Features and Advantages
    The Goldmax series stands out due to its robust design and superior performance characteristics:
    - Wide Operating Temperature Range: Ensures reliable operation across harsh environments.
    - Conformal Coating: Provides additional protection against moisture and contaminants.
    - Non-Polar Design: Simplifies installation and reduces design complexity.
    - Excellent Solderability: The 100% matte tin-plated leads enhance solder joint reliability.
    - Flame Retardancy: Meets UL 94V–0 standards, ensuring safety in fire-prone applications.
    4. Application Cases and Usage Recommendations
    The Goldmax capacitors are ideal for applications requiring precise capacitance stability over a wide temperature range. Common applications include:
    - Decoupling: Suppressing noise in power supply lines.
    - Bypass: Filtering out high-frequency noise.
    - Filtering: Smoothing signal waves in analog circuits.
    - Transient Voltage Suppression: Protecting sensitive components from voltage spikes.
    When using these capacitors, it's essential to consider the environmental conditions, such as humidity and temperature fluctuations, to maximize their lifespan. Additionally, ensuring proper circuit layout and component placement can further optimize performance.
    5. Compatibility and Support
    These capacitors are compatible with most standard electronic manufacturing processes and are available in various packaging options, including bulk bags, 12" tape & reel, and ammo packs. KEMET provides comprehensive support through detailed datasheets and technical documentation, along with assistance from their customer service team.
    6. Common Issues and Solutions
    | Issue | Solution |

    | Reduced insulation resistance| Ensure proper environmental conditions; avoid exposure to extreme temperatures. |
    | Excessive aging | Regularly monitor capacitance levels and replace components as necessary. |
    | Poor solderability | Use high-quality soldering equipment and ensure correct lead finish selection. |
    7. Conclusion and Recommendation
    The Goldmax series of capacitors from KEMET Electronics offers a versatile solution for applications demanding high reliability and performance. With its robust design, extensive temperature range, and compliance with industry standards, it is hig

C330C824K5R5TA参数

参数
电容值 820nF
容差 ±10%
温度系数 X7R
额定电压 50V
长*宽*高 7.11mm*4.07mm*9.14mm
安装方式 通孔安装
零件状态 在售
包装方式 散装

C330C824K5R5TA厂商介绍

KEMET(基美电子)是一家全球领先的电子元件制造商,成立于1919年,总部位于美国南卡罗来纳州格林维尔。KEMET专注于为电子设备提供高质量的电容器、电感器、滤波器、保护元件等被动元件。

KEMET的产品主要分为以下几类:
1. 电容器:包括陶瓷电容器、铝电容器、钽电容器等,广泛应用于消费电子、工业控制、汽车电子等领域。
2. 电感器:包括铁氧体电感器、功率电感器等,用于电源管理、信号处理等。
3. 滤波器:包括EMI滤波器、信号滤波器等,用于抑制电磁干扰、提高信号质量。
4. 保护元件:包括保险丝、浪涌保护器等,用于保护电路免受过电流、过电压等损害。

KEMET的优势在于:
1. 产品线丰富:提供多种类型的被动元件,满足不同客户的需求。
2. 技术领先:拥有多项专利技术,产品性能优越。
3. 品质可靠:严格的质量控制体系,确保产品的稳定性和可靠性。
4. 服务全球:在全球设有多个生产基地和销售网络,为客户提供及时、便捷的服务。

C330C824K5R5TA数据手册

厂牌 PDF简要描述 下载
KEMET 陶瓷电容 KEMET C330C824K5R5TA C330C824K5R5TA数据手册

C330C824K5R5TA封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 1.7135 ¥ 14.4791
10+ $ 1.0223 ¥ 8.5555
1000+ $ 0.6075 ¥ 5.0841
2500+ $ 0.6035 ¥ 5.0505
5000+ $ 0.5506 ¥ 4.6078
库存: 785
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 14.47
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242