处理中...

首页  >  产品百科  >  101X41W224MV4E

101X41W224MV4E

产品分类: 陶瓷电容
产品描述: 220nF ±20% X7R 100V 1210 贴片安装 3.18mm*2.49mm*2.489mm
供应商型号: ET-1886171
供应商: 海外现货
标准整包数: 5
JOHANSON DIELECTRICS 陶瓷电容 101X41W224MV4E

101X41W224MV4E概述

    X2Y® Filter & Decoupling Capacitors: Comprehensive Overview
    Product Introduction
    X2Y® filter capacitors are a groundbreaking solution in the realm of electronic components, designed to provide unparalleled performance in decoupling and electromagnetic interference (EMI) filtering. Utilizing a unique, patented low-inductance architecture, these capacitors incorporate two balanced capacitors that exhibit immunity to variations in temperature, voltage, and aging performance. By offering superior filtering capabilities, X2Y® capacitors effectively reduce parasitic effects and can replace multiple capacitors and inductors, significantly reducing the physical footprint and assembly costs on printed circuit boards.
    Key Technical Parameters
    X2Y® capacitors come equipped with advanced technical specifications tailored to meet diverse applications:
    - Capacitance Range: Supports capacitance values from 10pF to 4700pF.
    - Voltage Ratings: Offers voltage ratings ranging from 6.3VDC to 500VDC.
    - Temperature Coefficient: NP0 capacitors feature a temperature coefficient of ±30ppm/°C (-55°C to +125°C), while X7R capacitors have a tolerance of ±15% across the same temperature range.
    - Inductance Characteristics: Due to their balanced design, X2Y® capacitors exhibit extremely low inductance, crucial for high-frequency applications.
    - Dielectric Strength: The capacitors maintain robust electrical integrity with a dielectric strength of up to 1.5 X rated voltage under specific conditions.
    Product Features and Advantages
    The standout features of X2Y® capacitors include:
    - Integrated Solution: A single device serves dual purposes—EMI suppression and decoupling—replacing up to seven individual components.
    - Matching Capacitance: Ensures precise matching between line-to-ground and differential capacitance, enhancing overall system reliability.
    - Reduced Inductance: The unique cancellation effect minimizes inductance, ideal for high-speed data filtering and other demanding applications.
    - Enhanced Performance: Differential and common-mode attenuation capabilities ensure effective noise reduction across a broad spectrum.
    Application Case Studies and Usage Recommendations
    X2Y® capacitors find application in a variety of fields, including but not limited to:
    - Amplifier Applications: Used for filtering and decoupling in amplifiers, improving signal clarity and reducing distortion.
    - High-Speed Data Transmission: Suitable for maintaining signal integrity in high-speed data lines.
    - EMC Compliance: Critical for ensuring compliance with electromagnetic compatibility standards in various electronic devices.

    For optimal performance, it is recommended to select capacitors with appropriate capacitance and voltage ratings based on the specific requirements of the application. Proper layout techniques should also be employed to maximize the benefits of the low inductance design.
    Compatibility and Support
    X2Y® capacitors are designed to integrate seamlessly with existing electronic systems. Their compatibility extends to a wide array of circuits and devices, facilitating straightforward integration without requiring extensive modifications. Additionally, manufacturers provide comprehensive support through detailed documentation, technical assistance, and maintenance services, ensuring long-term reliability and performance.
    Common Issues and Solutions
    Despite their advanced design, users may encounter challenges such as improper soldering or incorrect component selection. Below are some common issues and practical solutions:
    - Problem: Oscillation in high-frequency circuits.
    - Solution: Ensure proper grounding and verify the selection of appropriate capacitance and voltage ratings.
    - Problem: Excessive noise levels.
    - Solution: Check the PCB layout for potential sources of interference and consider adding shielding if necessary.
    Co

101X41W224MV4E参数

参数
电容值 220nF
容差 ±20%
温度系数 X7R
额定电压 100V
长*宽*高 3.18mm*2.49mm*2.489mm
通用封装 1210
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

101X41W224MV4E厂商介绍

Johanson Dielectrics是一家知名的电子材料制造商,专注于生产高性能的陶瓷材料和组件。公司主营产品包括:

1. 多层陶瓷电容器(MLCC):用于电子设备中储存和释放电能,广泛应用于消费电子、汽车电子、工业控制等领域。
2. 微波介质陶瓷:用于射频和微波通信设备,如手机、基站、**通信等。
3. 热敏电阻(NTC):用于温度测量和控制,常见于家用电器、汽车和工业设备中。
4. 压电陶瓷:用于传感器、执行器和超声波设备,如医疗成像、声呐系统等。

Johanson Dielectrics的优势在于:

- 技术创新:持续投入研发,拥有多项专利技术,提供高性能、高可靠性的产品。
- 定制服务:能够根据客户需求定制产品,满足特定应用的特定要求。
- 质量控制:严格的质量管理体系,确保产品一致性和可靠性。
- 全球网络:拥有遍布全球的销售和服务网络,为客户提供便捷的支持和服务。

101X41W224MV4E数据手册

厂牌 PDF简要描述 下载
JOHANSON DIELECTRICS 陶瓷电容 JOHANSON DIELECTRICS 101X41W224MV4E 101X41W224MV4E数据手册

101X41W224MV4E封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ $ 1.1074 ¥ 9.3573
50+ $ 0.6576 ¥ 5.5571
250+ $ 0.5126 ¥ 4.3316
500+ $ 0.4118 ¥ 3.4797
1000+ $ 0.3554 ¥ 3.003
2000+ $ 0.2949 ¥ 2.4921
10000+ $ 0.2894 ¥ 2.4453
20000+ $ 0.2838 ¥ 2.3985
库存: 146
起订量: 10 增量: 0
交货地:
最小起订量为:5
合计: ¥ 46.78
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242