处理中...

首页  >  产品百科  >  EB01020010114488

EB01020010114488

产品分类: 其他工具
厂牌: VELCRO
产品描述: Velcro 环胶带, 5m长 x 20mm宽
供应商型号: 433488
供应商: 欧时
标准整包数: 5
VELCRO 其他工具 EB01020010114488

EB01020010114488概述

    # Product Technical Manual: Velcro Europe S.A. Pressure Sensitive Tape PS-14
    1. Product Introduction
    Velcro Europe S.A.'s Pressure Sensitive Tape PS-14 is a high-performance adhesive product designed for bonding applications on various surfaces. This tape features a rubber resin-based base material and exhibits excellent adhesion strength and durability. It is widely used in industries where strong adherence to clean and smooth surfaces is required.
    Main Features:
    - Base Material: Rubber Resin
    - Color: Amber
    - Application Temperature: 20°C to 30°C
    - Shelf Life: Minimum 1 year under specified storage conditions
    Applications:
    The PS-14 tape is suitable for use on an array of substrates including metals, plastics, glass, and other smooth materials. Typical applications include temporary and permanent bonding solutions in automotive, electronics, packaging, and consumer goods sectors.
    2. Technical Parameters
    The following technical specifications outline the performance parameters of Velcro's PS-14 pressure-sensitive tape:
    | Parameter | Value |

    | Base Material | Rubber Resin |
    | Color | Amber |
    | Shelf Life | Min. 1 year @ 10°C to 30°C |
    | Peel Strength (20 min cure)| Min. 8 N/cm, Avg. 15 N/cm |
    | Peel Strength (24 hr cure) | Min. 10 N/cm, Avg. 17 N/cm |
    | Static Shear Strength | ≥7 days |
    | Softening Point | ≥90°C |
    | Operating Temperature Range| -15°C to +90°C |
    Environmental Resistance:
    - Oxidation: Poor
    - Plastifiers & Oils: Poor
    - High Relative Humidity: Poor
    - Polar Solvents: Poor
    - Non-Polar Solvents: Suitable
    - Migration: Poor
    - UV Radiation: Poor
    3. Product Characteristics and Advantages
    Unique Features:
    - High initial tack strength.
    - Excellent holding power even under stress.
    - Resists temperature fluctuations well (-15°C to +90°C).
    - Compatible with non-polar solvents.
    Market Competitiveness:
    PS-14 excels in applications requiring reliable and durable bonding solutions. Its compatibility with a wide range of surfaces makes it ideal for both industrial and commercial uses. Moreover, its performance under varied environmental conditions ensures consistent functionality across diverse scenarios.
    4. Application Cases and Usage Tips
    Typical Use Scenarios:
    - Temporary mounting in electronic components assembly.
    - Packaging closures that require easy removal and reapplication.
    Practical Recommendations:
    - Ensure the substrate surface is thoroughly cleaned before application to maximize adhesive performance.
    - Allow adequate time (minimum 24 hours) for the tape to set properly for optimal adhesion.
    5. Compatibility and Support
    The PS-14 adhesive tape is compatible with non-polar solvent environments, making it versatile for many standard industrial practices. Velcro Europe S.A. provides comprehensive support through documentation updates and technical assistance to ensure users maximize the benefits of this product.
    6. Common Issues and Solutions
    | Problem | Solution |

    | Weak Adhesion | Clean the substrate thoroughly. |
    | Premature Detachment | Increase curing time or apply pressure.|
    | Poor Performance in Cold | Store within recommended temperature range.|
    7. Conclusion and Recommendation
    In summary, Velcro Europe S.A.'s PS-14 pressure-sensitive tape offers robust performance and reliability across numerous applications. With its strong adhesive properties, broad temperature tolerance, and good chemical resistance, it stands out as a valuable solution for demanding bonding needs. Based on these attributes, I

EB01020010114488参数

参数
长*宽*高 500cm(长度)*20mm(宽度)

EB01020010114488厂商介绍

VELCRO公司是一家知名的快速搭扣制造商,总部位于比利时。公司以其独特的品牌名称“VELCRO”而闻名,该名称已成为快速搭扣产品的通用术语。VELCRO公司的产品广泛应用于服装、鞋类、户外运动、医疗、家居、电子、汽车等多个领域。

主营产品分类:
1. 经典系列:适用于各种日常物品的固定和连接。
2. 儿童系列:专为儿童设计,安全易用。
3. 工业系列:适用于工业领域,如电子设备固定、汽车内饰等。
4. 医疗系列:用于医疗设备和辅助器具的固定。
5. 运动系列:适用于户外运动装备的固定和连接。

VELCRO的优势:
1. 快速方便:VELCRO产品可以快速固定和解开,使用方便。
2. 耐用性:VELCRO产品经过特殊工艺处理,具有很高的耐用性和抗老化性。
3. 安全性:VELCRO产品无毒、无味,对人体无害,适用于儿童和医疗领域。
4. 环保性:VELCRO产品可回收利用,符合环保要求。
5. 多样性:VELCRO产品种类繁多,可满足不同领域的需求。

EB01020010114488数据手册

厂牌 PDF简要描述 下载
VELCRO 其他工具 VELCRO EB01020010114488 EB01020010114488数据手册

EB01020010114488封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 10.645 ¥ 89.9503
库存: 317
起订量: 5 增量: 0
交货地:
最小起订量为:1
合计: ¥ 89.95
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0 427 92 ¥ 4713.7623
0 470 21 ¥ 1153.3377
0 470 22 ¥ 2455.3709
0 633 604 ¥ 383.7008
0 635 130 ¥ 0
0 635 550 ¥ 0
0 731 103 ¥ 851.051
0 731 201 ¥ 644.6598
0 731 301 ¥ 1013.8062
0 772 112 ¥ 2201.4997