处理中...

首页  >  产品百科  >  Q4XFNLAF110-Q8

Q4XFNLAF110-Q8

产品分类: 光电传感器
厂牌: BANNER ENGINEERING
产品描述: Banner 光电传感器, Q4X系列, NPN输出, 检测范围35 毫米 → 110 毫米
供应商型号: 1757834
供应商: 海外现货
标准整包数: 1
BANNER ENGINEERING 光电传感器 Q4XFNLAF110-Q8

Q4XFNLAF110-Q8概述

    # Q4X Stainless Steel Laser Sensor: A Comprehensive Technical Overview
    Product Introduction
    The Q4X Stainless Steel Laser Sensor is a precision electronic device designed to deliver high reliability and superior performance in industrial applications. This Class 1 laser CMOS sensor features a discrete output (PNP or NPN) with outstanding object detection capabilities. It offers robustness against external interferences such as ambient light, making it ideal for challenging environments.
    Applications:
    - Material handling and packaging systems
    - Automotive manufacturing
    - Food and beverage processing
    - Semiconductor fabrication
    - Automation and robotics
    Technical Parameters
    Below is a concise summary of the technical specifications of the Q4X Stainless Steel Laser Sensor:
    | Parameter | Value |

    | Laser Type | Visible red Class 1 laser, 655 nm |
    | Supply Voltage (Vcc) | 10 to 30 V dc |
    | Output Repeatability | ±0.5 mm to ±1% of range |
    | Sensing Range | Threaded models: 25 mm – 500 mm, 35 mm – 310 mm |
    Flush models: 25 mm – 300 mm, 35 mm – 110 mm |
    | Output Type | Threaded: Bipolar (PNP + NPN); Flush: PNP/NPN |
    | Response Speed | User-selectable: 1.5 ms, 3 ms, 10 ms, 25 ms, 50 ms |
    | Excess Gain | Enhanced noise immunity in specific response speeds |
    | Ambient Light Immunity | >5,000 lux @ 300 mm, >2,000 lux @ 500 mm |
    | Environmental Temperature | 0.05 mm/°C at <125 mm/<135 mm; 0.35 mm/°C at 300 mm |
    Product Features and Advantages
    Key Features:
    1. Durability: Constructed with 316 L stainless steel housing for superior corrosion resistance.
    2. Versatility: Offers multiple TEACH modes including dynamic background suppression and foreground suppression.
    3. Adaptability: Adjustable response time to meet diverse application needs.
    4. Compact Design: Minimized beam spot size for precision detection.
    5. Compliance: Meets international safety standards (IEC 60825-1:2007).
    Market Advantage:
    The Q4X sensor excels in detecting small or fast-moving objects while ensuring consistent performance under harsh conditions. Its integration with multiple industrial protocols makes it an ideal choice for both existing and emerging automation systems.
    Application Case Studies and Usage Recommendations
    Application Example 1: Packaging Industry
    - Scenario: Monitoring the presence and position of small parts in a conveyor system.
    - Solution: Utilize the dynamic background suppression mode to eliminate false readings caused by ambient reflections.
    - Recommendation: Ensure proper alignment of the sensor to maximize object detection accuracy.
    Application Example 2: Automotive Assembly
    - Scenario: Detecting the presence of parts during welding operations.
    - Solution: Implement the dual intensity + distance mode for simultaneous detection of distance and intensity changes.
    - Recommendation: Regularly calibrate the sensor to maintain optimal sensitivity in high-temperature environments.
    Compatibility and Support
    Compatibility:
    The Q4X sensor is compatible with a variety of input/output configurations, allowing seamless integration into existing industrial control systems. Additionally, its M12/Euro-style quick disconnect connectors simplify installation and maintenance.
    Manufacturer Support:
    Banner Engineering provides comprehensive support, including user manuals, technical documentation, and after-sales assistance. For additional information, refer to the official /nƐƚrƵcƟŽn Manual (p/n 181483).
    Common Issues and Solutions
    | Issue | Solution

Q4XFNLAF110-Q8参数

参数
输出类型 NPN
最大工作供电电压 -
响应时间 1.5ms
最小工作供电电压 -
波长 -
颜色感应 -
感应方式 -
感应距离 35 mm → 110 mm
光源 LED
安装方式 嵌入式安装

Q4XFNLAF110-Q8厂商介绍

Banner Engineering是一家全球领先的自动化技术供应商,专注于工业自动化领域。公司成立于1960年,总部位于美国明尼苏达州,在全球范围内设有多个分支机构和销售网络。

Banner Engineering的主营产品主要分为以下几类:

1. 传感器:包括光电传感器、超声波传感器、电容传感器等,广泛应用于工业自动化、机器人、物流等领域。

2. 视觉系统:包括3D视觉传感器、2D视觉传感器等,用于物体识别、定位、测量等。

3. 无线通信:包括无线I/O、无线网关等,用于实现设备间的无线数据传输。

4. 指示灯和显示器:包括LED指示灯、LCD显示器等,用于设备状态显示和人机交互。

5. 连接和接口:包括各种电缆、连接器、接口模块等,用于设备间的电气连接。

Banner Engineering的优势在于:

1. 技术创新:公司拥有强大的研发团队,不断推出创新产品,满足市场需求。

2. 品质保证:产品经过严格的质量控制和测试,确保可靠性和稳定性。

3. 客户服务:提供专业的技术支持和售后服务,帮助客户解决实际问题。

4. 全球布局:在全球范围内设有分支机构和销售网络,方便客户就近购买和获取服务。

Q4XFNLAF110-Q8数据手册

厂牌 PDF简要描述 下载
BANNER ENGINEERING 光电传感器 BANNER ENGINEERING Q4XFNLAF110-Q8 Q4XFNLAF110-Q8数据手册

Q4XFNLAF110-Q8封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 3884.4017
库存: 0
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
023838-000 ¥ 217.2132
027586-000 ¥ 555.96
10104019-20 ¥ 10.9922
10104043-20 ¥ 12.0819
106683 ¥ 1838.9803
106687 ¥ 1644.9615
106694 ¥ 1731.9965
106695 ¥ 2431.876
106696 ¥ 920.962
106983 ¥ 4295.4833