处理中...

首页  >  产品百科  >  Q4XFKLAF110-Q8

Q4XFKLAF110-Q8

产品分类: 光电传感器
厂牌: BANNER ENGINEERING
产品描述: Banner 光电传感器, Q4X系列, NPN/PNP输出, 检测范围35 毫米 → 110 毫米
供应商型号: 778-Q4XFKLAF110-Q8
供应商: Mouser
标准整包数: 1
BANNER ENGINEERING 光电传感器 Q4XFKLAF110-Q8

Q4XFKLAF110-Q8概述

    Q4X Stainless Steel Laser Sensor with Dual Discrete Outputs and IO-Link: Comprehensive Product Overview
    Product Introduction
    The Q4X Stainless Steel Laser Sensor with Dual Discrete Outputs and IO-Link is a cutting-edge electronic component designed for precise industrial sensing applications. This Class 1 laser sensor combines high reliability and versatility, featuring dual discrete outputs and IO-Link functionality. Its robust design ensures durability in harsh environments, making it suitable for use across a variety of industries, including manufacturing, packaging, robotics, and automation. Key applications include object detection, positioning, and measurement of distances and object surfaces.
    Technical Parameters
    Below are the technical specifications extracted from the product's instruction manual:
    | Parameter | Details |

    | Laser Type | Visible red Class 1 laser, 655 nm |
    | Power Supply | 10 to 30 V DC |
    | Power Consumption | < 700 mW |
    | Operating Temperature | -25°C to 55°C |
    | Sensing Range | Threaded Barrel Models: 25 mm to 600 mm (600 mm models); Flush Mount Models: 35 mm to 610 mm (610 mm models) |
    | Output Configuration | First output: IO-Link, Push/Pull; Second output: PNP output/input, or pulse frequency modulated output |
    | Output Capability | 100 mA max per output; total load current: 100 mA |
    | Response Speed | User selectable: 1.5 ms, 3 ms, 10 ms |
    | Compatibility | Supports IO-Link communication protocol |
    | Protection Features | Reverse polarity and transient overvoltage protection |
    Product Features and Advantages
    The Q4X Stainless Steel Laser Sensor offers several unique features and advantages:
    - Dual Discrete Outputs: Allows simultaneous monitoring of two distinct channels.
    - IO-Link Capability: Simplifies integration into modern control systems for enhanced data collection and system intelligence.
    - Dynamic and Background Suppression Modes: Provides flexible teaching methods to optimize detection accuracy based on application needs.
    - Stability Indicator: Offers visual feedback on signal quality, helping users maintain optimal performance.
    - Robust Construction: IP-rated stainless steel housing ensures resistance to dust, water, and mechanical damage.
    - Adaptive Tracking: Enhances responsiveness in dynamic environments with high-speed tracking options.

    These features make the Q4X ideal for applications requiring precision, reliability, and adaptability.
    Application Case Studies and Usage Tips
    The Q4X sensor excels in scenarios demanding accurate distance measurements and object recognition. Examples include:
    - Packaging Automation: Detecting package positions on conveyor belts with high repeatability.
    - Robotic Guidance: Providing real-time feedback for robot arm positioning.
    - Material Handling: Monitoring the height and presence of objects on moving platforms.
    Usage Tips:
    - Ensure proper alignment between the sensor and the target to maximize detection reliability.
    - Adjust the response speed parameter based on the application’s motion dynamics for optimal performance.
    - Regularly clean the sensor window to prevent degradation caused by dirt, moisture, or oils.
    Compatibility and Support
    The Q4X sensor is fully compatible with IO-Link-enabled systems, ensuring seamless

Q4XFKLAF110-Q8参数

参数
波长 -
颜色感应 -
输出类型 NPN/PNP
响应时间 1.5ms
感应方式 -
光源 LED
感应距离 35 mm → 110 mm
最小工作供电电压 -
最大工作供电电压 -
安装方式 嵌入式安装

Q4XFKLAF110-Q8厂商介绍

Banner Engineering是一家全球领先的自动化技术供应商,专注于工业自动化领域。公司成立于1960年,总部位于美国明尼苏达州,在全球范围内设有多个分支机构和销售网络。

Banner Engineering的主营产品主要分为以下几类:

1. 传感器:包括光电传感器、超声波传感器、电容传感器等,广泛应用于工业自动化、机器人、物流等领域。

2. 视觉系统:包括3D视觉传感器、2D视觉传感器等,用于物体识别、定位、测量等。

3. 无线通信:包括无线I/O、无线网关等,用于实现设备间的无线数据传输。

4. 指示灯和显示器:包括LED指示灯、LCD显示器等,用于设备状态显示和人机交互。

5. 连接和接口:包括各种电缆、连接器、接口模块等,用于设备间的电气连接。

Banner Engineering的优势在于:

1. 技术创新:公司拥有强大的研发团队,不断推出创新产品,满足市场需求。

2. 品质保证:产品经过严格的质量控制和测试,确保可靠性和稳定性。

3. 客户服务:提供专业的技术支持和售后服务,帮助客户解决实际问题。

4. 全球布局:在全球范围内设有分支机构和销售网络,方便客户就近购买和获取服务。

Q4XFKLAF110-Q8数据手册

厂牌 PDF简要描述 下载
BANNER ENGINEERING 光电传感器 BANNER ENGINEERING Q4XFKLAF110-Q8 Q4XFKLAF110-Q8数据手册

Q4XFKLAF110-Q8封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 511.92 ¥ 4325.724
库存: 1
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 4325.72
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
023838-000 ¥ 217.2132
027586-000 ¥ 555.96
10104019-20 ¥ 10.9922
10104043-20 ¥ 12.0819
106683 ¥ 1838.9803
106687 ¥ 1644.9615
106694 ¥ 1731.9965
106695 ¥ 2431.876
106696 ¥ 920.962
106983 ¥ 4295.4833