处理中...

首页  >  产品百科  >  TPA6304Q1EVM

TPA6304Q1EVM

产品分类: 多媒体放大器
厂牌: TEXAS INSTRUMENTS
产品描述: 4-Channel (Quad) 45*4 @ 2Ω Class D
供应商型号: TPA6304Q1EVM
供应商: 国内现货
标准整包数: 1
TEXAS INSTRUMENTS 多媒体放大器 TPA6304Q1EVM

TPA6304Q1EVM概述

    # TPA6304-Q1 Evaluation Module: Comprehensive Technical Overview
    Product Introduction
    The TPA6304-Q1 Evaluation Module (EVM) is a specialized standalone tool designed to evaluate the performance and functionality of the TPA6304-Q1 audio amplifier IC from Texas Instruments. This module provides users with an extensive platform to test various settings, configurations, and features of the amplifier under real-world conditions. It is primarily intended for developers and engineers working in the field of audio system design and implementation.
    Key functionalities include dual amplification channels capable of driving speakers or providing line outputs. The module is equipped with features such as fault detection, overcurrent protection, and programmable operational modes. The TPA6304-Q1 Evaluation Module finds applications in automotive entertainment systems, portable audio devices, and professional audio equipment.
    Technical Parameters
    Below is a concise summary of the technical specifications extracted from the product's technical manual:
    | Parameter | Value |

    | Input Voltage Range | 4.5 V to 18 V |
    | Output Channels | Dual channels (2 x 2 channels) |
    | Maximum Output Power | 4 x 20 W (into 4 Ω load) |
    | Frequency Response | 10 Hz to 100 kHz |
    | Signal-to-Noise Ratio | >100 dB |
    | Total Harmonic Distortion | <0.001% |
    | Amplifier Type | Class D |
    | Operating Temperature | -40°C to +85°C |
    The module operates under a stable 3.3V internal supply, which is generated by an LDO from the main input voltage. It also includes an I²C interface for communication and control, supporting external command execution through a USB connection.
    Product Features and Advantages
    The TPA6304-Q1 Evaluation Module offers several unique advantages:
    1. Dual Channel Flexibility: The ability to configure individual or paired channels ensures versatility in application design.
    2. Advanced Fault Detection: Built-in mechanisms for detecting overcurrent and overheating ensure reliable operation.
    3. Programmability: Easy access to key parameters via the GUI (Graphical User Interface), allowing fine-tuning of performance metrics.
    4. Compatibility: Supports standard audio inputs and outputs, making it suitable for integration into existing systems.
    5. Standalone Operation: Minimal external dependencies facilitate quick setup and testing without requiring extensive peripheral hardware.
    These features collectively enhance its market competitiveness, especially in high-demand audio applications where reliability and customization are paramount.
    Application Cases and Usage Suggestions
    Application Cases
    - Automotive Entertainment Systems: Ideal for powering rear seat entertainment systems due to its robustness and compact design.
    - Professional Audio Equipment: Suitable for soundbars and multimedia setups requiring high-quality audio output.
    - Portable Devices: Excellent for use in portable speakers and tablets needing efficient power delivery.
    Usage Suggestions
    For optimal performance:
    - Ensure proper grounding and shielding to minimize noise interference.
    - Utilize the I²C interface for dynamic adjustments during operation.
    - Experiment with different channel configurations to identify the best setup for specific use cases.
    Compatibility and Support
    The TPA6304-Q1 Evaluation Module is compatible with various third-party tools and libraries, particularly those leveraging the PurePath™ Control Console 3 (PPC3) GUI. Texas Instruments provides comprehensive support including downloadable documentation, firmware updates, and direct technical assistance via their website and support teams.
    Common Issues and Solutions
    | Issue

TPA6304Q1EVM参数

参数
THD + 噪声 -
输出类型 4-Channel (Quad)
放大器类型 Class D
最大输出功率 45*4 @ 2Ω
-3db带宽 -
音频-负载阻抗 -
最大工作供电电压 -
最小工作供电电压 -
零件状态 在售
包装方式 盒装

TPA6304Q1EVM厂商介绍

Texas Instruments(简称TI),是一家总部位于美国德克萨斯州达拉斯的全球性半导体设计与制造公司,成立于1930年。TI是全球领先的模拟技术、数字信号处理和微控制器(MCU)领域的供应商。

主营产品分类:
1. 模拟产品:包括电源管理、信号链和接口产品,广泛应用于工业、汽车、医疗等领域。
2. 嵌入式处理:包括微控制器(MCU)、数字信号处理器(DSP)和处理器,广泛应用于消费电子、工业控制、汽车电子等领域。
3. 无线产品:包括无线通信模块和解决方案,应用于物联网、智能城市、智能家居等领域。
4. 计算器:TI也是知名的计算器制造商,拥有多款科学计算器和图形计算器产品。

应用领域:
TI的产品和技术广泛应用于通信、计算机、消费电子、汽车、工业、医疗等多个领域。

优势:
1. 技术创新:TI在模拟、嵌入式处理和无线通信领域拥有强大的研发实力和专利技术。
2. 产品多样性:TI提供广泛的产品线,满足不同客户的需求。
3. 客户支持:TI在全球设有技术支持中心,为客户提供专业的技术支持和解决方案。
4. 供应链管理:TI拥有强大的供应链管理能力,确保产品的稳定供应和交付。

TPA6304Q1EVM数据手册

厂牌 PDF简要描述 下载
TEXAS INSTRUMENTS 多媒体放大器 TEXAS INSTRUMENTS TPA6304Q1EVM TPA6304Q1EVM数据手册

TPA6304Q1EVM封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 2759.548
200+ ¥ 2689.39
1000+ ¥ 2619.232
库存: 10
起订量: 10 增量: 1
交货地:
最小起订量为:10
合计: ¥ 27595.48
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1206S08-UR ¥ 34.7094
1280S14-U ¥ 67.9253
1286S14-U ¥ 57.1389
1570N16-U ¥ 0
1580N16-U ¥ 76.4767
1752 ¥ 182.187
4305Q16-U ¥ 59.0824
4320N24-U ¥ 128.7569
4503 ¥ 346.4289
5173N24-U ¥ 93.6767