处理中...

首页  >  产品百科  >  111-03006

111-03006

产品分类: 其他线缆
厂牌: HELLERMANNTYTON
产品描述: Cable Ties, Standard Locking Polyamide 6/6 Yellow 35mm 135N Bag
供应商型号: 1168978
供应商: 海外现货
标准整包数: 1
HELLERMANNTYTON 其他线缆 111-03006

111-03006概述

    # HellermannTyton T-Series Cable Ties: Comprehensive Guide
    HellermannTyton's T-Series cable ties represent an advanced solution for securing cables, pipes, and hoses across various industries. These products offer durability, flexibility, and ease of use, making them ideal for applications ranging from simple bundling tasks to complex industrial setups. Below is a detailed analysis of the product, its features, technical parameters, and practical implications.
    1. Product Introduction
    The T-Series cable ties by HellermannTyton are designed to bundle and secure a variety of components such as cables, pipes, and hoses. Available in multiple lengths, widths, and materials, these cable ties cater to diverse operational needs. Their primary function is to provide a strong, reliable hold while ensuring easy installation.
    Key Features
    - Diverse Sizes: Available in a wide range of widths (W) and lengths (L).
    - Material Options: High-quality PA66 (polyamide 6.6), UV-resistant PA66W, and heat-stabilized PA66HS.
    - Customization: Various colors including natural, black, blue, green, red, and yellow.
    - Ease of Use: Ergonomic design ensures seamless manual or automated installation.
    Applications
    T-Series cable ties find utility in:
    - Electrical installations (e.g., industrial plants, data centers).
    - Automotive industries.
    - HVAC systems.
    - Industrial machinery.
    2. Technical Parameters
    Below is a summarized table of key technical specifications:
    | Type | Width (mm) | Length (mm) | Max Bundle Ø (mm) | Material | Color | Pack Size |
    ||
    | T18R | 2.5 | 100 | 22 | PA66 | Natural | 100 pcs |
    | T30R | 3.5 | 150 | 35 | PA66W | Black | 100 pcs |
    | T50L | 4.6 | 390 | 110 | PA66HS | Natural | 100 pcs |
    | T80L | 4.7 | 390 | 110 | PA66W | Blue | 100 pcs |
    Performance Characteristics
    - Material Properties:
    - PA66: High strength, chemical resistance.
    - PA66W: UV-resistant for outdoor applications.
    - PA66HS: Heat-stabilized up to +105°C.
    - Temperature Range:
    - Standard: -40°C to +85°C.
    - Heat-stabilized: Up to +105°C.
    - Strength: Inside serrations enhance grip on bundled items.
    3. Product Features and Advantages
    Unique Selling Points
    1. Ergonomic Design: The bent tail simplifies insertion and tightening.
    2. Recyclability: Made from high-quality plastics for sustainable practices.
    3. Durability: Weather-resistant, UV-stabilized, and impact-resistant versions ensure longevity.
    4. Wide Color Options: Beyond basic colors, additional hues cater to specific branding or visual requirements.
    Market Advantage
    The T-Series combines functionality with versatility, providing unmatched performance in demanding environments. Its competitive edge lies in:
    - Reliable retention under stress.
    - Compatibility with both manual and automated tools.
    - Consistent performance across varying climates.
    4. Application Cases and Usage Recommendations
    Use Case 1: Data Centers
    In server rooms, where cables must be organized efficiently, T-Series ties help maintain airflow and prevent overheating.
    - Recommendation: Use T18R (2.5 mm width) for smaller bundles and T50L (4.6 mm width) for larger ones. Ensure consistent tension to avoid loosening over time.
    Use Case 2: Outdoor Installations
    For solar panel arrays or wind turbine farms, UV-resistant PA66W ties are ideal.
    - Recommendation: Apply T30R (3.5 mm width) ties to secure cable harnesses exposed to direct sunlight. Use tools like the MK9P for precise tightening.
    Use Case 3: Automotive Wiring
    In vehicles, T50S (4.6 mm width) ties provide necessary support for wiring harnesses.
    - Recomm

111-03006参数

参数
长*宽*高 150mm(长度)*3.5mm(宽度)
应用等级 工业级

111-03006厂商介绍

HellermannTyton是一家全球领先的电缆管理和标识解决方案提供商,其产品广泛应用于各种行业,包括电信、数据通信、工业、建筑和公共设施等。

主营产品分类:
1. 电缆管理:包括线槽、线管、扎带、线夹等,用于保护和整理电缆。
2. 标识解决方案:提供标签、打印机、软件等,帮助用户标识和管理电缆和设备。
3. 配件:如接头、端子、连接器等,用于电缆连接和扩展。

应用领域:
1. 电信和数据通信:用于数据中心、网络布线等。
2. 工业:用于工厂自动化、设备连接等。
3. 建筑:用于建筑电气系统、智能家居等。
4. 公共设施:用于交通、能源、医疗等基础设施。

HellermannTyton的优势:
1. 产品齐全:提供一站式电缆管理和标识解决方案。
2. 质量可靠:产品经过严格测试,确保性能和耐用性。
3. 定制服务:可根据客户需求提供定制化产品和服务。
4. 全球布局:在全球设有生产基地和销售网络,提供快速响应和本地化服务。

111-03006数据手册

厂牌 PDF简要描述 下载
HELLERMANNTYTON 其他线缆 HELLERMANNTYTON 111-03006 111-03006数据手册

111-03006封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 86.6463
15+ ¥ 85.099
50+ ¥ 85.099
库存: 69
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 86.64
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0110 0002 010 ¥ 0
0113 0011 018 ¥ 0
012-0220-000 ¥ 33.3223
01310003010 ¥ 315.006
01310010010 ¥ 118.8073
01SPHSPH-26L-150 ¥ 15.626
01SXHSXH-26L150 ¥ 4.4624
02010004010 ¥ 72.3571
02010005010 ¥ 66.2813
02010012010 ¥ 164.1099