处理中...

首页  >  产品百科  >  M80-4001442

M80-4001442

厂牌: HARWIN
产品描述: Receptacle,Screw Lock 2mm 2 14pin 3A 300nm 金 黑色 通孔安装
供应商型号: AV-A-HRWM804001442
供应商: Avnet
标准整包数: 11
HARWIN 矩形连接器 - 针座 - 插座/母插口 M80-4001442

M80-4001442概述

    # Datamate M80 & M83 Series Rectangular Connectors Technical Overview
    Product Introduction
    The Datamate M80 and M83 Series rectangular connectors represent a robust and versatile solution for interconnection applications in high-density electronic systems. These connectors are designed for applications requiring precision and durability, including board-to-board, cable-to-board, and cable-to-cable connections. The product range includes both male and female connectors, which come in 2 mm pitch configurations with a fully shrouded design. Connector options extend from 2 to 96 ways, catering to a wide range of user needs. Contacts are available in multiple termination types, such as crimp, vertical throughboard, horizontal throughboard, and surface mount. Pre-cabled versions and cable assemblies are also provided for convenient integration into complex designs.
    The connectors excel in their role as low-voltage connectors for high-density equipment. Their design includes polarization features to avoid mismatches, ensuring reliable performance under demanding conditions. Additionally, they can be equipped with either latch integrity mechanisms (L-Tek) or jack screw assemblies (J-Tek), enhancing stability and connection security.
    Technical Parameters
    Below are the key technical specifications for the Datamate M80 & M83 Series connectors:
    | Parameter | Details |

    | Contact Types | Low-frequency (LF), power, coax contacts |
    | Electrical Contacts | Standard Signal Contact: 3.3A (max) at 25°C; T-Contact: 8.5A (max) at 25°C |
    | Working Voltage | Up to 800V DC/AC (for power contacts); 300V DC/AC (for pre-cabled contacts) |
    | Contact Resistance | Initial: ≤20mΩ; After Conditioning: ≤25mΩ |
    | Insulation Resistance | Initial: ≥1,000MΩ; Hot After Conditioning: ≥100MΩ |
    | Operating Temperature Range | -55°C to +125°C |
    | Connector Durability | Standard Signal Contact: 500 operations; T-Contact: 1,000 operations |
    | Connector Housing Durability | Minimum retention force: 18N |
    Key Features:
    - Environmentally sealed for low-pressure (down to 300mbar) and high-altitude applications.
    - Tested for salt spray resistance (BS2011 Part 2.1Kb for L-Tek; EIA364 Test Procedure 26 for J-Tek).
    - High vibration and shock resilience, suitable for industrial and military environments.
    - Flexible termination options, including crimp, throughboard, and surface mount.
    Product Features and Advantages
    The Datamate M80 & M83 Series connectors offer several unique advantages:
    - High Versatility: With support for multiple types of contacts (signal, power, coax), these connectors can handle diverse applications from low-frequency signals to high-power transfer.
    - Enhanced Security: The optional latching (L-Tek) or jack screw (J-Tek) mechanisms provide added assurance of secure connections, particularly beneficial in dynamic or harsh environments.
    - Environmental Resilience: Designed to perform across extreme temperature ranges (-55°C to +125°C) and high-altitude conditions, making them ideal for aerospace and automotive applications.
    - Simplified Assembly: Contacts can be easily replaced within the housing, supporting maintenance and upgrade flexibility.
    - Customizable Configurations: From 2 to 96 ways, users can tailor the connectors to their specific requirements.
    Application Case Studies and

M80-4001442参数

参数
颜色 黑色
排数 2
触头镀层 - 配接
额定电流 3A
间距-配接 2mm
针脚数 14pin
类型 Receptacle,Screw Lock
防护等级 -
触头镀层厚度 - 配接 300nm
安装方式 通孔安装
应用等级 军用级,汽车级,工业级
零件状态 在售
包装方式 管装

M80-4001442厂商介绍

HARWIN是一家全球领先的电子连接器和精密弹簧制造商,总部位于英国。公司专注于为各种工业、*事和**应用提供高性能的连接器解决方案。

HARWIN的主营产品主要分为以下几类:
1. 连接器:包括PCB连接器、I/O连接器、射频连接器等,广泛应用于电子设备、通信设备、汽车电子等领域。
2. 精密弹簧:包括压缩弹簧、拉伸弹簧、扭簧等,用于各种机械、电子设备和仪器的弹性支撑和力传递。
3. 电缆组件:提供定制化的电缆组件解决方案,满足客户对连接性能和可靠性的高要求。

HARWIN的优势在于:
1. 技术创新:HARWIN不断研发新技术和产品,以满足市场对高性能连接器的需求。
2. 质量保证:HARWIN严格遵循ISO 9001和AS9100等质量管理体系,确保产品的可靠性和一致性。
3. 定制服务:HARWIN提供定制化的连接器和电缆组件解决方案,满足客户的特定需求。
4. 全球网络:HARWIN在全球设有多个销售和服务网点,为客户提供快速、便捷的支持。

M80-4001442数据手册

厂牌 PDF简要描述 下载
HARWIN 矩形连接器 - 针座 - 插座/母插口 HARWIN M80-4001442 M80-4001442数据手册

M80-4001442封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
22+ $ 8.7996 ¥ 77.8767
66+ $ 8.7231 ¥ 77.1995
库存: 110
起订量: 22 增量: 11
交货地:
最小起订量为:22
合计: ¥ 1713.28
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0009482132 ¥ 0
09185106323 ¥ 10.2446
1-2314822-6 ¥ 23.3626
1-530780-3 ¥ 6371.195
1-534237-1 ¥ 10.7219
1-535512-7 ¥ 28.8025
10131930-922ULF ¥ 11.9545
10131931-123ULF ¥ 14.8645
10131931-214ULF ¥ 10.9976
10131932-908ULF ¥ 5.5971