处理中...

首页  >  产品百科  >  030-2410-001

030-2410-001

产品分类: 背板连接器 - 触头
厂牌: ITT
产品描述: ITT Cannon 圆形连接器插针 DL系列, 公插, 压接接线, 24 → 26 AWG线规
供应商型号: JY-030-2410-001
供应商: 云汉优选
标准整包数: 1
ITT 背板连接器 - 触头 030-2410-001

030-2410-001概述

    Cannon ZIF Connectors Product Overview
    Product Introduction
    Cannon ZIF (Zero Insertion Force) connectors, part of the ITT Corporation's extensive portfolio, are a leading choice for industries demanding high-reliability connections in diverse applications. These connectors are renowned for their innovative design and robust performance, providing a seamless solution across sectors such as medical, telecommunications, automotive, aerospace, and industrial instrumentation. With models like the DL, DLM, DLP, DLP-272, DLP-408, and QLC series, Cannon ZIF connectors deliver superior electrical and mechanical characteristics, catering to both low-cost and high-performance requirements.
    Technical Parameters
    Below is a concise summary of the key technical specifications for the various Cannon ZIF connector types:
    | Series | Body Type | Contact Cavities | Contact Types | Current Rating (Max) | Mating Cycles | Temperature Range | RoHS Compliant |

    | DL | Plastic | 60, 96, 156, 260 | Crimp, Square Post | 5 A | 10,000 | -55°C to 105°C | Yes |
    | DLM | Metal | 60, 96, 156, 260, 360 | Crimp, Square Post | 5 A | 10,000 | -55°C to 105°C | Yes |
    | DLP | Metal | 136, 204, 272, 408 | Crimp, Square Post | 0.5 A | 10,000 | -55°C to 85°C | Yes |
    | DLP-272 | Modular | 34/Module or 68/Module | Modular Landed Contacts | N/A | N/A | -55°C to 85°C | Yes |
    | DLP-408 | Modular | 68/Module | Modular Landed Contacts | N/A | N/A | -55°C to 85°C | Yes |
    | QLC | Metal | 260 | Press-Fit | 0.5 A | 20,000 | -55°C to 85°C | Yes |
    Product Features and Advantages
    Cannon ZIF connectors excel due to their unique features and robust design, making them ideal for applications requiring high durability, fast mating, and secure connections:
    - Zero Insertion Force Design: Ensures no wear during mating/unmating.
    - Multiple Contact Configurations: Available in plastic and metal bodies with varying contact cavities.
    - Customizable Solutions: Can be tailored to specific customer needs with multiple contact termination options.
    - High Durability: Capable of up to 20,000 mating cycles for some series.
    - Advanced EMI/RFI Shielding: Metal variants offer enhanced electromagnetic interference protection.
    - Rapid Installation: Single-hand actuation simplifies assembly and reduces operational complexity.
    - Compliance with RoHS: Environmentally friendly materials ensure compatibility with green initiatives.
    Application Case Studies and Usage Recommendations
    Cannon ZIF connectors find widespread application in numerous industries:
    1. Medical Sector: Used in patient monitoring devices, ultrasound machines, and imaging systems. For instance, in MRI equipment, these connectors enable seamless data transmission without introducing magnetic interference.
    - Recommendation: Select connectors with excellent grounding and shielding properties to ensure reliable operation in high-sensitivity environments.
    2. Automotive Industry: Essential in modern vehicle electronics, such as infotainment systems and control modules.
    - Recommendation: Opt for metal body connectors in harsh environmental conditions to maintain structural integrity.
    3. Telecom Sector: Utilized in telecom switching systems and network infrastructure.
    - Recommendation: Consider modular configurations like DLP-272 or DLP-408 for higher density requirement

030-2410-001参数

参数
安装方式 压入式
零件状态 在售
包装方式 散装

030-2410-001厂商介绍

ITT公司是一家全球领先的工程技术公司,专注于流体技术、运动与流动控制和互联技术领域。其主营产品分为以下几类:

1. 流体技术:包括泵、阀门、控制系统等,广泛应用于工业、建筑、矿业和石油化工等行业。

2. 运动与流动控制:涵盖减震器、制动器、离合器等,服务于汽车、铁路、****等领域。

3. 互联技术:包括传感器、连接器等,应用于通信、医疗、工业自动化等行业。

ITT的优势在于其创新技术、全球布局和强大的客户服务。公司不断研发新技术,以满足不断变化的市场需求。其全球网络覆盖多个国家和地区,能够快速响应客户需求。此外,ITT还提供定制化解决方案,帮助客户提高效率和性能。

030-2410-001数据手册

厂牌 PDF简要描述 下载
ITT 背板连接器 - 触头 ITT 030-2410-001 030-2410-001数据手册

030-2410-001封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 3.1218
库存: 67
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 3.12
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02050002511 ¥ 7.5797
030-2409-003 ¥ 6.0546
030-2415-001 ¥ 2.4327
031-1035-000 ¥ 1933.7262
031-1046-002 ¥ 62.9694
031-1302-000 ¥ 156.6029
031-1303-000 ¥ 53.3236
031-1352-001 ¥ 60
0442624336 ¥ 3.3628
0442624432 ¥ 3.142