处理中...

首页  >  产品百科  >  WUV-3-380

WUV-3-380

产品分类: 其他继电器
厂牌: TE CONNECTIVITY
产品描述: Electromechanical Relay 380VAC 5A SPST-NO/SPST-NC(88.9x98.29x76.2)mm Flange Protective Relay
供应商型号: Q-WUV-3-380
供应商: 期货订购
标准整包数: 5
TE CONNECTIVITY 其他继电器 WUV-3-380

WUV-3-380概述

    Protective Relays: High Performance Solutions for Critical Applications
    1. Product Introduction
    Protective relays play a crucial role in monitoring and safeguarding electrical systems across various industries. The KILOVAC WD series provides versatile solutions for applications requiring precise voltage, current, and frequency management. This series includes several specialized protective relays such as the WD25 Paralleling Relays, WD2759 Over/Undervoltage Relays, WD32 Reverse Power Relays, WD47 Phase Sequence Relays, WD5051 Overcurrent Relays, and more. These products are designed to support aerospace, defense, marine, and industrial environments, ensuring reliable performance even in harsh conditions.
    2. Technical Parameters
    The WD series relays are distinguished by their flexibility and precision, offering the following key technical specifications:
    - Power Consumption: Maximum 2.5 VA.
    - Contact Ratings: Up to 5 amps resistive at 120VAC and 30VDC.
    - Voltage Sensitivity: Operates within a range of 120 to 700 VAC, depending on model.
    - Frequency Range: 40-400 Hz, suitable for diverse AC systems.
    - Contact Forms: Typically SPDT or DPDT configurations.
    - Time Delays: Adjustable delays from 0.5 to 20 seconds.
    - Operating Temperature: -40°C to +60°C.
    - Mounting Options: DIN rail or panel mounting with M4, M5, #8, or #10 screws.
    - Weight: Approximately 14.4 oz. (400 g).
    These parameters make the WD series relays highly adaptable to different system requirements.
    3. Product Features and Advantages
    The WD series relays stand out due to their:
    - User Configurability: Allows customization of voltage, current, and frequency thresholds.
    - Adjustable Time Delays: Prevents false tripping during minor voltage fluctuations.
    - Comprehensive Monitoring: Offers protection against over/under voltage, reverse power, phase sequence errors, and overcurrent conditions.
    - High Durability: Mechanically robust with a life expectancy of 10 million operations.
    - Easy Installation: Supports both DIN rail and panel mounting options.
    These features collectively enhance the reliability and efficiency of the connected electrical systems, making them indispensable in critical applications.
    4. Application Cases and Usage Suggestions
    The WD series relays find applications in:
    - Power Generation: Ensuring synchronization between generators and grids using the WD25 Paralleling Relays.
    - Voltage Protection: Protecting equipment from over/undervoltage events with the WD2759 Over/Undervoltage Relays.
    - Motor Protection: Preventing motorizing the generator with the WD32 Reverse Power Relays.
    - Phase Monitoring: Detecting phase sequence faults using the WD47 Phase Sequence Relays.
    For optimal performance, users should:
    - Regularly verify the calibration settings.
    - Implement proper grounding and shielding to minimize electromagnetic interference.
    - Follow the manufacturer's guidelines for installation and maintenance.
    5. Compatibility and Support
    The WD series relays are compatible with standard DIN rail profiles and various control voltages (18-200 VDC/VAC). KILOVAC offers comprehensive support, including detailed installation and maintenance guides, technical documentation, and customer service at 805-220-2023.
    6. Common Issues and Solutions
    | Problem | Solution |

    | False tripping | Adjust the time delay control to a higher value. |
    | Calibration errors | Use an accurate voltmeter/current meter for recalibration.|
    | LED malfunction | Check power supply connections and replace if necessary. |
    7. Summary and Recommendation
    The KILOVAC WD series protective relays are robust, flexible, and easy-to-use solutions for safeguarding critical electrical systems. Their advanced features, coupled with relia

WUV-3-380参数

参数
开关功能 -
继电器类型 -
长*宽*高 88.9mm(长度)*98.29mm(高度)
安装方式 法兰安装,螺纹安装
零件状态 在售

WUV-3-380厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

WUV-3-380数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 其他继电器 TE CONNECTIVITY WUV-3-380 WUV-3-380数据手册

WUV-3-380封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ $ 1400.1625 ¥ 11481.3325
10+ $ 1216.8125 ¥ 9977.8625
25+ $ 1083.4625 ¥ 8884.3925
库存: 500
起订量: 5 增量: 5
交货地:
最小起订量为:5
合计: ¥ 57406.66
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00175550402 ¥ 0
02040700Z ¥ 5.3812
056.26 ¥ 15.209
093.63 ¥ 31.6683
1-1393217-5 ¥ 24.2369
1-1393302-1 ¥ 109.7507
1-1616037-6 ¥ 197596.7325
1-1617019-7 ¥ 1398.2619
1-2027234-2 ¥ 50.19
1012318 ¥ 165.698