处理中...

首页  >  产品百科  >  6203414

6203414

产品分类:
厂牌: TE CONNECTIVITY
产品描述: Z-Type Markers
供应商型号: Q-6203414
供应商: 期货订购
标准整包数: 10000
TE CONNECTIVITY  6203414

6203414概述

    # Z-Type Markers Technical Overview
    Product Introduction
    Z-Type markers from Tyco Electronics are high-quality cable identification markers designed to fit securely around cables and wires of varying diameters. These markers are versatile, catering to both standard and custom labeling needs, making them ideal for use in diverse industrial applications such as telecommunications, power systems, data centers, and more. With their innovative gusseted design, these markers can accommodate cable diameters ranging from 0.059 inches up to 0.500 inches, ensuring a snug fit.
    The primary function of Z-Type markers is to provide clear identification of cables and wires, helping maintain organized and efficient installations. This is crucial for improving maintenance efficiency, reducing downtime, and minimizing confusion in complex environments where multiple cables are present.
    Technical Parameters
    Physical Characteristics:
    - Material: Durable, UV-resistant polymer.
    - Design: Gusseted structure ensures firm fitting across a wide range of cable sizes.

    Sizing Options:
    | Marker Size | Cable Diameter Range (inches) | Pack Quantity |
    |
    | Size 5 | 0.059 - 0.079 | 1,000 |
    | Size 7 | 0.079 - 0.126 | 1,000 |
    | Size 9 | 0.098 - 0.157 | 1,000 |
    | Size 11 | 0.114 - 0.185 | 1,000 |
    | Size 13 | 0.134 - 0.224 | 1,000 |
    | Size 15 | 0.150 - 0.248 | 1,000 |
    | Size 18 | 0.169 - 0.272 | 500 |
    | Size 23 | 0.217 - 0.350 | 500 |
    | Size 35 | 0.311 - 0.500 | 250 |
    Available Characters:
    - Letters: A-Z
    - Numbers: 0-9
    - Symbols: +, -, /, phase, ground, blank
    Color Options:
    - Standard colors: White, Yellow
    - Color-coded for numbers: Black, Brown, Red, Orange, Yellow, Green, Blue, Violet, Gray, White (International Standard)
    Product Features and Advantages
    Z-Type markers offer several unique features that enhance their performance and usability:
    - Customizable Identification: Pre-marked with letters, numbers, and symbols to meet specific labeling requirements.
    - Versatility: Accommodates a wide range of cable diameters without compromising fit or durability.
    - Ease of Installation: Available in loose packs or on reels for flexibility; an applicator tool is provided for sizes requiring precise placement.
    - Durability: Made from UV-resistant materials ensuring long-term performance in harsh environments.
    - Compliance: Color-coded markers adhere to international standards, enhancing compatibility with existing infrastructure.
    These markers are particularly advantageous in applications where cable identification is critical, such as industrial automation, telecommunication networks, and energy management systems.
    Application Case Studies and Usage Tips
    Applications:
    1. Telecommunications: Used in data centers to identify fiber optic and Ethernet cables.
    2. Power Systems: Installed on utility poles and substations to label high-voltage cables.
    3. Manufacturing: Applied in factory floors to mark control cables and power lines.
    Usage Suggestions:
    - When selecting markers, ensure the diameter of the cable matches the specified range for the marker size.
    - For environments exposed to direct sunlight, opt for UV-resistant markers to maintain visibility over time.
    - Use color coding to quickly distinguish between different types of cables or functions, especially in dense installations.
    Compatibility and Support
    Z-Type markers are compatible with most standard electrical installations. They integrate seamlessly with other Tyco Electronics products and are supported by comprehensive customer service. Users can contact Tyco’s

6203414厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

6203414数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY TE CONNECTIVITY 6203414 6203414数据手册

6203414封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10000+ $ 0.0208 ¥ 0.1702
库存: 1000000
起订量: 10000 增量: 10000
交货地:
最小起订量为:10000
合计: ¥ 1702
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
#636CY-470M=P3 ¥ 14.2296
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.891.606 ¥ 484.9515
0.891.607 ¥ 484.9515
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879