处理中...

首页  >  产品百科  >  5-2176316-3

5-2176316-3

产品分类: 贴片电阻
厂牌: TE CONNECTIVITY
产品描述: 1.8KΩ ±1% 1W ±50ppm/℃ 0207 贴片安装 5.9mm(长度)
供应商型号: Q-5-2176316-3
供应商: 期货订购
标准整包数: 2000
TE CONNECTIVITY 贴片电阻 5-2176316-3

5-2176316-3概述

    Metal Film Precision MELF Resistor: SMA-A Series
    Product Introduction
    The SMA-A series represents a class of metal film precision MELF (Metal Electrode Leadless Face) resistors designed to meet high standards of accuracy and reliability. These resistors are equipped with thin-film technology, ensuring exceptional overall stability, and feature Sn termination on a Ni barrier layer. With tight tolerances down to ±0.1% and extremely low temperature coefficients down to ±10 ppm/°C, the SMA-A series offers a dependable solution for critical applications across various industries.
    The product supports an SMD-enabled structure, making it suitable for surface-mount assembly processes. The SMA-A series complies with AEC-Q200 standards, which ensures automotive-grade quality. It is available in three different sizes and multiple power ratings (up to 1W), making it versatile for numerous applications including automotive, industrial, telecommunication, medical equipment, and measurement/test devices.
    Technical Parameters
    The key technical specifications of the SMA-A series are as follows:
    | Type | Resistance Range | Resistance Tolerance | Temperature Coefficient (TCR) | Power Rating @ 70°C | Max. Operating Voltage | Max. Overload Voltage |
    ||
    | SMA-A0102 | 0.1Ω to 1MΩ | ±0.1%, ±0.25%, ±0.5%, ±1%, ±5% | ±10 ppm/°C, ±25 ppm/°C, ±50 ppm/°C, ±100 ppm/°C | 0.2W, 0.3W | 200V | 400V |
    | SMA-A0204 | 0.1Ω to 1MΩ | ±0.1%, ±0.25%, ±0.5%, ±1%, ±5% | ±10 ppm/°C, ±25 ppm/°C, ±50 ppm/°C, ±100 ppm/°C | 0.25W, 0.4W | 200V | 400V |
    | SMA-A0207 | 0.1Ω to 1MΩ | ±0.1%, ±0.25%, ±0.5%, ±1%, ±5% | ±10 ppm/°C, ±25 ppm/°C, ±50 ppm/°C, ±100 ppm/°C | 0.5W, 1W | 300V | 700V |
    Additional technical highlights include:
    - Maximum resistance change after 1000 hours: ≤0.5%
    - Frequency behavior: Designed to follow ohmic laws up to 100 kHz
    - Environmental characteristics: Operates in temperatures ranging from -55°C to +155°C
    - Pulse withstanding capability: Excellent resistance to short-term overloads and lightning surges
    Product Features and Advantages
    The SMA-A series stands out due to its:
    - AEC-Q200 compliance: Ensures suitability for high-reliability automotive applications.
    - Precision thin-film technology: Delivers tight tolerance and minimal TCR.
    - Lead-free and RoHS-compliant design: Eco-friendly and regulatory compliant.
    - Wide range of resistance values and power ratings: Accommodates diverse circuit designs.
    - Enhanced environmental durability: Resists thermal cycling, vibration, and mechanical shock.
    These features make the SMA-A series highly advantageous in applications requiring precision, long-term stability, and robust performance under challenging conditions.
    Application Case Studies and Usage Tips
    The SMA-A series is suitable for:
    - Automotive Electronics: Reliability under varying environmental conditions.
    - Industrial Automation: Stability for sensors and control systems.
    - Medical Devices: High-precision resistors for measurement circuits.
    - Communication Equipment: Critical circuits with demanding RF performance.
    Usage Tips:
    - For optimal soldering results, ensure the land width is appropriately sized as per recommendations.
    - Always check compatibility between the resistor's rated power and expected operating conditions.
    - Use appropriate dehumidification techniques during storage if ambient humidity exceeds 80%.
    Compatibility and Support
    The SMA-A series is compatible with standard SMD assembly processes. Manufacturers offer extensive support, including email, phone, and live chat assistance via [www.te.com/help](http://www.te.com/help). Additionally, their packaging adheres to standa

5-2176316-3参数

参数
电阻值 1.8KΩ
精度 ±1%
额定功率 1W
温度系数 ±50ppm/℃
长*宽*高 5.9mm(长度)
通用封装 0207
安装方式 贴片安装

5-2176316-3厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

5-2176316-3数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 贴片电阻 TE CONNECTIVITY 5-2176316-3 5-2176316-3数据手册

5-2176316-3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
2000+ $ 0.085 ¥ 0.697
20000+ $ 0.0813 ¥ 0.6663
40000+ $ 0.075 ¥ 0.615
100000+ $ 0.0713 ¥ 0.5843
200000+ $ 0.0675 ¥ 0.5535
库存: 200000
起订量: 2000 增量: 2000
交货地:
最小起订量为:2000
合计: ¥ 1394
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
03EN15T044(20/10) ¥ 37.4044
0805W8J0510T5E ¥ 0.0097
0A52 ¥ 306.5125
1-1614885-2 ¥ 1.3428
1-1676153-3 ¥ 17.63
1206W4F1693T5E ¥ 0.01
1206W4F191KT5E ¥ 0.003
1206W4F2050T5E ¥ 0.0013
1206W4F2051T5E ¥ 0.0022
1206W4F2211T5E ¥ 0.0054