处理中...

首页  >  产品百科  >  7-2836525-7

7-2836525-7

产品分类: 其他工具
厂牌: TE CONNECTIVITY
产品描述:
供应商型号: N-7-2836525-7
供应商: 云汉优选
标准整包数: 1
TE CONNECTIVITY 其他工具 7-2836525-7

7-2836525-7概述

    # APPLICATION TOOLING: WHERE FORM MEETS FUNCTION
    1. Product Introduction
    Crimp Tooling refers to specialized equipment used in electrical manufacturing to create secure terminations between wires and connectors. This technology ensures the quality, cost-effectiveness, and efficiency of crimping processes, which are critical in industries like automotive, aerospace, telecommunications, and consumer electronics. Key performance indicators such as crimp height, pull-test values, and crimp symmetry reflect the reliability and precision of the tooling. Crimp tooling plays a crucial role in monitoring and optimizing the termination process, contributing to consistent product quality.
    Primary Applications:
    - Automotive Wiring Systems
    - Aerospace Connectivity Solutions
    - Telecommunications Infrastructure
    - Consumer Electronics Assembly
    2. Technical Parameters
    | Parameter | Specification |

    | Crimp Height Range | ± 0.002 inches |
    | Flash Limit | ≤ 0.005 inches |
    | Tool Clearance Range | 0.004–0.007 inches |
    | Taper Angle | 3° |
    | Wire Gauge Compatibility | 20–32 AWG |
    | Material Hardness | ≥ Rc 55 |
    | Surface Finish | ≤ 8 micro-inches |
    Additional Characteristics:
    - Crimp Width Control: ± 2%
    - Maximum Crimp Load: Up to 5000 lbs
    - Operating Temperature Range: -40°C to 120°C
    - Compatible With Multiple Wire Materials: Copper, Aluminum, and Alloy Wires
    3. Product Features and Advantages
    Unique Selling Points:
    1. Consistent Performance: Advanced dimensional controls ensure uniform crimping outcomes across various production runs.
    2. Durability: Superior material selection and surface treatments enhance tool life and reduce maintenance costs.
    3. Optimized Geometry: Precise tooling geometry minimizes flash and ensures high-quality crimp forms.
    4. Versatility: Compatible with multiple wire gauges and materials, making it suitable for diverse applications.
    5. Minimal Adjustment Overhead: Excellent consistency from one tooling set to another reduces setup time.
    Market Advantage:
    The tooling's ability to deliver consistent results under varying conditions makes it a preferred choice for manufacturers requiring high-quality terminations with minimal variation. Its robust construction and advanced surface treatments contribute to unmatched longevity and reliability.
    4. Application Case Studies and Usage Recommendations
    Case Study 1: Automotive Wiring Harness
    In automotive applications, the tooling's ability to handle varying wire diameters ensures seamless integration into harness assembly lines. To optimize performance, operators should regularly inspect and calibrate tooling to maintain crimp width and height within specifications.
    Recommendation: Implement automated inspection systems to monitor crimp quality and trigger corrective actions when deviations exceed tolerances.
    Case Study 2: Aerospace Connectors
    For highly sensitive aerospace applications, where failure could compromise safety, tooling should adhere strictly to stringent specifications. Regular cleaning and maintenance of tools help prevent material transfer and adhesive wear.
    Recommendation: Use low-friction coatings on tools to reduce crimping forces and extend tool life.
    General Best Practices:
    - Ensure that tooling calibration aligns with current production requirements.
    - Monitor crimp force profiles and adjust tooling settings as needed.
    - Replace tooling promptly upon noticing signs of wear or excessive flash.
    5. Compatibility and Support

7-2836525-7参数

参数
包装方式 托盘

7-2836525-7厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

7-2836525-7数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 其他工具 TE CONNECTIVITY 7-2836525-7 7-2836525-7数据手册

7-2836525-7封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 575.05 ¥ 4887.925
库存: 1
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 4887.92
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0 427 92 ¥ 4713.7623
0 470 21 ¥ 1153.3377
0 470 22 ¥ 2455.3709
0 633 604 ¥ 383.7008
0 635 130 ¥ 0
0 635 550 ¥ 0
0 731 103 ¥ 851.051
0 731 201 ¥ 644.6598
0 731 301 ¥ 1013.8062
0 772 112 ¥ 2201.4997