处理中...

首页  >  产品百科  >  7-571002-1

7-571002-1

产品分类: 其他工具
厂牌: TE CONNECTIVITY
产品描述: 台式工具 INSULATION CRIMPER
供应商型号: 7-571002-1
供应商: 国内现货
标准整包数: 1
TE CONNECTIVITY 其他工具 7-571002-1

7-571002-1概述

    Product Introduction
    Electronic Component Type: Crimp Tooling
    Primary Function: Crimp tooling plays a critical role in producing high-quality crimp terminations by ensuring optimal wire-to-terminal connections. These tools are designed to improve the efficiency and reliability of the crimping process, ensuring consistent quality while reducing costs and improving throughput.
    Applications: Crimp tooling finds extensive use in industries such as automotive, telecommunications, aerospace, electronics manufacturing, and renewable energy sectors. It is primarily used in assembly lines where high-precision crimping is essential for reliable electrical connections.
    Technical Parameters
    | Parameter | Specification |

    | Crimp Width | Typically 0.110 inches (varies by tool set) |
    | Crimp Height | Approximately 0.068 inches |
    | Flash Limitation | Max 0.005 inches |
    | Clearance Range | 0.001–0.005 inches |
    | Tolerances | ±0.002 inches for crimp height |
    | Operating Temperature | -40°C to +85°C |
    | Load Capacity | High load capacity (varies by tool type) |
    | Cycle Rate | Greater than 1 cycle per second |
    Product Features and Advantages
    Key Features:
    - Consistent Crimp Dimensions: Ensures uniform crimp width and height for precise connections.
    - Reduced Variability: High-quality tooling reduces variability across multiple crimping operations.
    - Improved Performance: Enhanced adhesive and wear resistance ensure prolonged operational life.
    - Optimized Surface Finish: Reduces friction and enhances crimp quality.
    - Versatility: Designed to handle multiple wire sizes and terminal types.
    Advantages:
    - High-Quality Connections: Minimizes in-process variation and maximizes the number of high-quality terminations.
    - Cost Efficiency: By maintaining tooling quality, unnecessary replacements and downtime are minimized.
    - Process Stability: Regular monitoring and adjustment capabilities allow for seamless integration into existing systems.
    Application Case Studies and Usage Recommendations
    Case Study 1: Automotive Wiring Harness
    In automotive applications, crimp tooling ensures robust connections for wiring harnesses under extreme environmental conditions. Operators should regularly inspect tooling for signs of excessive flash or deformation, replacing tooling promptly if issues arise. Maintenance intervals should be aligned with the manufacturer’s recommendations.
    Case Study 2: Telecommunications Infrastructure
    For telecom networks, crimp tooling is critical for securing high-frequency connections. A recommended usage strategy includes periodic calibration checks to ensure dimensional accuracy and optimal crimp performance.
    Usage Recommendations:
    - Implement preventive maintenance programs to extend tooling lifespan.
    - Use advanced monitoring tools to track crimp quality metrics like pull strength and crimp height.
    - Select tooling compatible with the required wire gauge and terminal specifications to optimize performance.
    Compatibility and Support
    Compatibility:
    Crimp tooling is designed to work seamlessly with a variety of crimping machines and terminals. It supports multi-wire size applications, making it versatile for diverse manufacturing environments.
    Support Services:
    The manufacturer provides comprehensive support including installation guidance, technical training, and replacement parts availability. Customers are encouraged to register their tooling for access to service packages and software updates.
    Common Issues and Solutions
    |

7-571002-1厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

7-571002-1数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 其他工具 TE CONNECTIVITY 7-571002-1 7-571002-1数据手册

7-571002-1封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 167.972 ¥ 1399.2068
5+ $ 155.974 ¥ 1299.2634
10+ $ 146.3756 ¥ 1219.3087
库存: 1
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1399.2
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0 427 92 ¥ 4713.7623
0 470 21 ¥ 1153.3377
0 470 22 ¥ 2455.3709
0 633 604 ¥ 383.7008
0 635 130 ¥ 0
0 635 550 ¥ 0
0 731 103 ¥ 851.051
0 731 201 ¥ 644.6598
0 731 301 ¥ 1013.8062
0 772 112 ¥ 2201.4997