处理中...

首页  >  产品百科  >  2-2047885-4

2-2047885-4

产品分类: 其他工具
厂牌: TE CONNECTIVITY
产品描述: 台式工具 CRIMPER, WIRE SF HDE
供应商型号: Q-2-2047885-4
供应商: 期货订购
标准整包数: 1
TE CONNECTIVITY 其他工具 2-2047885-4

2-2047885-4概述

    Electronic Component Product Technical Manual: Crimp Tooling
    Product Introduction
    Crimp tooling plays a pivotal role in the termination of electronic connections, influencing critical aspects such as quality, cost, and production throughput. This product type is specifically designed to meet stringent requirements in electrical and mechanical performance for various industries, including automotive, telecommunications, aerospace, and consumer electronics. The core function of crimp tooling is to establish reliable electrical and mechanical connections between wires and terminals, ensuring durability and efficiency in these connections.
    Key applications span across industries where efficient and secure termination is essential, such as harness manufacturing, cable assembly, and connector fabrication. The primary goal is to produce crimps with optimal mechanical strength and electrical conductivity while minimizing process variations and downtime.
    Technical Parameters
    The following technical specifications outline the capabilities and performance of this crimp tooling:
    - Crimp Dimensions:
    - Width (CW): 0.110 inches ± 0.002 inches
    - Height (CH): 0.068 inches ± 0.002 inches
    - Area Index (AI): Optimized at 80%
    - Material: Hardened tool steel (Rc 55 min)
    - Surface Finish: ≤ 8 micro-inches
    - Load Capacity: Up to 2000 Newtons
    - Operating Environment: Temperature range of -40°C to +125°C
    - Process Cycle Rate: > 1 cycle/second
    - Design Tolerance: Maximum flash ≤ 0.003 inches
    These parameters ensure precision in crimping while maintaining consistency across multiple units.
    Product Features and Advantages
    This crimp tooling offers several distinguishing advantages that set it apart in terms of performance and reliability:
    1. Consistent Crimp Form: Advanced geometry design ensures uniform crimp width and height, critical for achieving optimal area index.
    2. High Durability: Surface treatments like hard chromium plating enhance wear resistance and extend tool life under aggressive loading.
    3. Minimized Variability: Excellent dimensional stability across tooling sets minimizes production interruptions and maintains high-quality output.
    4. Enhanced Electrical Performance: Smoother surface finish and reduced friction contribute to improved electrical contact resistance.
    5. Adaptability: Designed for multiple wire sizes, enabling flexible use in diverse applications.
    These features make the tooling particularly suitable for high-volume, high-reliability production environments.
    Application Cases and Usage Recommendations
    The crimp tooling finds extensive use in:
    - Automotive wiring harnesses requiring high current capacity.
    - Telecommunications systems where consistent signal integrity is paramount.
    - Consumer electronics with tight space constraints.
    Usage Suggestions:
    - Regular monitoring of crimp quality using methods like cross-section analysis and crimp height checks.
    - Implementing lubrication where permissible to mitigate adhesive wear.
    - Timely replacement of worn tooling to avoid degradation in crimp quality and potential failures.
    By adhering to recommended maintenance schedules and adhering to the operating temperature ranges, users can maximize tooling lifespan and maintain consistent performance.
    Compatibility and Support
    This product is designed to be compatible with a wide range of crimper machines, making it versatile for integration into existing setups. Manufacturers provide comprehensive support, including installation guides, troubleshooting resources, and regular updates on best practices for tooling optimization.
    Common Issues and Solutions
    | Issue | Solution |

    | Increased crimp width | Adjust crimper alignment or replace worn tooling. |
    | Excess

2-2047885-4厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

2-2047885-4数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 其他工具 TE CONNECTIVITY 2-2047885-4 2-2047885-4数据手册

2-2047885-4封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 699.6 ¥ 5736.72
2+ $ 594.6625 ¥ 4876.2325
3+ $ 559.675 ¥ 4589.335
5+ $ 524.7 ¥ 4302.54
10+ $ 489.725 ¥ 4015.745
库存: 100
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 5736.72
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0 427 92 ¥ 4713.7623
0 470 21 ¥ 1153.3377
0 470 22 ¥ 2455.3709
0 633 604 ¥ 383.7008
0 635 130 ¥ 0
0 635 550 ¥ 0
0 731 103 ¥ 851.051
0 731 201 ¥ 644.6598
0 731 301 ¥ 1013.8062
0 772 112 ¥ 2201.4997