处理中...

首页  >  产品百科  >  451555J001

451555J001

产品分类: 热缩管
厂牌: TE CONNECTIVITY
产品描述:
供应商型号: N-451555J001
供应商: 云汉优选
标准整包数: 200
TE CONNECTIVITY 热缩管 451555J001

451555J001概述

    # Raychem Heat-Shrinkable Tubing Product Overview
    Product Introduction
    Raychem offers a comprehensive range of heat-shrinkable tubing products designed to enhance electrical systems' reliability, durability, and performance. These products are primarily used for environmental sealing, strain relief, cable bundling, and protective encapsulation. The series includes RayBlock 85, RayBlock 105, Rayrim Edging Material, RaySpool, RHW tubing, and more. These products cater to diverse applications across industries such as automotive, telecommunications, electronics, renewable energy, and general industrial sectors.
    Key product types include:
    - RayBlock 85/105: Heat-shrinkable water-blocking systems for sealing wire bundles.
    - Rayrim Edging Material: Self-adhering edging for curved edges of materials like metal, glass, and plastic.
    - RaySpool: Convenient dispensing and packaging solutions for heat-shrinkable tubing.
    - RHW Tubing: Rugged, adhesive-lined tubing for heavy-duty applications.
    These products offer features like moisture resistance, strain relief, flexibility, chemical resistance, and compliance with RoHS standards, ensuring they meet stringent regulatory requirements.
    Technical Parameters
    RayBlock 85
    | Part Number | Channels | Outside Diameter | Minimum Recovery Temp. | Maximum Recovery Temp. |

    | RayBlock 85 Kit 0102-A0 | 2 | 8.5mm | 110°C | 110°C |
    | Part Number | Channels | Inside Diameter | Expanded Length | Recovered Length |

    | RayBlock 85 Kit 0102-A0 | 2 | 2.75mm | 12.0mm | 40mm |
    RayBlock 105
    | Part Number | Channels | Outside Diameter | Minimum Recovery Temp. | Maximum Recovery Temp. |

    | RayBlock 105 Kit 0102-A0 | 2 | 8.5mm | 110°C | 110°C |
    | Part Number | Channels | Inside Diameter | Expanded Length | Recovered Length |

    | RayBlock 105 Kit 0102-A0 | 2 | 2.75mm | 12.0mm | 40mm |
    Rayrim Edging Material
    | Size (NR Series) | A (Max.) | B (Min.) | C (Min.) | D (Min.) | E (Typ.) |
    |
    | NR6 | 0.6mm | 0.5mm | 3.5mm | 0.8mm | 1.25mm |
    RaySpool
    | Tubing Type | Inside Diameter | Minimum Recovery Temp. | Maximum Recovery Temp. |
    ||
    | CGPT 2:1 | 1.6mm | 80°C | 110°C |
    RHW Tubing
    | Tubing Type | Wall Thickness | Operating Temperature Range |
    |
    | RHW Tubing | 1.5mm ± 0.2mm | -55°C to +80°C |
    Product Features and Advantages
    1. RayBlock 85/105:
    - Moisture-resistant sealing with a flame-retardant outer layer.
    - Excellent strain relief and noise reduction.
    - Compact design ensures minimal increase in bundle size post-installation.
    2. Rayrim Edging Material:
    - Flexible and durable, providing all-around protection for curved edges.
    - Ideal for extreme operating conditions (-55°C to 80°C).
    3. RaySpool:
    - Efficient storage and dispensing solution.
    - Compatible with various single-wall and adhesive-lined tubings.
    4. RHW Tubing:
    - Superior mechanical durability with high resistance to abrasion and chemicals.
    - Complete moisture-proof seal, ideal for outdoor and harsh environments.
    Application Cases and Usage Recommendations
    RayBlock Kits
    - Wire Bundle Sealing: Ideal for bundling up to 20 wires in critical applications like automotive harnesses and communication cables. Ensure the wire diameters match the recommended guidelines for optimal sealing performance.
    Rayrim Edging Material
    - Automotive Door Panels: Protect exposed edges of car door panels to prevent chipping and wear. Use NR8 size for standard panel thicknesses (0.61–1.63mm).

451555J001厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

451555J001数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 热缩管 TE CONNECTIVITY 451555J001 451555J001数据手册

451555J001封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
200+ $ 0.5936 ¥ 5.0456
2000+ $ 0.5768 ¥ 4.9028
3200+ $ 0.5304 ¥ 4.5084
库存: 21600
起订量: 200 增量: 200
交货地:
最小起订量为:200
合计: ¥ 1009.12
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
004241-000 ¥ 365.4636
015189-000 ¥ 167.28
0192670045 ¥ 2.5621
035377P006 ¥ 2.5588
0800411 ¥ 2500.8637
084775-001 ¥ 454.8024
123GB079807S0 ¥ 0
13640 ¥ 720.2309
13644 ¥ 7.0962
13646 ¥ 12.0666