处理中...

首页  >  产品百科  >  1859304003

1859304003

产品分类: 热缩管
厂牌: TE CONNECTIVITY
产品描述:
供应商型号: N-1859304003
供应商: 云汉优选
标准整包数: 150
TE CONNECTIVITY 热缩管 1859304003

1859304003概述

    Comprehensive Guide to Raychem Heat Shrink Products
    Product Introduction
    Raychem Heat Shrink Products, developed by TE Connectivity, offer innovative solutions for sealing, insulating, and protecting electrical connections and terminals. These products are widely used in industries such as automotive, aerospace, telecommunications, and military due to their exceptional durability and reliability. The primary applications include wire bundling, splicing, sealing, and mechanical stress relief for connectors.
    Technical Parameters
    Below is a summary of key technical specifications and parameters for the Raychem heat shrink products:
    | Parameter | RBK X1 Processor | RBK X1C Processor | XB 17 Belt Heater |
    ||
    | Electrical Supply | 220–240V, 50/60Hz | 220–240V, 50/60Hz | 110VAC (PN 2375310-2), 220VAC (PN 2375310-1) |
    | Power Consumption | 3A (max.) | 3A (max.) | 2 × 1000W |
    | Maximum Temp Setting | 500°C (可达600°C) | 500°C (可达600°C) | 600°C |
    | Cycle Time | 1–99 sec., usual 6–20 sec. | 1–99 sec., usual 6–20 sec. | 2.5–35 mm/s |
    | System Noise | <80 dB | <80 dB | <70 dB |
    | Dimensions | 419×500×218 mm | 555×500×232 mm | 1210×258×510 mm |
    | Weight | 24 kg | 32 kg | 88 kg |
    | Max Tubing Diameter | 19 mm | 19 mm | 19 mm |
    | Max Tubing Length | 65 mm | 60 mm | 90 mm |
    Product Features and Advantages
    - RBK X1 Processor: Designed for sealing wire bundles and splice terminals, it features long-life heating elements, customizable settings, and operator security measures.
    - RBK X1C Processor: Built on the RBK X1 platform, this model adds automatic centering functionality to ensure precise wire alignment.
    - XB 17 Belt Heater: A faster, safer alternative to heat guns, this machine processes heat-shrinkable tubing products using a closed-loop temperature control system.

    Application Scenarios and Usage Tips
    - Sealing and Protection: Ideal for applications requiring high levels of insulation and protection against environmental factors like moisture and vibration.
    - Optimization: For maximum efficiency, consider implementing an automatic centering device to enhance precision and reduce operator errors.
    - User Experience: Ensure proper maintenance of equipment to avoid premature wear and tear, prolonging its operational lifespan.
    Compatibility and Support
    The Raychem heat shrink products are compatible with various tools and fixtures, including handheld scanners and calibration kits. TE Connectivity offers comprehensive support services, including calibration assistance and after-sales maintenance.
    Common Issues and Solutions
    | Problem | Solution |

    | Excessive Noise | Adjust machine settings or replace filters. |
    | Inconsistent Shrinkage | Verify heating element calibration. |
    | Operator Training Needed | Provide training sessions for optimal usage.|
    Conclusion and Recommendation
    The Raychem Heat Shrink

1859304003参数

参数
应用等级 工业级
零件状态 在售
包装方式 盒装

1859304003厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

1859304003数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 热缩管 TE CONNECTIVITY 1859304003 1859304003数据手册

1859304003封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
150+ $ 2.226 ¥ 18.921
300+ $ 2.1218 ¥ 18.0353
600+ $ 2.0604 ¥ 17.5134
库存: 1050
起订量: 150 增量: 150
交货地:
最小起订量为:150
合计: ¥ 2838.15
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
004241-000 ¥ 365.4636
015189-000 ¥ 167.28
0192670045 ¥ 2.5621
035377P006 ¥ 2.5588
0800411 ¥ 2500.8637
084775-001 ¥ 454.8024
123GB079807S0 ¥ 0
13640 ¥ 720.2309
13644 ¥ 7.0962
13646 ¥ 12.0666