处理中...

首页  >  产品百科  >  2-1589472-6

2-1589472-6

产品分类:
厂牌: TE CONNECTIVITY
产品描述:
供应商型号: Q-2-1589472-6
供应商: 期货订购
标准整包数: 25
TE CONNECTIVITY  2-1589472-6

2-1589472-6概述

    # NANONICS Connectors: Advanced Interconnect Solutions
    Product Introduction
    NANONICS Connectors represent a premium line of electronic interconnect solutions designed to meet the most demanding applications across multiple industries. These connectors feature nanoscale dimensions and are part of the family of nano-miniature and rectangular DUALOBE connectors, which excel in high-reliability and compact form factors. The product suite includes wired, surface mount, and through-hole variants, providing options for both signal and power connections.
    These connectors are ideal for applications requiring miniaturization, such as aerospace, military, petroleum exploration, and space applications, including smart munitions, missile defense systems, UAVs, satellite communication, and downhole tools. Their unique design ensures minimal package size while maintaining high performance and reliability.
    Technical Parameters
    The key technical specifications of NANONICS Connectors are as follows:
    | Attribute | Specifications |

    | Contact Resistance | 0.003–0.008 ohms |
    | Current Rating | 1 amp per contact |
    | Dielectric Withstanding Voltage | 500 VAC (room ambient); 150 VAC at 70,000 ft |
    | Insulation Resistance | ≥5,000 megohms @ 500 VDC |
    | Temperature Range | -200°C to +200°C |
    | Shock Resistance | No discontinuity > 1 µsec |
    | Vibration Resistance | No discontinuity > 1 µsec |
    | Crimp Tensile Strength | Axial pull strength ≥ 2 lbs (AWG #30 wire) |
    | Contact Mating Force | ≤10 oz per contact |
    NANONICS Connectors are manufactured with precision and undergo rigorous testing per MIL-DTL-83513 standards, ensuring their durability and performance across harsh environmental conditions.
    Product Features and Advantages
    NANONICS Connectors stand out due to several unique features and advantages:
    1. Miniaturization: With contact spacing of 0.025", they are the smallest practical connectors for separable interfaces.
    2. High Reliability: Utilizes a gold-plated BeCu contact system, ensuring consistent and durable performance.
    3. Gold-on-Gold Contact Design: Offers superior mating reliability with a 180° contact engagement area.
    4. Wide Operating Temperature Range: Operates effectively in extreme temperatures (-200°C to +200°C).
    5. Customizable Configurations: Available in single-row and dual-row designs with options for plastic and metal shells, enabling flexibility in application.
    6. Hermetic and Environmentally Sealed Options: Suitable for cryogenic and downhole environments.
    These characteristics make NANONICS Connectors a top choice for industries that require robust and small-scale interconnect solutions.
    Application Cases and Usage Recommendations
    Applications:
    - Military and Aerospace: Smart munitions, UAVs, missile defense systems, aircraft communication equipment.
    - Petroleum Exploration: Tools used in high-temperature downhole operations (exceeding 150°C).
    - Space Industry: Space telescopes, deep-space probes, satellites, and rovers.
    - Industrial Electronics: Medical devices, IoT modules, and other compact electronic assemblies.
    Usage Recommendations:
    1. For space applications, consider using the environmentally sealed versions to ensure compatibility with cryogenic environments.
    2. For downhole applications in oil drilling, choose connectors with high-temperature resistance and robust sealing.
    3. Use plastic shell variants where weight reduction is critical, while metal shel

2-1589472-6厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

2-1589472-6数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY TE CONNECTIVITY 2-1589472-6 2-1589472-6数据手册

2-1589472-6封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
25+ $ 204.0875 ¥ 1673.5175
50+ $ 185.5375 ¥ 1521.4075
100+ $ 173.1625 ¥ 1419.9325
250+ $ 160.8 ¥ 1318.56
库存: 2500
起订量: 25 增量: 25
交货地:
最小起订量为:25
合计: ¥ 41837.93
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0 375 10 ¥ 26.8347
0 522 03 ¥ 1214.2197
0 522 04 ¥ 1405.9598
00110410002 ¥ 0
00111520802 ¥ 0
00111920202 ¥ 398.7265
00114124 ¥ 350.3159
00175520402 ¥ 0
00175520602 ¥ 0
00175520802 ¥ 0