处理中...

首页  >  产品百科  >  5450042047

5450042047

产品分类: 热缩管
厂牌: TE CONNECTIVITY
产品描述:
供应商型号: 5450042047
供应商: 国内现货
标准整包数: 1
TE CONNECTIVITY 热缩管 5450042047

5450042047概述

    Product Introduction
    Raychem Tubing Products offers a diverse line of heat-shrinkable tubing solutions, including RayBlock 85, RHW, RMW, RNF-100, RNF-150, and RNF-3000. These products are designed to address a wide array of applications requiring insulation, protection, and sealing for cables and electrical connections. RayBlock 85 specializes in providing moisture-resistant seals for cable bundles and connectors, while RHW focuses on rugged, heavy-wall tubing for protecting low-voltage cables. RMW is a medium-wall solution tailored for general-purpose applications, whereas RNF-100 and RNF-150 are high-performance options featuring flame-retardant properties and excellent chemical resistance. RNF-3000 is known for its high-shrink-ratio capability, making it ideal for accommodating irregular shapes.
    These products find applications in various sectors such as automotive, telecommunications, aerospace, and industrial electronics, ensuring reliable operation under challenging conditions.
    Technical Parameters
    RayBlock 85
    - Minimum Shrink Temperature: 80°C (176°F)
    - Minimum Full Recovery Temperature: 110°C (230°F)
    - Operating Temperature Range: -40°C to 85°C (-40°F to 185°F)
    RHW
    - Minimum Shrink Temperature: 110°C (230°F)
    - Minimum Full Recovery Temperature: 125°C (257°F)
    - Operating Temperature Range: -55°C to 110°C (-67°F to 230°F)
    RMW
    - Minimum Shrink Temperature: 110°C (230°F)
    - Minimum Full Recovery Temperature: 125°C (257°F)
    - Operating Temperature Range: -55°C to 110°C (-67°F to 230°F)
    RNF-100
    - Minimum Shrink Temperature: 95°C (203°F)
    - Minimum Full Recovery Temperature: 121°C (250°F)
    - Operating Temperature Range: -55°C to 135°C (-67°F to 275°F)
    RNF-150
    - Minimum Shrink Temperature: 110°C (230°F)
    - Minimum Full Recovery Temperature: 150°C (302°F)
    - Operating Temperature Range: -55°C to 150°C (-67°F to 302°F)
    RNF-3000
    - Minimum Shrink Temperature: 80°C (176°F)
    - Minimum Full Recovery Temperature: 120°C (248°F)
    - Operating Temperature Range: -55°C to 135°C (-67°F to 275°F)
    Product Features and Advantages
    Each product series has unique attributes that enhance its application versatility:
    - RayBlock 85: Offers consistent sealing, strain relief, and moisture resistance.
    - RHW: Provides excellent durability against mechanical and chemical stresses.
    - RMW: Balances flexibility and strength, making it ideal for general-purpose applications.
    - RNF-100: Combines flame retardancy with superior abrasion resistance.
    - RNF-150: Features thin walls yet maintains robust flame resistance and chemical endurance.
    - RNF-3000: Utilizes a 3:1 shrink ratio, simplifying installation and reducing inventory needs.
    These features ensure reliability and ease of use across diverse environments.
    Application Case Studies and Usage Recommendations
    RayBlock 85
    Application Example: Sealing the back of connectors for automotive wiring harnesses.
    Recommendation: Preheat the area slightly before applying the RayBlock 85 tubing to ensure optimal adhesion.
    RHW
    Application Example: Insulating splices in underground utility cables.
    Recommendation: Ensure proper shrinkage temperature is reached to achieve maximum insulation thickness.
    RMW
    Application Example: Protecting joints in domestic appliance wiring.
    Recommendation: Choose the correct size to snugly fit the component being covered.
    RNF-100
    Application Example: Identifying wires in telecommunications networks.
    Recommendation: Select colors based on specific labeling requirements.
    RNF-150
    Application Example: Insulating connections in avionics systems.
    Recommendation: Use non-standard colors sparingly to avoid confusion during maintenance.
    RNF-3000
    Application Example: Bundling wires in robotic arms for manufacturing plants.
    Recommendation: Optimize placement to maximize flexibili

5450042047参数

参数
4.00' (1.22m)
应用等级 工业级
零件状态 停产
包装方式 散装

5450042047厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

5450042047数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 热缩管 TE CONNECTIVITY 5450042047 5450042047数据手册

5450042047封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
19+ $ 0.7616 ¥ 6.3441
95+ $ 0.7072 ¥ 5.891
190+ $ 0.6637 ¥ 5.5285
库存: 41
起订量: 79 增量: 1
交货地:
最小起订量为:19
合计: ¥ 120.53
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
004241-000 ¥ 365.4636
015189-000 ¥ 167.28
0192670045 ¥ 2.5621
035377P006 ¥ 2.5588
0800411 ¥ 2500.8637
084775-001 ¥ 454.8024
123GB079807S0 ¥ 0
13640 ¥ 720.2309
13644 ¥ 7.0962
13646 ¥ 12.0666