处理中...

首页  >  产品百科  >  YDTS24H09-44SB0000

YDTS24H09-44SB0000

产品分类:
厂牌: TE CONNECTIVITY
产品描述:
供应商型号: Q-YDTS24H09-44SB0000
供应商: 期货订购
标准整包数: 50
TE CONNECTIVITY  YDTS24H09-44SB0000

YDTS24H09-44SB0000概述

    # Deutsch DTS Series Connectors: Advanced Solutions for Aerospace and Military Applications
    Product Introduction
    The Deutsch DTS series connectors are precision-engineered electronic components designed primarily for aerospace and military applications. These connectors adhere to MIL-DTL-38999 standards and are available in both aluminum and stainless steel variants. The series covers a wide range of sizes, offering solutions tailored for specific performance requirements.
    Key Features:
    - Available in aluminum (Series III) and stainless steel versions.
    - Suitable for sealed and hermetic environments.
    - High durability under extreme environmental conditions.
    - Excellent electrical performance and EMI shielding capabilities.
    Technical Parameters
    The DTS series connectors are equipped with advanced technical specifications that ensure their reliability in demanding environments:
    | Parameter | Value |

    | Operating Temperature Range | Sealed: -65°C to +200°C |
    Hermetic: -65°C to +200°C |
    | Current Ratings | 5A to 46A |
    | Voltage Ratings | Up to 2300V |
    | Contact Sizes | 22, 20, 16, 12, 8 |
    | Durability | Up to 500 mating cycles |
    | Salt Spray Resistance | 500 hours (Class W and Y) |
    | Contact Retention Force | 4.5N to 11.1N |
    These parameters highlight the robustness and versatility of the DTS series, making them ideal for high-performance applications.
    Product Characteristics and Advantages
    Unique Features:
    - High Resistance Aluminum Shells: Ensures durability and resistance to physical wear.
    - Mechanical Keying: Provides precise alignment and prevents misconnections.
    - Silicone Seals: Offers superior tear resistance and sealing memory.
    Market Competitiveness:
    The DTS series stands out due to its exceptional environmental resilience and electrical performance. Its compatibility with MIL-DTL-38999 standards ensures seamless integration into existing systems, providing a competitive edge in the aerospace and defense sectors.
    Application Cases and Usage Recommendations
    Typical Applications:
    - Aviation: Flight control systems, avionics, and communication equipment.
    - Military: Radar systems, navigation systems, and weapon control interfaces.
    Usage Recommendations:
    - Ensure proper key orientation to prevent incorrect connections.
    - Use the appropriate contact type (male/female) based on application requirements.
    - Consider using protective covers during transportation and storage to maintain integrity.
    Compatibility and Support
    The DTS series connectors are designed to be compatible with a variety of other components and devices adhering to MIL-DTL-38999 standards. Deutsch provides comprehensive technical support and maintenance services to ensure optimal performance and longevity of the product.
    Common Issues and Solutions
    | Issue | Solution |

    | Poor connection | Ensure correct contact insertion and key alignment. |
    | Water ingress | Verify the use of appropriate seals and gaskets. |
    | Signal degradation | Check for corrosion or improper terminations. |
    Conclusion and Recommendation
    The Deutsch DTS series connectors represent a pinnacle in electronic interconnection solutions, combining advanced technology with proven reliability. They are highly recommended for critical applications requiring exceptional performance and durability.
    In summary, the DTS series offers:
    - Superior environmental protection.
    - Exceptional electrical characteristics.
    - High mechanical strength and vibration resistance.
    This p

YDTS24H09-44SB0000厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

YDTS24H09-44SB0000数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY TE CONNECTIVITY YDTS24H09-44SB0000 YDTS24H09-44SB0000数据手册

YDTS24H09-44SB0000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
50+ $ 490.7625 ¥ 4024.2525
100+ $ 252.75 ¥ 2072.55
250+ $ 220.85 ¥ 1810.97
500+ $ 196.3125 ¥ 1609.7625
1000+ $ 166.8625 ¥ 1368.2725
库存: 5000
起订量: 50 增量: 50
交货地:
最小起订量为:50
合计: ¥ 201212.62
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
#636CY-470M=P3 ¥ 14.2296
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.891.606 ¥ 484.9515
0.891.607 ¥ 484.9515
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879